HellermannTyton Cable Tie, 100Mm, Pa66, Pk1000; Cable Tie Material Hellermanntyton 111-01929

Description
CABLE TIE, 100MM, PA66, PK1000; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:100mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:22mm; Minimum Loop Tensile Strength:18lb; Cable Tie RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, 100MM, PA66, PK1000; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:100mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:22mm; Minimum Loop Tensile Strength:18lb; Cable Tie RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 100Mm, Pa66, Pk1000; Cable Tie Material Hellermanntyton - 24M8776 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 100Mm, Pa66, Pk1000; Cable Tie Material Hellermanntyton
24M8776
Cable Tie, 100Mm, Pa66, Pk1000; Cable Tie Material Hellermanntyton 24M8776
CABLE TIE, 100MM, PA66, PK1000; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:100mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:22mm; Minimum Loop Tensile Strength:18lb; Cable Tie RoHS Compliant: Yes

CABLE TIE, 100MM, PA66, PK1000; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:100mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:22mm; Minimum Loop Tensile Strength:18lb; Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 24M8776
Product Name Cable Tie, 100Mm, Pa66, Pk1000; Cable Tie Material Hellermanntyton
Length 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details
Cable Tie Routing Clip - 8860 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details