HellermannTyton Cable Ties 111-01929 T18R-PA66-NA

Description
HellermannTyton 111-01929 T18R-PA66-NA
Request a Quote
Description
HellermannTyton 111-01929 T18R-PA66-NA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 1808388 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
1808388
Cable Ties 1808388
HellermannTyton 111-01929 T18R-PA66-NA

HellermannTyton 111-01929 T18R-PA66-NA

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Ties
Product Number 1808388
Product Name Cable Ties
Material Nylon 66
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties and Zip Ties - 17-BND-1425P-ND - DigiKey
Specs
Material Stainless Steel
Color Silver
Length 14.26 inch (362 mm)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 109477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 15.35 inch (390 mm)
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details