HellermannTyton Cable Ties and Zip Ties 111-01664

Description
"Standard, Locking Blue 0.87"" (22.10mm) 0.094"" (2.40mm) 19 lbs (18.67 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Blue 0.87"" (22.10mm) 0.094"" (2.40mm) 19 lbs (18.67 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-111-01664-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-111-01664-ND
Cable Ties and Zip Ties 1436-111-01664-ND
"Standard, Locking Blue 0.87"" (22.10mm) 0.094"" (2.40mm) 19 lbs (18.67 kg)"

"Standard, Locking Blue 0.87"" (22.10mm) 0.094"" (2.40mm) 19 lbs (18.67 kg)"

Buy Now Datasheet
Cable Tie, 100Mm, Ppmp, Pk100; Cable Tie Material Hellermanntyton - 82Y6941 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 100Mm, Ppmp, Pk100; Cable Tie Material Hellermanntyton
82Y6941
Cable Tie, 100Mm, Ppmp, Pk100; Cable Tie Material Hellermanntyton 82Y6941
CABLE TIE, 100MM, PPMP, PK100; Cable Tie Material:PP (Polypropylene) / Metal Particles; Cable Tie Colour:Blue; Cable Tie Length:100mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:22mm; Minimum Loop Tensile Strength:85N; Cable RoHS Compliant: Yes

CABLE TIE, 100MM, PPMP, PK100; Cable Tie Material:PP (Polypropylene) / Metal Particles; Cable Tie Colour:Blue; Cable Tie Length:100mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:22mm; Minimum Loop Tensile Strength:85N; Cable RoHS Compliant: Yes

Supplier's Site
Cable Tie, Ppmp, 100Mm, Blue; Cable Tie Material Hellermanntyton - 88AH5136 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Ppmp, 100Mm, Blue; Cable Tie Material Hellermanntyton
88AH5136
Cable Tie, Ppmp, 100Mm, Blue; Cable Tie Material Hellermanntyton 88AH5136
CABLE TIE, PPMP, 100MM, BLUE; Cable Tie Material:PP (Polypropylene) / Metal Particles; Cable Tie Length:100mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:22mm; Cable Tie Type:Standard; Product Range:MCT Series

CABLE TIE, PPMP, 100MM, BLUE; Cable Tie Material:PP (Polypropylene) / Metal Particles; Cable Tie Length:100mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:22mm; Cable Tie Type:Standard; Product Range:MCT Series

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 1436-111-01664-ND 82Y6941
Product Name Cable Ties and Zip Ties Cable Tie, 100Mm, Ppmp, Pk100; Cable Tie Material Hellermanntyton
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details