HellermannTyton Cable Ties 111-01235 PT220-PEEK-BGE

Description
HellermannTyton 111-01235 PT220-PEEK-BGE
Request a Quote
Description
HellermannTyton 111-01235 PT220-PEEK-BGE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 8327031 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
8327031
Cable Ties 8327031
HellermannTyton 111-01235 PT220-PEEK-BGE

HellermannTyton 111-01235 PT220-PEEK-BGE

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Ties
Product Number 8327031
Product Name Cable Ties
Material Peek
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties and Zip Ties - A114009-ND - DigiKey
Specs
Color Black
Length 20.33 inch (516 mm)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details