HellermannTyton Cable Ties and Zip Ties 111-01168

Description
"Standard, Locking Yellow 4.30"" (109.22mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Yellow 4.30"" (109.22mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-111-01168-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-111-01168-ND
Cable Ties and Zip Ties 1436-111-01168-ND
"Standard, Locking Yellow 4.30"" (109.22mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

"Standard, Locking Yellow 4.30"" (109.22mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Ties - 2159043 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
2159043
Cable Ties 2159043
HellermannTyton 111-01168 Cable Tie

HellermannTyton 111-01168 Cable Tie

Supplier's Site
Cable Tie, Pa66Mp, 380Mm, Yellow; Cable Tie Material Hellermanntyton - 88AH5127 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Pa66Mp, 380Mm, Yellow; Cable Tie Material Hellermanntyton
88AH5127
Cable Tie, Pa66Mp, 380Mm, Yellow; Cable Tie Material Hellermanntyton 88AH5127
CABLE TIE, PA66MP, 380MM, YELLOW; Cable Tie Material:Nylon 6.6 (Polyamide 6.6) / Metal Particles; Cable Tie Length:380mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:110mm; Cable Tie Type:Standard; Product Range:MCT Series

CABLE TIE, PA66MP, 380MM, YELLOW; Cable Tie Material:Nylon 6.6 (Polyamide 6.6) / Metal Particles; Cable Tie Length:380mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:110mm; Cable Tie Type:Standard; Product Range:MCT Series

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 1436-111-01168-ND 2159043 88AH5127
Product Name Cable Ties and Zip Ties Cable Ties Cable Tie, Pa66Mp, 380Mm, Yellow; Cable Tie Material Hellermanntyton
Color Yellow Yellow
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 109477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 15.35 inch (390 mm)
View Details