HellermannTyton Cable Ties 111-00289 MBT8SFC-SP/SS316-BK

Description
HellermannTyton
Request a Quote
Description
HellermannTyton
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 7056410 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
7056410
Cable Ties 7056410
HellermannTyton

HellermannTyton

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Ties
Product Number 7056410
Product Name Cable Ties
Material Stainless Steel; Polyester coated stainless steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 1-604772-9 - TE Connectivity
Specs
Material Nylon
Length 7.95 inch (202 mm)
View Details
2 suppliers
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details