Helix Semiconductors 2.2 GHz Attenuator HMC473MS8E

Description
GaAs MMIC VOLTAGE VARIABLE ATTENUATOR, 0.45 - 2.2 GHz Product overview: HMC473MS8E from Hittite is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2 GHz. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 2.2 GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-HMC473MS8E can be used for catalog matching and distributor lookup.
Request a Quote
Description
GaAs MMIC VOLTAGE VARIABLE ATTENUATOR, 0.45 - 2.2 GHz Product overview: HMC473MS8E from Hittite is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2 GHz. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 2.2 GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-HMC473MS8E can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.2 GHz Attenuator - 852-HMC473MS8E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2 GHz Attenuator
852-HMC473MS8E
2.2 GHz Attenuator 852-HMC473MS8E
GaAs MMIC VOLTAGE VARIABLE ATTENUATOR, 0.45 - 2.2 GHz Product overview: HMC473MS8E from Hittite is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2 GHz. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 2.2 GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-HMC473MS8E can be used for catalog matching and distributor lookup.

GaAs MMIC VOLTAGE VARIABLE ATTENUATOR, 0.45 - 2.2 GHz Product overview: HMC473MS8E from Hittite is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2 GHz. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 2.2 GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-HMC473MS8E can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category RF Attenuators
Product Number 852-HMC473MS8E
Product Name 2.2 GHz Attenuator
Unlock Full Specs
to access all available technical data

Similar Products

Chip Scale Package MMIC DC - 70 GHz 1dB Attenuator - ATN01-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
SpaceNXT™ HC Series: Temperature variable attenuators -  - Smiths Interconnect, a Molex company
Specs
Frequency 18 GHz
Attenuation 0.0 to 20 dB
View Details
Jitter Attenuators - SI5342A-D14005-GMR - Richardson RFPD
Specs
Frequency 1.00E-6 to 1.03 GHz
Package Type QFN44
View Details
Attenuators - 3157-FW-10A+-ND - DigiKey
Specs
Attenuation 10 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
3 suppliers