V 425 TT
Vertical dip coating centrifuges
0.20 m² filter area
20 L nominal volume
Technical description of the centrifuge
The outer casing of the machine is made of two parts. The bottom casing section is made of die-cast GGG 40 supporting the bearing of the centrifuge. For the purpose of cleaning the inside volume, the protection jacket on the bottom casing section has been arranged to be easily detachable.
The upper casing section is closed by a hinged lid, the balance of which is maintained by means of a gas spring. A venting cover is provided on the cover. An opening is provided in the outside jacket for the extraction of solvent containing vapours whereby this opening is in the instance of the basic machine blanked off.
The mechanism for lifting and lowering the lacquer container is arranged in the bottom casing section of the machine. The dipping process is run manually by operating a swivelling lever. The container with the coating material can be easily exchanged.
After having been filled, the centrifuge basket is placed onto the basket shaft. In order to cut downtimes as far as possible, the use of a second basket is recommended.
Both jacket and bottom of the basket are provided with strainer-like holes of 3.0 mm in diameter. The close arrangement of the holes allows for rapid access of the coating material during dipping, while at the same time allowing for complete removal of the liquid during the subsequent spinning process.
When treating parts which owing to their size would be ejected through the holes in the basket, then a fine wire mesh can be placed in the basket.
Custom baskets made of stainless steel are also available.
As to the bearing design, special design considerations were taken in to account regarding sealing of the shaft side of the basket, so as to prevent the ingress of solvent containing coating material. Moreover, the shaft bearings have been designed in consideration of the operating conditions for a calculated service life of 15,000 hours.
The centrifuge is delivered ready for immediate operation.
Special properties for the benefit of the customer
| Heinkel USA | |
|---|---|
| Product Category | Filtration Equipment |
| Product Number | V 425 TT |
| Product Name | Vertical Dip Coating Centrifuge |
| Equipment Type | Centrifuge |