Heinkel USA Datasheets for Filtration Equipment
Filtration equipment is used to filter, thicken or clarify a mixture of different elements.
Filtration Equipment: Learn more
| Product Name | Notes |
|---|---|
| F Series Inverting Filter Centrifuge Guaranteed heel-free solids discharge HEINKEL Inverting Filter Centrifuges have a horizontally mounted bowl. The unique characteristic is the automatic heel-free discharge. While under rotation, the... | |
| H 300 and 630 C Pilot plant centrifuges Special properties for the benefit of the customer Mobile, compact design. Very simple installation “plug and use” application. Ideal for “upscaling”. Very... | |
| H 300 and 630 P Pilot plant centrifuges Special properties for the benefit of the customer Compact design. Very simple installation “plug and use” application. cGMP compliant. Fully automatic operation. | |
| H 630 – 1300 P Horizontal peeler centrifuges A lack of hygiene at machines and devices in pharma based applications can lead to health hazard as a result of product... | |
| H 630 – 1600 C Horizontal peeler centrifuges Horizontal peeler centrifuges in sizes H 630 C - H 1600 C, chemistry version, are used for separating medium to large quantities... | |
| HF 300.1 – HF 1300.1 Inverting filter centrifuges Special properties for the benefit of the customer Assured solid discharge without residual heel Clean filtering cloth for the next filling process... | |
| PF 100 - PF 6000 Pressofiltro® Pharmaceutical Design Agitated Nutsche Filters / Filterdryers Pressofiltro® PF nutsche filters or filter dryers are versatile units designed for multipurpose production facilities. To meet... | |
| PF 2000 - PF 14000 Pressofiltro® Chemical Design Agitated Nutsche Filters / Filterdryers Chemical design Pressofiltro® agitated Nutsche filters, suction filters or filter dryers are versatile units equally suited for... | |
| PF 5 - PF 2000 Pressofiltro® Agitated Nutsche Filters / Filterdryers with Containment System Containment devices (Glove boxes) allow for contained sampling, product discharge and packoff into lined drums or... | |
| PF 5 - PF 500 Pressofiltro® - Agitated Nutsche Filters / Filterdryers Pilot Units Pressofiltro® pilot units are multipurpose tools for pilot plant or laboratory applications as well as for... | |
| PF 50 - PF 6000 COMBER Pressofiltro® Steam Sterilizable Agitated Nutsche Filters / Filterdryers Steam sterilizable Pressofiltro® agitated Nutsche filter dryers are designed to maintain full sterility during the entire... | |
| PF/TD 5 - PF/TD 100 Pressofiltro® / Turbodry® Pharmaceutical Design Pilot Plant Agitated Nutsche Filter / Filterdryer This Pilot Plant can either be used as Agitated Nutsche Filter / Filterdryer or... | |
| V 200 – 500 TC Pilot plant centrifuges Special properties for the benefit of the customer Mobile, compact design Very simple installation “plug and use” application Ideal for “upscaling” Double... | |
| V 200 – 500 TP Pilot plant centrifuges Special properties for the benefit of the customer Mobile, compact design Very simple installation “plug and use” application Ideal for “upscaling” Very... | |
| V 300 – 700 TM Vertical multipurpose centrifuges 0.06 – 0.66 m2 filter area 10 –150 L nominal volume Special properties for the benefit of the customer Rugged, long... | |
| V 425 TT Vertical dip coating centrifuges 0.20 m² filter area 20 L nominal volume Technical description of the centrifuge The outer casing of the machine is made of two... | |
| V 600 – 1100 IS Vertical pusher centrifuges Special properties for the benefit of the customer Recovery of liquids and oil from chips produced by processing centres and from plastic... | |
| V 630 – 1250 BP Vertical peeler centrifuges Special properties for the benefit of the customer Small footprint cGMP compliant Automatic opening, respectively closing of the process casing Optimised product... | |
| V 630 – 1250 TP Vertical top-discharge centrifuges Special properties for the benefit of the customer Flexible adaptation for difficult to filter products Lossless filter cake discharge Gentle solids discharge... | |
| V 630 – 1600 TC Vertical top-discharge centrifuges Special properties for the benefit of the customer Flexible adaptation for difficult to filter products Lossless filter cake discharge Gentle solids discharge... | |
| V 630 - 1800 BC Vertical peeler centrifuges Special properties for the benefit of the customer Excellent adaptability to changing products High throughputs Separation through filtration or sedimentation Low residual... | |
| V 630 BK Classifying centrifuges The HEINKEL Classifying centrifuges are used for continuous wet classification of fine, ultrafine and nanoparticles in slurries, especially in the classification of TiO2 suspended in... | |
| V 800 - 1800 BG Vertical peeler centrifuges Worldwide FGD gypsum is dewatered in many power plants HEINKEL centrifuges. The wide range of gypsum centrifuge drum with different sizes allows... |