Leader Tech, Inc. Ferrite Core, Split, 25.4Mm, 133Ohm/100Mhz; Cable Diameter Leader Tech-Ferrishield TC28B1500

Description
FERRITE CORE, SPLIT, 25.4MM, 133OHM/100MHZ; Cable Diameter:25.4mm; Frequency Min:-; Frequency Max:-; Impedance:133ohm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FERRITE CORE, SPLIT, 25.4MM, 133OHM/100MHZ; Cable Diameter:25.4mm; Frequency Min:-; Frequency Max:-; Impedance:133ohm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Core, Split, 25.4Mm, 133Ohm/100Mhz; Cable Diameter Leader Tech-Ferrishield - 02M1909 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, Split, 25.4Mm, 133Ohm/100Mhz; Cable Diameter Leader Tech-Ferrishield
02M1909
Ferrite Core, Split, 25.4Mm, 133Ohm/100Mhz; Cable Diameter Leader Tech-Ferrishield 02M1909
FERRITE CORE, SPLIT, 25.4MM, 133OHM/100MHZ; Cable Diameter:25.4mm; Frequency Min:-; Frequency Max:-; Impedance:133ohm; Product Range:- RoHS Compliant: Yes

FERRITE CORE, SPLIT, 25.4MM, 133OHM/100MHZ; Cable Diameter:25.4mm; Frequency Min:-; Frequency Max:-; Impedance:133ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electroceramics
Product Number 02M1909
Product Name Ferrite Core, Split, 25.4Mm, 133Ohm/100Mhz; Cable Diameter Leader Tech-Ferrishield
Material Type Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

High-K Ceramic Substrates & Plates -  - Knowles Precision Devices
Knowles Precision Devices
Specs
Material Type Dielectric; Alumina; Aluminum Nitride; Quartz; Silicate / Clay
Shape / Form BarStock
Applications Electronics or semiconductors
View Details
Piezo Tubes - PT120 – PT140 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Material Type Piezoelectric; PZT
Shape / Form Tube; Hollow Stock (Tube, Pipe, Column)
Length 2.76 inch (70 mm)
View Details
KLCJ Custom Module -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
View Details
Hermetic Optoelectronic Packaging Solutions -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Applications Electronics or semiconductors; High-power laser TO packages,Automotive relay sealing,Discrete semiconductor devices,Multilayer Ceramic Substrates,Surface-Mount Power Packages
Performance Features Hard; Insulation resistance 500V DC
View Details