FERRITE CORE, SPLIT, 8.8MM, 200 OHM/100MHZ; Cable Diameter:8.8mm; Frequency Min:-; Frequency Max:-; Impedance:200ohm; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electroceramics |
| Product Number | 02M1873 |
| Product Name | Ferrite Core, Split, 8.8Mm, 200 Ohm/100Mhz; Cable Diameter Leader Tech-Ferrishield |
| Material Type | Ferrite |