Hefei Jingweite Electronics Co., Ltd Crystals DH2032K76809T1521010

Description
3215 TUNING FORK 32.768KHZ 9PF 7
Request a Quote Datasheet
Description
3215 TUNING FORK 32.768KHZ 9PF 7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 4538-DH2032K76809T1521010CT-ND - DigiKey
Thief River Falls, MN, United States
3215 TUNING FORK 32.768KHZ 9PF 7

3215 TUNING FORK 32.768KHZ 9PF 7

Buy Now Datasheet
Crystals - 4538-DH2032K76809T1521010DKR-ND - DigiKey
Thief River Falls, MN, United States
3215 TUNING FORK 32.768KHZ 9PF 7

3215 TUNING FORK 32.768KHZ 9PF 7

Buy Now Datasheet
Crystals - 4538-DH2032K76809T1521010TR-ND - DigiKey
Thief River Falls, MN, United States
3215 TUNING FORK 32.768KHZ 9PF 7

3215 TUNING FORK 32.768KHZ 9PF 7

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 4538-DH2032K76809T1521010CT-ND
Product Name Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-100-18-9X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers
Crystals - 2195-CC1V-T1A-32.768KHZ-12.5PF-30PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Units - 1735664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystal Resonator - SMCE-3225 48MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 48 MHz
View Details