Heat Exchange & Transfer, Inc. FH Series Flanged Immersion Heater FH0509-13.5-38S-243

Description
Flanged immersion heaters consist of a number of “U” bend tubular heating elements welded into a standard ANSI pipe flange. Elements are supported with TEMA style baffles. A thermowell is installed through the center of the flange for the over temperature sensor. A NEMA rated enclosure is installed to protect the heater element terminations and prebussed circuitry. Standard enclosures allow the customer to locate conduit knock-outs as required for field wiring. Flanged heaters are easily installed by direct mounting to a tank, pipe or vessel through a mating flanged nozzle. Each heater is shipped with a spiral wound mounting gasket.
Datasheet
Description
Flanged immersion heaters consist of a number of “U” bend tubular heating elements welded into a standard ANSI pipe flange. Elements are supported with TEMA style baffles. A thermowell is installed through the center of the flange for the over temperature sensor. A NEMA rated enclosure is installed to protect the heater element terminations and prebussed circuitry. Standard enclosures allow the customer to locate conduit knock-outs as required for field wiring. Flanged heaters are easily installed by direct mounting to a tank, pipe or vessel through a mating flanged nozzle. Each heater is shipped with a spiral wound mounting gasket.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FH Series Flanged Immersion Heater - FH0509-13.5-38S-243 - Heat Exchange & Transfer, Inc.
Carnegie, PA, USA
FH Series Flanged Immersion Heater
FH0509-13.5-38S-243
FH Series Flanged Immersion Heater FH0509-13.5-38S-243
Flanged immersion heaters consist of a number of “U” bend tubular heating elements welded into a standard ANSI pipe flange. Elements are supported with TEMA style baffles. A thermowell is installed through the center of the flange for the over temperature sensor. A NEMA rated enclosure is installed to protect the heater element terminations and prebussed circuitry. Standard enclosures allow the customer to locate conduit knock-outs as required for field wiring. Flanged heaters are easily installed by direct mounting to a tank, pipe or vessel through a mating flanged nozzle. Each heater is shipped with a spiral wound mounting gasket.

Flanged immersion heaters consist of a number of “U” bend tubular heating elements welded into a standard ANSI pipe flange. Elements are supported with TEMA style baffles. A thermowell is installed through the center of the flange for the over temperature sensor. A NEMA rated enclosure is installed to protect the heater element terminations and prebussed circuitry. Standard enclosures allow the customer to locate conduit knock-outs as required for field wiring. Flanged heaters are easily installed by direct mounting to a tank, pipe or vessel through a mating flanged nozzle. Each heater is shipped with a spiral wound mounting gasket.

Supplier's Site Datasheet

Technical Specifications

  Heat Exchange & Transfer, Inc.
Product Category Electric Heaters
Product Number FH0509-13.5-38S-243
Product Name FH Series Flanged Immersion Heater
Heater Type Immersion Heater; Air Heater
Heating Capacity 13.50 kW (46.06 MBH)
Sleeve (Sheath) Material Stainless Steel
Applications Drying; Gases/Vapors; Clean Water Heating; Process Waters; High Purity Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Mild Corrosive Solutions
Unlock Full Specs
to access all available technical data

Similar Products

PTC Air Heaters – MTH Type - MTH(W)-1130M(B)-180S(D) - Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Heating Capacity 1.45 kW (4.95 MBH)
AC Voltage Required 120 volts
View Details
Single Ended Heaters -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Tubular Heaters
View Details
Self-regulating Heating Cables - GHU Series - Gaumer Process
Specs
Heater Type Cable or Coil Heater
Maximum Operating (Sheath) Temperature 250 F (121 C)
Sleeve (Sheath) Material Fluoropolymer
View Details
Ceramic Heating Element -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details