RS Components, Ltd. Powered Respirator Filters 218777

Description
HALO Particulate Filter TM3 P3 HEPA
Request a Quote
Description
HALO Particulate Filter TM3 P3 HEPA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Powered Respirator Filters - 218777 - RS Components, Ltd.
Corby, Northants, United Kingdom
Powered Respirator Filters
218777
Powered Respirator Filters 218777
HALO Particulate Filter TM3 P3 HEPA

HALO Particulate Filter TM3 P3 HEPA

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Air Filters (industrial)
Product Number 218777
Product Name Powered Respirator Filters
Construction Dust
Unlock Full Specs
to access all available technical data

Similar Products

Fan Filters - 9160072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Fan Filters; Intake filter
Media Type Synthetic fibre
Length 6.93 inch (176 mm)
View Details
HVAC Air Filters - 2560572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Panel Air Filters; Panel
Media Type Patented Media
Airflow 1122 SCFM (1907 m³/hr)
View Details
HVAC Air Filters - 2560599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Panel Air Filters; Pleated Panel
Media Type Patented Filter Media
Airflow 1166 SCFM (1982 m³/hr)
View Details
HVAC Air Filters - 8400691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pleated panel
Media Type Pet
Airflow 471 SCFM (800 m³/hr)
View Details