Hamilton Company HVXM Large Body PTFE Valve 36760

Description
HVX valves are physically the largest valves. A larger port internal diameter allows increased fluid flows even with moderately viscous fluids. 6- and 8-port distribution and loop valves are available only in the HVX body style.
Request a Quote Datasheet
Description
HVX valves are physically the largest valves. A larger port internal diameter allows increased fluid flows even with moderately viscous fluids. 6- and 8-port distribution and loop valves are available only in the HVX body style.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HVXM Large Body PTFE Valve - 36760 - Hamilton Company
Reno, NV, United States
HVXM Large Body PTFE Valve
36760
HVXM Large Body PTFE Valve 36760
HVX valves are physically the largest valves. A larger port internal diameter allows increased fluid flows even with moderately viscous fluids. 6- and 8-port distribution and loop valves are available only in the HVX body style.

HVX valves are physically the largest valves. A larger port internal diameter allows increased fluid flows even with moderately viscous fluids. 6- and 8-port distribution and loop valves are available only in the HVX body style.

Supplier's Site Datasheet

Technical Specifications

  Hamilton Company
Product Category Industrial Valves
Product Number 36760
Product Name HVXM Large Body PTFE Valve
Valve Type Directional; Plug
Primary Material Aluminum; PTFE; CTFE
Media Chemical
Valve Size 0.06 inch (1.50 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

PSD/4 Valve - 8063-01 - Hamilton Company
Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material Aluminum; PTFE; CTFE
Media Chemical
View Details
HVXM Large Body PTFE Valve - 36796 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material Aluminum; PTFE; CTFE
Media Chemical
View Details
Inert Gas Sampling Valve - 86580 - Hamilton Company
Specs
Valve Type Sampling
Media Gas; Inert Gas
View Details
HVX Large Body Panel Mount PTFE Valve - 86911 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details