High Capacity Spring Loaded Stainless Steel Check Valve 800 WOG, FNPT Threaded w/ P.T.F.E. Seat
| Bonomi North America, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | S800-2-1/2 |
| Product Name | High Capacity Spring Loaded Stainless Steel Check Valve |
| Valve Type | Check; Shut Off |
| Primary Material | Stainless Steel |
| Media | Water; Gas; Steam |
| Valve Size | 2.50 inch (63.50 mm) |