HAVE, Inc. Rip Ties 1"X2" Cable Catch 5Pk RIPC2-5PK

Description
RIPC2BLA-5PK- Rip Tie CableCatch, 1"x2", 5 Pack, Black Rip-Tie CableCatch, Organize Cables Against a Surface. Adhesive backing permanently adheres to any smooth, flat surface. CableCatches have a convenient pull tab for fast and easy release. The Rip-Tie CableCatch allows the user to change or move cables easily just by pulling the tab - only one hand is needed. Anchor cords,cables and wires neatly along surfaces and out of the way. Acrylic pressure sensitive adhesive securely attaches to equipment racks, desks, or walls. Peel-away backing makes the CableCatch easy to use to install. "Soft Hold" of the CableCatches successfully maintains the integrity of the cable performance, and offer easy & reliable way to organize high performance data cable withoutusing nylon ties. One quick pull of the tab releases the bundle for easy rearranging and quick equipment set-ups. Re-usable and environmentally friendly, no more throwing away nylon cable ties.
Description
RIPC2BLA-5PK- Rip Tie CableCatch, 1"x2", 5 Pack, Black Rip-Tie CableCatch, Organize Cables Against a Surface. Adhesive backing permanently adheres to any smooth, flat surface. CableCatches have a convenient pull tab for fast and easy release. The Rip-Tie CableCatch allows the user to change or move cables easily just by pulling the tab - only one hand is needed. Anchor cords,cables and wires neatly along surfaces and out of the way. Acrylic pressure sensitive adhesive securely attaches to equipment racks, desks, or walls. Peel-away backing makes the CableCatch easy to use to install. "Soft Hold" of the CableCatches successfully maintains the integrity of the cable performance, and offer easy & reliable way to organize high performance data cable withoutusing nylon ties. One quick pull of the tab releases the bundle for easy rearranging and quick equipment set-ups. Re-usable and environmentally friendly, no more throwing away nylon cable ties.

Suppliers

Company
Product
Description
Supplier Links
Rip Ties 1
Hudson, NY, USA
Rip Ties 1"X2" Cable Catch 5Pk
RIPC2-5PK
Rip Ties 1"X2" Cable Catch 5Pk RIPC2-5PK
RIPC2BLA-5PK- Rip Tie CableCatch, 1"x2", 5 Pack, Black Rip-Tie CableCatch, Organize Cables Against a Surface. Adhesive backing permanently adheres to any smooth, flat surface. CableCatches have a convenient pull tab for fast and easy release. The Rip-Tie CableCatch allows the user to change or move cables easily just by pulling the tab - only one hand is needed. Anchor cords,cables and wires neatly along surfaces and out of the way. Acrylic pressure sensitive adhesive securely attaches to equipment racks, desks, or walls. Peel-away backing makes the CableCatch easy to use to install. "Soft Hold" of the CableCatches successfully maintains the integrity of the cable performance, and offer easy & reliable way to organize high performance data cable withoutusing nylon ties. One quick pull of the tab releases the bundle for easy rearranging and quick equipment set-ups. Re-usable and environmentally friendly, no more throwing away nylon cable ties.

RIPC2BLA-5PK- Rip Tie CableCatch, 1"x2", 5 Pack, Black
Rip-Tie CableCatch, Organize Cables Against a Surface. Adhesive backing permanently adheres to any smooth, flat surface. CableCatches have a convenient pull tab for fast and easy release. The Rip-Tie CableCatch allows the user to change or move cables easily just by pulling the tab - only one hand is needed.

  • Anchor cords,cables and wires neatly along surfaces and out of the way.
  • Acrylic pressure sensitive adhesive securely attaches to equipment racks, desks, or walls.
  • Peel-away backing makes the CableCatch easy to use to install.
  • "Soft Hold" of the CableCatches successfully maintains the integrity of the cable performance, and offer easy & reliable way to organize high performance data cable withoutusing nylon ties.
  • One quick pull of the tab releases the bundle for easy rearranging and quick equipment set-ups.
  • Re-usable and environmentally friendly, no more throwing away nylon cable ties.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Ties
Product Number RIPC2-5PK
Product Name Rip Ties 1"X2" Cable Catch 5Pk
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color White
Length 3.54 inch (90 mm)
Operating Temperature 80 C (176 F)
View Details
Nylon Cable Tie - 8869 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details