HAVE, Inc. Rip Ties 1"X3" Cable Wrap 10Pack RIP03-10PK

Description
RIP03BLA-10PK - Rip Tie CableWrap, 1"x3", 10 Pack, Black FAST! Installs in Seconds EASY! Handy pull-tab release allows you to rearrange cable groupings with ease. TIDY! Keepscables neatly and safely out of your way. Patented...one end permanently attaches to the cable...the other end has a pull tab to free the Rip-Tie with one hand. Durable, made of the best quality hook and loop touch fastener...tested for 10,000 closures with no loss of holding strength. Used in many industries and in the home....wherever it is important to secure cables, keep them organized, and eliminate cable safety hazards. Reusable and permanent...won't add non-recyclable materials to the environment. You can stop throwing cut plastic ties away.
Description
RIP03BLA-10PK - Rip Tie CableWrap, 1"x3", 10 Pack, Black FAST! Installs in Seconds EASY! Handy pull-tab release allows you to rearrange cable groupings with ease. TIDY! Keepscables neatly and safely out of your way. Patented...one end permanently attaches to the cable...the other end has a pull tab to free the Rip-Tie with one hand. Durable, made of the best quality hook and loop touch fastener...tested for 10,000 closures with no loss of holding strength. Used in many industries and in the home....wherever it is important to secure cables, keep them organized, and eliminate cable safety hazards. Reusable and permanent...won't add non-recyclable materials to the environment. You can stop throwing cut plastic ties away.

Suppliers

Company
Product
Description
Supplier Links
Hudson, NY, USA
Rip Ties 1"X3" Cable Wrap 10Pack
RIP03-10PK
Rip Ties 1"X3" Cable Wrap 10Pack RIP03-10PK
RIP03BLA-10PK - Rip Tie CableWrap, 1"x3", 10 Pack, Black FAST! Installs in Seconds EASY! Handy pull-tab release allows you to rearrange cable groupings with ease. TIDY! Keepscables neatly and safely out of your way. Patented...one end permanently attaches to the cable...the other end has a pull tab to free the Rip-Tie with one hand. Durable, made of the best quality hook and loop touch fastener...tested for 10,000 closures with no loss of holding strength. Used in many industries and in the home....wherever it is important to secure cables, keep them organized, and eliminate cable safety hazards. Reusable and permanent...won't add non-recyclable materials to the environment. You can stop throwing cut plastic ties away.

RIP03BLA-10PK - Rip Tie CableWrap, 1"x3", 10 Pack, Black

  • FAST! Installs in Seconds
  • EASY! Handy pull-tab release allows you to rearrange cable groupings with ease.
  • TIDY! Keepscables neatly and safely out of your way.
  • Patented...one end permanently attaches to the cable...the other end has a pull tab to free the Rip-Tie with one hand.
  • Durable, made of the best quality hook and loop touch fastener...tested for 10,000 closures with no loss of holding strength.
  • Used in many industries and in the home....wherever it is important to secure cables, keep them organized, and eliminate cable safety hazards.
  • Reusable and permanent...won't add non-recyclable materials to the environment. You can stop throwing cut plastic ties away.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Ties
Product Number RIP03-10PK
Product Name Rip Ties 1"X3" Cable Wrap 10Pack
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties and Zip Ties - 17-BND-1225-P-ND - DigiKey
Specs
Material Aluminum
Color Silver
Length 14.1 inch (358 mm)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 109443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 5.31 inch (135 mm)
View Details
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details