HAVE, Inc. Mogami Bantam Patchcord 18" MOGPJM18

Description
MOGPJM18 - Mogam PJM Bantam Patchcord - 18" MOGAMI BANTAM PATCH CORDs are high definition audio cables specially designed for recording studio engineers and broadcast professionals, and offer these outstanding features: Super-flexible Quad-Balanced NEGLEX OFC wiring and Overall Served (Spiral) Shield provide maximum definition, detail and signal transparency in addition to giving excellent protection from electro-magnetic noise. Maintenance free with durable nickel plated tip / ring / sleeve connector preventing from tarnishing. Degradation of the sound quality caused by secular change becomes extremely low on account of it. Compact low profile molded design permits use in high density jack fields. BANTAM PLUG : Overall Diameter 7.8mm (0.307") Interchangeable color rings for easy patch cord identification. Choice of five attractive colors for Bantam Patch Cord Only : Black . Red . Yellow . Green . Blue
Description
MOGPJM18 - Mogam PJM Bantam Patchcord - 18" MOGAMI BANTAM PATCH CORDs are high definition audio cables specially designed for recording studio engineers and broadcast professionals, and offer these outstanding features: Super-flexible Quad-Balanced NEGLEX OFC wiring and Overall Served (Spiral) Shield provide maximum definition, detail and signal transparency in addition to giving excellent protection from electro-magnetic noise. Maintenance free with durable nickel plated tip / ring / sleeve connector preventing from tarnishing. Degradation of the sound quality caused by secular change becomes extremely low on account of it. Compact low profile molded design permits use in high density jack fields. BANTAM PLUG : Overall Diameter 7.8mm (0.307") Interchangeable color rings for easy patch cord identification. Choice of five attractive colors for Bantam Patch Cord Only : Black . Red . Yellow . Green . Blue

Suppliers

Company
Product
Description
Supplier Links
Mogami Bantam Patchcord 18
Hudson, NY, USA
Mogami Bantam Patchcord 18"
MOGPJM18
Mogami Bantam Patchcord 18" MOGPJM18
MOGPJM18 - Mogam PJM Bantam Patchcord - 18" MOGAMI BANTAM PATCH CORDs are high definition audio cables specially designed for recording studio engineers and broadcast professionals, and offer these outstanding features: Super-flexible Quad-Balanced NEGLEX OFC wiring and Overall Served (Spiral) Shield provide maximum definition, detail and signal transparency in addition to giving excellent protection from electro-magnetic noise. Maintenance free with durable nickel plated tip / ring / sleeve connector preventing from tarnishing. Degradation of the sound quality caused by secular change becomes extremely low on account of it. Compact low profile molded design permits use in high density jack fields. BANTAM PLUG : Overall Diameter 7.8mm (0.307") Interchangeable color rings for easy patch cord identification. Choice of five attractive colors for Bantam Patch Cord Only : Black . Red . Yellow . Green . Blue

MOGPJM18 - Mogam PJM Bantam Patchcord - 18"
MOGAMI BANTAM PATCH CORDs are high definition audio cables specially designed for recording studio engineers and broadcast professionals, and offer these outstanding features:

  • Super-flexible Quad-Balanced NEGLEX OFC wiring and Overall Served (Spiral) Shield provide maximum definition, detail and signal transparency in addition to giving excellent protection from electro-magnetic noise.
  • Maintenance free with durable nickel plated tip / ring / sleeve connector preventing from tarnishing. Degradation of the sound quality caused by secular change becomes extremely low on account of it.
  • Compact low profile molded design permits use in high density jack fields.
  • BANTAM PLUG : Overall Diameter 7.8mm (0.307")
  • Interchangeable color rings for easy patch cord identification.
  • Choice of five attractive colors for Bantam Patch Cord Only : Black . Red . Yellow . Green . Blue
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number MOGPJM18
Product Name Mogami Bantam Patchcord 18"
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 039621-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers
PVC & PU Insulated Cable, 600V 80C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Polyurethane
Cable Insulation Polyvinyl Chloride
View Details
Flexible Coaxial Cable 26.5 GHz - FC195 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details
Multi-conductor Stranded Audio Cable, Unshielded - 3012 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
View Details