HAVE, Inc. Mid Atl 14" 8 Position Mpf Rack Sy MIDRK8

Description
MIDRK8 - Middle Atlantic 24" 8 Space, Black Laminate MDF Rack System Easily assembled with included hex key and hardware 16" deep Racking Height: 24" (8 Space)
Description
MIDRK8 - Middle Atlantic 24" 8 Space, Black Laminate MDF Rack System Easily assembled with included hex key and hardware 16" deep Racking Height: 24" (8 Space)

Suppliers

Company
Product
Description
Supplier Links
Mid Atl 14
Hudson, NY, USA
Mid Atl 14" 8 Position Mpf Rack Sy
MIDRK8
Mid Atl 14" 8 Position Mpf Rack Sy MIDRK8
MIDRK8 - Middle Atlantic 24" 8 Space, Black Laminate MDF Rack System Easily assembled with included hex key and hardware 16" deep Racking Height: 24" (8 Space)

MIDRK8 - Middle Atlantic 24" 8 Space, Black Laminate MDF Rack System

  • Easily assembled with included hex key and hardware
  • 16" deep
  • Racking Height: 24" (8 Space)
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Rack Enclosures
Product Number MIDRK8
Product Name Mid Atl 14" 8 Position Mpf Rack Sy
Unlock Full Specs
to access all available technical data

Similar Products

Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
NEMA Rating Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)
Mounting Type Free Standing (optional feature); Open Frame Rack (optional feature); Wall Mount (optional feature)
View Details
19
Specs
Rack Height 2 U
Material Steel
Features Knockouts (optional feature); Ventilated; RoHS Compliant
View Details
Heat-Sink Rack Mount Enclosure With Handle - HYRH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
19" Rack 19" Rack Components
Material Aluminum
Features Carrying Handle
View Details