Hammond Manufacturing Company Inc. Rack Mounting Solutions - Server Racks and Cabinets CSP6336BK1

Description
When you prefer complete flexibility, our modular C2 series allows you to select every feature. We can ship the components to you for assembly*, we can assemble the cabinet for you or you can choose from some of our popular pre-assembled cabinets, here. Available Options Include 20U, 24U, 28U, 32U, 36U, 40U, 45U, and 49U mounting heights. 23" overall frame widths. 23.62", 31.5" and 36" overall frame depths. All frames include four (4) levelling feet and support optional casters. Mounting rails are sold separately and are available with square-hole punched or drilled and tapped 10-32. Flush-mounted doors with quarter-turn locks are available in solid, louvre vented, vented, window, and vented windows. Solid side panels with quarter-turn latch. One (1) interchangeable top panel opening, available in solid, vented, fan tops with or without fans installed. One (1) interchangeable bottom panel opening, available in solid or gland membrane. Vertical cable managers are available in-tray, enclosed metal or fingers versions. Specifications Cabinet frame constructed in 14-gauge steel with 12-gauge steel reinforced corner brackets. Cabinet doors and side panels are constructed in 16-gauge steel. 19" mounting rails are constructed in 12-gauge steel (square hole punched) or 10-gauge steel (drilled and tapped 10-32). Rails include rack unit indicators and are Zinc-plated to provide superior surface areas for equipment grounding. C-channel struts provide cabinet strength, ease and flexibility to adjust mounting rails. 1,500 lbs (680 kg) load rating. Grounding studs are provided on the frame as well as side panels and doors. The front and rear studs on the cabinet frame conform to PET. Finished in textured black or RAL 7035 light gray powder paint. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Click here to see our Pre-Assembled C2RR Cabinet Series Are you looking for the CAK for wider legacy C2 cabinets? Click here. Upgrade your cabinet to include Lifting Eye-Bolts with 2,000 lbs of lifting capacity. Ask your local representative for details. Accessories Cabinet Baying/Ganging/Joini ng Kit Cabinet Top Panels Door Adapter Kit Side Panel Locking Kit Partial Height Door Support Cabinet Door Replacement Lock Vertical Cable Manager with Door Vertical Cable Tray Rack Shelves Rack Mount Locking Storage Drawer Horizontal Ring Cable Manager Horizontal Hinged Cable Manager Rack Panels Cable Lacing Bar Horizontal Lacing Strip Grounding & Bonding Power Distribution Units (PDUs) Mounting Hardware Rack and Cabinet Caster Set C2 Low-Profile Cabinet Caster Set Chassis Handles Cable Management Arm Bolt Down Kit
Request a Quote Datasheet
Description
When you prefer complete flexibility, our modular C2 series allows you to select every feature. We can ship the components to you for assembly*, we can assemble the cabinet for you or you can choose from some of our popular pre-assembled cabinets, here. Available Options Include 20U, 24U, 28U, 32U, 36U, 40U, 45U, and 49U mounting heights. 23" overall frame widths. 23.62", 31.5" and 36" overall frame depths. All frames include four (4) levelling feet and support optional casters. Mounting rails are sold separately and are available with square-hole punched or drilled and tapped 10-32. Flush-mounted doors with quarter-turn locks are available in solid, louvre vented, vented, window, and vented windows. Solid side panels with quarter-turn latch. One (1) interchangeable top panel opening, available in solid, vented, fan tops with or without fans installed. One (1) interchangeable bottom panel opening, available in solid or gland membrane. Vertical cable managers are available in-tray, enclosed metal or fingers versions. Specifications Cabinet frame constructed in 14-gauge steel with 12-gauge steel reinforced corner brackets. Cabinet doors and side panels are constructed in 16-gauge steel. 19" mounting rails are constructed in 12-gauge steel (square hole punched) or 10-gauge steel (drilled and tapped 10-32). Rails include rack unit indicators and are Zinc-plated to provide superior surface areas for equipment grounding. C-channel struts provide cabinet strength, ease and flexibility to adjust mounting rails. 1,500 lbs (680 kg) load rating. Grounding studs are provided on the frame as well as side panels and doors. The front and rear studs on the cabinet frame conform to PET. Finished in textured black or RAL 7035 light gray powder paint. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Click here to see our Pre-Assembled C2RR Cabinet Series Are you looking for the CAK for wider legacy C2 cabinets? Click here. Upgrade your cabinet to include Lifting Eye-Bolts with 2,000 lbs of lifting capacity. Ask your local representative for details. Accessories Cabinet Baying/Ganging/Joini ng Kit Cabinet Top Panels Door Adapter Kit Side Panel Locking Kit Partial Height Door Support Cabinet Door Replacement Lock Vertical Cable Manager with Door Vertical Cable Tray Rack Shelves Rack Mount Locking Storage Drawer Horizontal Ring Cable Manager Horizontal Hinged Cable Manager Rack Panels Cable Lacing Bar Horizontal Lacing Strip Grounding & Bonding Power Distribution Units (PDUs) Mounting Hardware Rack and Cabinet Caster Set C2 Low-Profile Cabinet Caster Set Chassis Handles Cable Management Arm Bolt Down Kit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Server Racks and Cabinets - CSP6336BK1 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Server Racks and Cabinets
CSP6336BK1
Rack Mounting Solutions - Server Racks and Cabinets CSP6336BK1
When you prefer complete flexibility, our modular C2 series allows you to select every feature. We can ship the components to you for assembly*, we can assemble the cabinet for you or you can choose from some of our popular pre-assembled cabinets, here. Available Options Include 20U, 24U, 28U, 32U, 36U, 40U, 45U, and 49U mounting heights. 23" overall frame widths. 23.62", 31.5" and 36" overall frame depths. All frames include four (4) levelling feet and support optional casters. Mounting rails are sold separately and are available with square-hole punched or drilled and tapped 10-32. Flush-mounted doors with quarter-turn locks are available in solid, louvre vented, vented, window, and vented windows. Solid side panels with quarter-turn latch. One (1) interchangeable top panel opening, available in solid, vented, fan tops with or without fans installed. One (1) interchangeable bottom panel opening, available in solid or gland membrane. Vertical cable managers are available in-tray, enclosed metal or fingers versions. Specifications Cabinet frame constructed in 14-gauge steel with 12-gauge steel reinforced corner brackets. Cabinet doors and side panels are constructed in 16-gauge steel. 19" mounting rails are constructed in 12-gauge steel (square hole punched) or 10-gauge steel (drilled and tapped 10-32). Rails include rack unit indicators and are Zinc-plated to provide superior surface areas for equipment grounding. C-channel struts provide cabinet strength, ease and flexibility to adjust mounting rails. 1,500 lbs (680 kg) load rating. Grounding studs are provided on the frame as well as side panels and doors. The front and rear studs on the cabinet frame conform to PET. Finished in textured black or RAL 7035 light gray powder paint. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Click here to see our Pre-Assembled C2RR Cabinet Series Are you looking for the CAK for wider legacy C2 cabinets? Click here. Upgrade your cabinet to include Lifting Eye-Bolts with 2,000 lbs of lifting capacity. Ask your local representative for details. Accessories Cabinet Baying/Ganging/Joini ng Kit Cabinet Top Panels Door Adapter Kit Side Panel Locking Kit Partial Height Door Support Cabinet Door Replacement Lock Vertical Cable Manager with Door Vertical Cable Tray Rack Shelves Rack Mount Locking Storage Drawer Horizontal Ring Cable Manager Horizontal Hinged Cable Manager Rack Panels Cable Lacing Bar Horizontal Lacing Strip Grounding & Bonding Power Distribution Units (PDUs) Mounting Hardware Rack and Cabinet Caster Set C2 Low-Profile Cabinet Caster Set Chassis Handles Cable Management Arm Bolt Down Kit

When you prefer complete flexibility, our modular C2 series allows you to select every feature. We can ship the components to you for assembly*, we can assemble the cabinet for you or you can choose from some of our popular pre-assembled cabinets, here.

Available Options Include

  • 20U, 24U, 28U, 32U, 36U, 40U, 45U, and 49U mounting heights.
  • 23" overall frame widths.
  • 23.62", 31.5" and 36" overall frame depths.
  • All frames include four (4) levelling feet and support optional casters.
  • Mounting rails are sold separately and are available with square-hole punched or drilled and tapped 10-32.
  • Flush-mounted doors with quarter-turn locks are available in solid, louvre vented, vented, window, and vented windows.
  • Solid side panels with quarter-turn latch.
  • One (1) interchangeable top panel opening, available in solid, vented, fan tops with or without fans installed.
  • One (1) interchangeable bottom panel opening, available in solid or gland membrane.
  • Vertical cable managers are available in-tray, enclosed metal or fingers versions.

Specifications

  • Cabinet frame constructed in 14-gauge steel with 12-gauge steel reinforced corner brackets.
  • Cabinet doors and side panels are constructed in 16-gauge steel.
  • 19" mounting rails are constructed in 12-gauge steel (square hole punched) or 10-gauge steel (drilled and tapped 10-32).
    • Rails include rack unit indicators and are Zinc-plated to provide superior surface areas for equipment grounding.
    • C-channel struts provide cabinet strength, ease and flexibility to adjust mounting rails.
  • 1,500 lbs (680 kg) load rating.
  • Grounding studs are provided on the frame as well as side panels and doors. The front and rear studs on the cabinet frame conform to PET.
  • Finished in textured black or RAL 7035 light gray powder paint.
  • TAA-compliant for GSA Schedule purchases.
  • RoHS Compliant.
  • Manufactured in North America within an ISO 9001:2015 certified facility.

Click here to see our Pre-Assembled C2RR Cabinet Series

Are you looking for the CAK for wider legacy C2 cabinets? Click here.

Upgrade your cabinet to include Lifting Eye-Bolts with 2,000 lbs of lifting capacity. Ask your local representative for details.

Accessories

  • Cabinet Baying/Ganging/Joining Kit
  • Cabinet Top Panels
  • Door Adapter Kit
  • Side Panel Locking Kit
  • Partial Height Door Support
  • Cabinet Door Replacement Lock
  • Vertical Cable Manager with Door
  • Vertical Cable Tray
  • Rack Shelves
  • Rack Mount Locking Storage Drawer
  • Horizontal Ring Cable Manager
  • Horizontal Hinged Cable Manager
  • Rack Panels
  • Cable Lacing Bar
  • Horizontal Lacing Strip
  • Grounding & Bonding
  • Power Distribution Units (PDUs)
  • Mounting Hardware
  • Rack and Cabinet Caster Set
  • C2 Low-Profile Cabinet Caster Set
  • Chassis Handles
  • Cable Management Arm
  • Bolt Down Kit
Supplier's Site
Boxes, Enclosures, Racks - Rack Components - CSP6336BK1 - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Rack Components
CSP6336BK1
Boxes, Enclosures, Racks - Rack Components CSP6336BK1
Win Source Part Number: 1027921-CSP6336BK1 Category: Boxes, Enclosures, Racks>Rack Components Series: C2 Type: Panel, Side Color: Black Package: Bulk For Use With/Related Products: C2 Series Standard Package: 1 Material: Metal, Steel Ventilation: Non-Vented Shipping Info: Drop shipped from the Manufacturer's Warehouse Weight: 88 lbs (39.9 kg) Dimension: 62.938" L x 32.437" W x 0.810" H (1598.63mm x 823.90mm x 20.57mm) Alternative Parts (Cross-Reference): CSP4936BK1; CSP5636BK1; CSP6331BK1; SA-1775-BT; SH-2486; SH-2494; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7310.29.0065 Mfr: Hammond Manufacturing Base Product Number: CSP6336

Win Source Part Number: 1027921-CSP6336BK1
Category: Boxes, Enclosures, Racks>Rack Components
Series: C2
Type: Panel, Side
Color: Black
Package: Bulk
For Use With/Related Products: C2 Series
Standard Package: 1
Material: Metal, Steel
Ventilation: Non-Vented
Shipping Info: Drop shipped from the Manufacturer's Warehouse
Weight: 88 lbs (39.9 kg)
Dimension: 62.938" L x 32.437" W x 0.810" H (1598.63mm x 823.90mm x 20.57mm)
Alternative Parts (Cross-Reference): CSP4936BK1; CSP5636BK1; CSP6331BK1; SA-1775-BT; SH-2486; SH-2494;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7310.29.0065
Mfr: Hammond Manufacturing
Base Product Number: CSP6336

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Win Source Electronics
Product Category Industrial Enclosures Industrial Enclosures
Product Number CSP6336BK1 CSP6336BK1
Product Name Rack Mounting Solutions - Server Racks and Cabinets Boxes, Enclosures, Racks - Rack Components
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418JF9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 20 inch (508 mm)
View Details
4 suppliers
Electrical - Mild Steel - Junction Boxes - 1414N4PHE - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 6 inch (152 mm)
View Details
5 suppliers
Rack Mounting Solutions - Server Racks and Cabinets - C2F197031BK1 - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 77.31 inch (1964 mm)
Width 23 inch (584 mm)
View Details
3 suppliers