HAVE, Inc. M/A MRK 44 Space 31"D Configu DVR Rack MIDMRK4431DVRAB

Description
MIDMRK4431DVRAB - Middle Atlantic FULLY CONFIGURED MRK SERIES DVR RACK - 44 Space, 31" Deep Rack, Enclosure. WITHOUT SIDES, and WITH GANGING HARDWARE List Price $2600.00 Middle Atlantic makes REALLY high quality racks! These NEW MRK series 19" stand-alone enclosures are fully configured to include everything you need to get up and running fast. Unsurpassed features combined with our aggressive prices makes for a great deal all the way around. MRK Features include : Fully welded constuction, open sides. UL Listed in the US and Canada. 2500 lb. Weight capacity. MRK AV series are available in 2 depths: 26.5", & 31.5" Slim 22" OD width 2 pairs of wider rackrails provide more interior room. Laser-cut 1/8"thick internal steel braces for strength. 14-gauge steel tops & bottoms, 16-gauge seamless steel sides Grounding and bonding stud mounted in base. Finished in a durable black textured powder coat Outside Depth: 31.5" (29" usable) Racking Height: 77" (44 space) MRK DVR Features include : Two pairs 10-32 threaded rackrail Fully vented top Fullyperforated vented front door and split rear door 3-1/4" wide vertical lacer strip Six horizontal lacer bars Twelve 8" Velcro« cable management straps Thin power strip, 20 Amp,
Description
MIDMRK4431DVRAB - Middle Atlantic FULLY CONFIGURED MRK SERIES DVR RACK - 44 Space, 31" Deep Rack, Enclosure. WITHOUT SIDES, and WITH GANGING HARDWARE List Price $2600.00 Middle Atlantic makes REALLY high quality racks! These NEW MRK series 19" stand-alone enclosures are fully configured to include everything you need to get up and running fast. Unsurpassed features combined with our aggressive prices makes for a great deal all the way around. MRK Features include : Fully welded constuction, open sides. UL Listed in the US and Canada. 2500 lb. Weight capacity. MRK AV series are available in 2 depths: 26.5", & 31.5" Slim 22" OD width 2 pairs of wider rackrails provide more interior room. Laser-cut 1/8"thick internal steel braces for strength. 14-gauge steel tops & bottoms, 16-gauge seamless steel sides Grounding and bonding stud mounted in base. Finished in a durable black textured powder coat Outside Depth: 31.5" (29" usable) Racking Height: 77" (44 space) MRK DVR Features include : Two pairs 10-32 threaded rackrail Fully vented top Fullyperforated vented front door and split rear door 3-1/4" wide vertical lacer strip Six horizontal lacer bars Twelve 8" Velcro« cable management straps Thin power strip, 20 Amp,

Suppliers

Company
Product
Description
Supplier Links
M/A MRK 44 Space 31
Hudson, NY, USA
M/A MRK 44 Space 31"D Configu DVR Rack
MIDMRK4431DVRAB
M/A MRK 44 Space 31"D Configu DVR Rack MIDMRK4431DVRAB
MIDMRK4431DVRAB - Middle Atlantic FULLY CONFIGURED MRK SERIES DVR RACK - 44 Space, 31" Deep Rack, Enclosure. WITHOUT SIDES, and WITH GANGING HARDWARE List Price $2600.00 Middle Atlantic makes REALLY high quality racks! These NEW MRK series 19" stand-alone enclosures are fully configured to include everything you need to get up and running fast. Unsurpassed features combined with our aggressive prices makes for a great deal all the way around. MRK Features include : Fully welded constuction, open sides. UL Listed in the US and Canada. 2500 lb. Weight capacity. MRK AV series are available in 2 depths: 26.5", & 31.5" Slim 22" OD width 2 pairs of wider rackrails provide more interior room. Laser-cut 1/8"thick internal steel braces for strength. 14-gauge steel tops & bottoms, 16-gauge seamless steel sides Grounding and bonding stud mounted in base. Finished in a durable black textured powder coat Outside Depth: 31.5" (29" usable) Racking Height: 77" (44 space) MRK DVR Features include : Two pairs 10-32 threaded rackrail Fully vented top Fullyperforated vented front door and split rear door 3-1/4" wide vertical lacer strip Six horizontal lacer bars Twelve 8" Velcro« cable management straps Thin power strip, 20 Amp,

MIDMRK4431DVRAB - Middle Atlantic FULLY CONFIGURED MRK SERIES DVR RACK - 44 Space, 31" Deep Rack, Enclosure. WITHOUT SIDES, and WITH GANGING HARDWARE
List Price $2600.00

Middle Atlantic makes REALLY high quality racks! These NEW MRK series 19" stand-alone enclosures are fully configured to include everything you need to get up and running fast. Unsurpassed features combined with our aggressive prices makes for a great deal all the way around.
MRK Features include :

  • Fully welded constuction, open sides.
  • UL Listed in the US and Canada.
  • 2500 lb. Weight capacity.
  • MRK AV series are available in 2 depths: 26.5", & 31.5"
  • Slim 22" OD width
  • 2 pairs of wider rackrails provide more interior room.
  • Laser-cut 1/8"thick internal steel braces for strength.
  • 14-gauge steel tops & bottoms, 16-gauge seamless steel sides
  • Grounding and bonding stud mounted in base.
  • Finished in a durable black textured powder coat
  • Outside Depth: 31.5" (29" usable)
  • Racking Height: 77" (44 space)
    MRK DVR Features include :
  • Two pairs 10-32 threaded rackrail
  • Fully vented top
  • Fullyperforated vented front door and split rear door
  • 3-1/4" wide vertical lacer strip
  • Six horizontal lacer bars
  • Twelve 8" Velcro« cable management straps
  • Thin power strip, 20 Amp,
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Rack Enclosures
Product Number MIDMRK4431DVRAB
Product Name M/A MRK 44 Space 31"D Configu DVR Rack
Unlock Full Specs
to access all available technical data

Similar Products

Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
NEMA Rating Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)
Mounting Type Free Standing (optional feature); Open Frame Rack (optional feature); Wall Mount (optional feature)
View Details
10.5
Specs
19" Rack 19" Rack Components
Rack Height 3 U
Material Aluminum
View Details
EIA Rack Mount Enclosure - ER Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
19" Rack 19" Rack Components
Material Aluminum
View Details