HAVE, Inc. M/A 44 Space Standalone Rack Rear Door MIDERK4420

Description
MIDERK4420 - Middle Atlantic 19" ERK Series - 44 Space Rack Enclosure Middle Atlantic makes REALLY high quality racks! And their ERK series 19" stand-alone enclosures have unsurpassed features combined with our aggressive prices! Features include : Fully welded constuction, solid sides. UL Listed in the US and Canada. 2500 lb. Weight capacity. 16 gauge steel top,bottom and sides. Laser-cut 1/8" thick internal steel braces for strength. Large cable entry in bottom. Grounding and bonding stud mounted in base. Depth: 20" Racking Height: 77" (44 space) Overall Height: 81 1/8" MA Power Strip: L, S Finished in a durable black textured powder coat.
Description
MIDERK4420 - Middle Atlantic 19" ERK Series - 44 Space Rack Enclosure Middle Atlantic makes REALLY high quality racks! And their ERK series 19" stand-alone enclosures have unsurpassed features combined with our aggressive prices! Features include : Fully welded constuction, solid sides. UL Listed in the US and Canada. 2500 lb. Weight capacity. 16 gauge steel top,bottom and sides. Laser-cut 1/8" thick internal steel braces for strength. Large cable entry in bottom. Grounding and bonding stud mounted in base. Depth: 20" Racking Height: 77" (44 space) Overall Height: 81 1/8" MA Power Strip: L, S Finished in a durable black textured powder coat.

Suppliers

Company
Product
Description
Supplier Links
M/A 44 Space Standalone Rack Rear Door - MIDERK4420 - HAVE, Inc.
Hudson, NY, USA
M/A 44 Space Standalone Rack Rear Door
MIDERK4420
M/A 44 Space Standalone Rack Rear Door MIDERK4420
MIDERK4420 - Middle Atlantic 19" ERK Series - 44 Space Rack Enclosure Middle Atlantic makes REALLY high quality racks! And their ERK series 19" stand-alone enclosures have unsurpassed features combined with our aggressive prices! Features include : Fully welded constuction, solid sides. UL Listed in the US and Canada. 2500 lb. Weight capacity. 16 gauge steel top,bottom and sides. Laser-cut 1/8" thick internal steel braces for strength. Large cable entry in bottom. Grounding and bonding stud mounted in base. Depth: 20" Racking Height: 77" (44 space) Overall Height: 81 1/8" MA Power Strip: L, S Finished in a durable black textured powder coat.

MIDERK4420 - Middle Atlantic 19" ERK Series - 44 Space Rack Enclosure
Middle Atlantic makes REALLY high quality racks! And their ERK series 19" stand-alone enclosures have unsurpassed features combined with our aggressive prices! Features include :

  • Fully welded constuction, solid sides.
  • UL Listed in the US and Canada.
  • 2500 lb. Weight capacity.
  • 16 gauge steel top,bottom and sides.
  • Laser-cut 1/8" thick internal steel braces for strength.
  • Large cable entry in bottom.
  • Grounding and bonding stud mounted in base.
  • Depth: 20"
  • Racking Height: 77" (44 space)
  • Overall Height: 81 1/8"
  • MA Power Strip: L, S
  • Finished in a durable black textured powder coat.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Rack Enclosures
Product Number MIDERK4420
Product Name M/A 44 Space Standalone Rack Rear Door
Unlock Full Specs
to access all available technical data

Similar Products

Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
NEMA Rating Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)
Mounting Type Free Standing (optional feature); Open Frame Rack (optional feature); Wall Mount (optional feature)
View Details
Aluminum 19 inch Rack Mount Cases - Versamet 19
Specs
Rack Height 1 U
Material Aluminum
Features Knockouts (optional feature); Ventilated (optional feature); RoHS Compliant
View Details
19” Rack Mount Enclosure - AUXR Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
19" Rack 19" Rack Components
Material Aluminum
View Details