HAVE, Inc. M/A 1 Space Chassis Box 10" Deep MIDCH1

Description
MIDCH1 - Middle Atlantic CH Series Chassis Box With its aesthetically-balanc ed, screwless flush-mounted faceplate, our CH chassis features a 16-gauge all-steel body finished in a black powder coat. Front and rear panels are made from 16-gauge aluminum for easy machining. The front faceplate additionally features a brushed and black anodized finish, while the rear faceplate is finishedin black powder coat. Racking Height: 1 3/4" (1 space) Depth: 10"
Description
MIDCH1 - Middle Atlantic CH Series Chassis Box With its aesthetically-balanc ed, screwless flush-mounted faceplate, our CH chassis features a 16-gauge all-steel body finished in a black powder coat. Front and rear panels are made from 16-gauge aluminum for easy machining. The front faceplate additionally features a brushed and black anodized finish, while the rear faceplate is finishedin black powder coat. Racking Height: 1 3/4" (1 space) Depth: 10"

Suppliers

Company
Product
Description
Supplier Links
M/A 1 Space Chassis Box 10
Hudson, NY, USA
M/A 1 Space Chassis Box 10" Deep
MIDCH1
M/A 1 Space Chassis Box 10" Deep MIDCH1
MIDCH1 - Middle Atlantic CH Series Chassis Box With its aesthetically-balanc ed, screwless flush-mounted faceplate, our CH chassis features a 16-gauge all-steel body finished in a black powder coat. Front and rear panels are made from 16-gauge aluminum for easy machining. The front faceplate additionally features a brushed and black anodized finish, while the rear faceplate is finishedin black powder coat. Racking Height: 1 3/4" (1 space) Depth: 10"

MIDCH1 - Middle Atlantic CH Series Chassis Box
With its aesthetically-balanced, screwless flush-mounted faceplate, our CH chassis features a 16-gauge all-steel body finished in a black powder coat. Front and rear panels are made from 16-gauge aluminum for easy machining. The front faceplate additionally features a brushed and black anodized finish, while the rear faceplate is finishedin black powder coat.

  • Racking Height: 1 3/4" (1 space)
  • Depth: 10"
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Rack Enclosures
Product Number MIDCH1
Product Name M/A 1 Space Chassis Box 10" Deep
Unlock Full Specs
to access all available technical data

Similar Products

Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
NEMA Rating Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)
Mounting Type Free Standing (optional feature); Open Frame Rack (optional feature); Wall Mount (optional feature)
View Details
Customized Enclosures for OEM Electronics -  - METCASE
Specs
Material Aluminum
Mounting Type Desktop (optional feature); Free Standing (optional feature); Open Frame Rack (optional feature); DIN Rail Mounting (optional feature); Wall Mount (optional feature); Handheld (optional feature)
Features Rear Access Cover / Door (optional feature); Carrying Handle (optional feature); Knockouts (optional feature); Ventilated (optional feature); RoHS Compliant
View Details
Heat-Sink Rack Mount Enclosure With Handle - HYRH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
19" Rack 19" Rack Components
Material Aluminum
Features Carrying Handle
View Details
Rack Mounting Solutions - Server Racks and Cabinets - C2F194231LG1 - Hammond Manufacturing Company Inc.
Specs
Rack Height 24 U
View Details
3 suppliers