HAVE, Inc. Hannay AVX-100 Audio-Video Cable Reel HANAVX100

Description
HANAVX100 - Hannay AVX-100 Portable Audio/Video Storage Reel Hannay AV series reels are specifically designed for broadcast and pro-audio applications. The AVX-100 Model features a durable tray beneath the reel for storage of stage box units, and a slotted disc on the reel for snake pigtails separate from the cable. Rugged steel and aluminum construction and adjustable cam-lock drag brake assure continuous smooth operation and prevents cable damage. AVX-100 Reel Features: Rugged steel and aluminum construction throughout Black, non-reflective matte finish Durable tray provided for storage of stage box units Slotted divider disc design allows connector pigtails to be safely stored alongside snake cable Ergonomic carrying handle Adjustable cam-lock drag brake Cable Capacity of Reel Cable O.D. (in.) .45 - 275 ft Cable O.D. (in.) .49 - 225 ft Cable O.D. (in.) .58 - 150 ft Cable O.D. (in.) .67 - 100 ft
Description
HANAVX100 - Hannay AVX-100 Portable Audio/Video Storage Reel Hannay AV series reels are specifically designed for broadcast and pro-audio applications. The AVX-100 Model features a durable tray beneath the reel for storage of stage box units, and a slotted disc on the reel for snake pigtails separate from the cable. Rugged steel and aluminum construction and adjustable cam-lock drag brake assure continuous smooth operation and prevents cable damage. AVX-100 Reel Features: Rugged steel and aluminum construction throughout Black, non-reflective matte finish Durable tray provided for storage of stage box units Slotted divider disc design allows connector pigtails to be safely stored alongside snake cable Ergonomic carrying handle Adjustable cam-lock drag brake Cable Capacity of Reel Cable O.D. (in.) .45 - 275 ft Cable O.D. (in.) .49 - 225 ft Cable O.D. (in.) .58 - 150 ft Cable O.D. (in.) .67 - 100 ft

Suppliers

Company
Product
Description
Supplier Links
Hannay AVX-100 Audio-Video Cable Reel - HANAVX100 - HAVE, Inc.
Hudson, NY, USA
Hannay AVX-100 Audio-Video Cable Reel
HANAVX100
Hannay AVX-100 Audio-Video Cable Reel HANAVX100
HANAVX100 - Hannay AVX-100 Portable Audio/Video Storage Reel Hannay AV series reels are specifically designed for broadcast and pro-audio applications. The AVX-100 Model features a durable tray beneath the reel for storage of stage box units, and a slotted disc on the reel for snake pigtails separate from the cable. Rugged steel and aluminum construction and adjustable cam-lock drag brake assure continuous smooth operation and prevents cable damage. AVX-100 Reel Features: Rugged steel and aluminum construction throughout Black, non-reflective matte finish Durable tray provided for storage of stage box units Slotted divider disc design allows connector pigtails to be safely stored alongside snake cable Ergonomic carrying handle Adjustable cam-lock drag brake Cable Capacity of Reel Cable O.D. (in.) .45 - 275 ft Cable O.D. (in.) .49 - 225 ft Cable O.D. (in.) .58 - 150 ft Cable O.D. (in.) .67 - 100 ft

HANAVX100 - Hannay AVX-100 Portable Audio/Video Storage Reel
Hannay AV series reels are specifically designed for broadcast and pro-audio applications. The AVX-100 Model features a durable tray beneath the reel for storage of stage box units, and a slotted disc on the reel for snake pigtails separate from the cable. Rugged steel and aluminum construction and adjustable cam-lock drag brake assure continuous smooth operation and prevents cable damage.
AVX-100 Reel Features:

  • Rugged steel and aluminum construction throughout
  • Black, non-reflective matte finish
  • Durable tray provided for storage of stage box units
  • Slotted divider disc design allows connector pigtails to be safely stored alongside snake cable
  • Ergonomic carrying handle
  • Adjustable cam-lock drag brake
    Cable Capacity of Reel
  • Cable O.D. (in.) .45 - 275 ft
  • Cable O.D. (in.) .49 - 225 ft
  • Cable O.D. (in.) .58 - 150 ft
  • Cable O.D. (in.) .67 - 100 ft
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Reels
Product Number HANAVX100
Product Name Hannay AVX-100 Audio-Video Cable Reel
Type Of Reel Cable Reel
Unlock Full Specs
to access all available technical data

Similar Products

Hose Reels - 4952078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Flange Diameter 19.29 inch (490 mm)
Inside Hose Diameter 0.4724 inch (12 mm)
View Details
Manual or Power Rewind Reel - V-1-1/2
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 18.75 to 31.75 inch (476 to 806 mm)
View Details
Spring-Powered Reel, 0.09375
Specs
Type Of Reel Cable Reel
Flange Diameter 3.38 inch (85.72 mm)
Hose Cable Diameter 0.0938 inch (2.38 mm)
View Details
HEAVY DUTY AUTO-RETRACTABLE REELS - H7925-OLP - Raymond Handling Consultants, L.C.
Raymond Handling Consultants, L.C.
Specs
Type Of Reel Hose Reel
Inside Hose Diameter 0.7500 inch (19.05 mm)
Maximum Pressure 250 psi (176 m H2O)
View Details