HAVE, Inc. Hannay Direct Crank Cable Reel 1514 HANAVC15141718

Description
HANAVC15141718 - Hannay AVC1512-17-18 Portable Cable Storage Reel - Direct Crank Rewind Models in the AVC-1500 series offer standard direct crank rewind permanently attached to the axle. Standard on manual rewind models, are a spring actuated pin lock and Cam-Lock drag/brake. Rugged steel and aluminum construction. Coated in a non-reflective black matte finish. Cable Capacity of Reel Cable O.D. (in.) .25 - 1250 ft Cable O.D. (in.) .32 - 700 ft Cable O.D. (in.) .38 - 550 ft Cable O.D. (in.) .41 - 400 ft Cable O.D. (in.) .45 - 325 ft Cable O.D. (in.) .49 - 300 ft Cable O.D. (in.) .58 - 200 ft Cable O.D. (in.) .67 - 125 ft
Description
HANAVC15141718 - Hannay AVC1512-17-18 Portable Cable Storage Reel - Direct Crank Rewind Models in the AVC-1500 series offer standard direct crank rewind permanently attached to the axle. Standard on manual rewind models, are a spring actuated pin lock and Cam-Lock drag/brake. Rugged steel and aluminum construction. Coated in a non-reflective black matte finish. Cable Capacity of Reel Cable O.D. (in.) .25 - 1250 ft Cable O.D. (in.) .32 - 700 ft Cable O.D. (in.) .38 - 550 ft Cable O.D. (in.) .41 - 400 ft Cable O.D. (in.) .45 - 325 ft Cable O.D. (in.) .49 - 300 ft Cable O.D. (in.) .58 - 200 ft Cable O.D. (in.) .67 - 125 ft

Suppliers

Company
Product
Description
Supplier Links
Hannay Direct Crank Cable Reel 1514 - HANAVC15141718 - HAVE, Inc.
Hudson, NY, USA
Hannay Direct Crank Cable Reel 1514
HANAVC15141718
Hannay Direct Crank Cable Reel 1514 HANAVC15141718
HANAVC15141718 - Hannay AVC1512-17-18 Portable Cable Storage Reel - Direct Crank Rewind Models in the AVC-1500 series offer standard direct crank rewind permanently attached to the axle. Standard on manual rewind models, are a spring actuated pin lock and Cam-Lock drag/brake. Rugged steel and aluminum construction. Coated in a non-reflective black matte finish. Cable Capacity of Reel Cable O.D. (in.) .25 - 1250 ft Cable O.D. (in.) .32 - 700 ft Cable O.D. (in.) .38 - 550 ft Cable O.D. (in.) .41 - 400 ft Cable O.D. (in.) .45 - 325 ft Cable O.D. (in.) .49 - 300 ft Cable O.D. (in.) .58 - 200 ft Cable O.D. (in.) .67 - 125 ft

HANAVC15141718 - Hannay AVC1512-17-18 Portable Cable Storage Reel - Direct Crank Rewind
Models in the AVC-1500 series offer standard direct crank rewind permanently attached to the axle. Standard on manual rewind models, are a spring actuated pin lock and Cam-Lock drag/brake. Rugged steel and aluminum construction. Coated in a non-reflective black matte finish.
Cable Capacity of Reel

  • Cable O.D. (in.) .25 - 1250 ft
  • Cable O.D. (in.) .32 - 700 ft
  • Cable O.D. (in.) .38 - 550 ft
  • Cable O.D. (in.) .41 - 400 ft
  • Cable O.D. (in.) .45 - 325 ft
  • Cable O.D. (in.) .49 - 300 ft
  • Cable O.D. (in.) .58 - 200 ft
  • Cable O.D. (in.) .67 - 125 ft
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Reels
Product Number HANAVC15141718
Product Name Hannay Direct Crank Cable Reel 1514
Type Of Reel Cable Reel
Unlock Full Specs
to access all available technical data

Similar Products

Spring Mounted Reel, 0.0625
Specs
Type Of Reel Cable Reel
Flange Diameter 5 inch (127 mm)
Hose Cable Diameter 0.0625 inch (1.59 mm)
View Details
Air Hose Reels - 8738860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Inside Hose Diameter 0.3937 inch (10 mm)
Maximum Pressure 200 psi (141 m H2O)
View Details
Power Rewind Reel - FLOATER - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 45.75 to 90.75 inch (1162 to 2305 mm)
View Details
Macnaught Retractable Garden Hose Reel - 60 Ft. Beige Case - DR460P-05 - Macnaught USA, Inc.
Specs
Type Of Reel Hose Reel
Assembly Assembly
Inside Hose Diameter 0.5000 inch (12.7 mm)
View Details