HAVE, Inc. Gepco XB404 24AWG X-Band 4-Pair Audio Snake Cable - 1000ft GEPXB404-1000F

Description
GEPCO XB404 X-BAND 4-PAIR AUDIO SNAKE, FULL REEL 1000' Gepco X-Band Multichannel Audio series is an ultra-flexible, sonically transparent, low-noise, and durable balanced audio cable for use in critical recording studio facilities or live sound venues. The X-band series features a no-compromise design for the ultimate in sonic purity and noise rejection. The unique construction of the X-Band series makes it extremely flexible, flaccid, and will not retain kinks and bends when flexed, while still maintaining ease of termination. GEPXB404 - 4 CHANNEL Conductors: Finely stranded 24 AWG Copper, 99.999% Oxygen-Free, Tightly Twisted for superior Balancing and Noise Rejection. Dielectric: Unique hard cell foam dielectric reduces high frequency absorption. Easy tocut and strip with minimal wick-back when soldering. Shield: 95% Copper Braid. Durable - Shield will not open after repeated flexing. Excellent RF & EMI rejection. Quick ground termination with drain wire and easy to trim braid. Jacket: New G-Flex Ultra Flexible jacket compound. Pairs on Multi-pair are color striped and printed for easy id and attractive appearance. Also availablein 8, 12 and 16 channel versions. JACKET COLOR: BLACK FULL REEL - 1000'
Description
GEPCO XB404 X-BAND 4-PAIR AUDIO SNAKE, FULL REEL 1000' Gepco X-Band Multichannel Audio series is an ultra-flexible, sonically transparent, low-noise, and durable balanced audio cable for use in critical recording studio facilities or live sound venues. The X-band series features a no-compromise design for the ultimate in sonic purity and noise rejection. The unique construction of the X-Band series makes it extremely flexible, flaccid, and will not retain kinks and bends when flexed, while still maintaining ease of termination. GEPXB404 - 4 CHANNEL Conductors: Finely stranded 24 AWG Copper, 99.999% Oxygen-Free, Tightly Twisted for superior Balancing and Noise Rejection. Dielectric: Unique hard cell foam dielectric reduces high frequency absorption. Easy tocut and strip with minimal wick-back when soldering. Shield: 95% Copper Braid. Durable - Shield will not open after repeated flexing. Excellent RF & EMI rejection. Quick ground termination with drain wire and easy to trim braid. Jacket: New G-Flex Ultra Flexible jacket compound. Pairs on Multi-pair are color striped and printed for easy id and attractive appearance. Also availablein 8, 12 and 16 channel versions. JACKET COLOR: BLACK FULL REEL - 1000'

Suppliers

Company
Product
Description
Supplier Links
Gepco XB404 24AWG X-Band 4-Pair Audio Snake Cable - 1000ft - GEPXB404-1000F - HAVE, Inc.
Hudson, NY, USA
Gepco XB404 24AWG X-Band 4-Pair Audio Snake Cable - 1000ft
GEPXB404-1000F
Gepco XB404 24AWG X-Band 4-Pair Audio Snake Cable - 1000ft GEPXB404-1000F
GEPCO XB404 X-BAND 4-PAIR AUDIO SNAKE, FULL REEL 1000' Gepco X-Band Multichannel Audio series is an ultra-flexible, sonically transparent, low-noise, and durable balanced audio cable for use in critical recording studio facilities or live sound venues. The X-band series features a no-compromise design for the ultimate in sonic purity and noise rejection. The unique construction of the X-Band series makes it extremely flexible, flaccid, and will not retain kinks and bends when flexed, while still maintaining ease of termination. GEPXB404 - 4 CHANNEL Conductors: Finely stranded 24 AWG Copper, 99.999% Oxygen-Free, Tightly Twisted for superior Balancing and Noise Rejection. Dielectric: Unique hard cell foam dielectric reduces high frequency absorption. Easy tocut and strip with minimal wick-back when soldering. Shield: 95% Copper Braid. Durable - Shield will not open after repeated flexing. Excellent RF & EMI rejection. Quick ground termination with drain wire and easy to trim braid. Jacket: New G-Flex Ultra Flexible jacket compound. Pairs on Multi-pair are color striped and printed for easy id and attractive appearance. Also availablein 8, 12 and 16 channel versions. JACKET COLOR: BLACK FULL REEL - 1000'

GEPCO XB404 X-BAND 4-PAIR AUDIO SNAKE, FULL REEL 1000'
Gepco X-Band Multichannel Audio series is an ultra-flexible, sonically transparent, low-noise, and durable balanced audio cable for use in critical recording studio facilities or live sound venues.
The X-band series features a no-compromise design for the ultimate in sonic purity and noise rejection. The unique construction of the X-Band series makes it extremely flexible, flaccid, and will not retain kinks and bends when flexed, while still maintaining ease of termination.

  • GEPXB404 - 4 CHANNEL
  • Conductors: Finely stranded 24 AWG Copper, 99.999% Oxygen-Free, Tightly Twisted for superior Balancing and Noise Rejection.
  • Dielectric: Unique hard cell foam dielectric reduces high frequency absorption. Easy tocut and strip with minimal wick-back when soldering.
  • Shield: 95% Copper Braid. Durable - Shield will not open after repeated flexing. Excellent RF & EMI rejection.
  • Quick ground termination with drain wire and easy to trim braid.
  • Jacket: New G-Flex Ultra Flexible jacket compound. Pairs on Multi-pair are color striped and printed for easy id and attractive appearance.
  • Also availablein 8, 12 and 16 channel versions.
  • JACKET COLOR: BLACK
    FULL REEL - 1000'
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number GEPXB404-1000F
Product Name Gepco XB404 24AWG X-Band 4-Pair Audio Snake Cable - 1000ft
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connector Assembly 0.5M PVC M12 RAL-005-002 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
Twisted Pair & Multicore Data Cable - 534098 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Conductor Copper; Copper
International 0.0500 mm2
View Details
E6A5826 - CAT 6a Ethernet Cable (4 Data Pair) - E6A5826 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Teflon; PTFE Tape (White), Laser Markable
Cable Shielding Braid; Foil Braid; Aluminum/Polyimide Foil (each pair)
View Details
Flexible Coaxial Cable 26.5 GHz - FCB92 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details