HAVE, Inc. Gepco XB401 24AWG X-Band 2-Conductor Microphone Cable - 1000 GEPXB401-1000F

Description
GEPCO XB401 X-BAND SINGLE PAIR AUDIO CABLE, FULL REEL 1000' The X-Band series is an ultra-flexible, sonically transparent, low-noise, and durable balanced audio cable for use in critical recording studio facilities or live sound venues. X-Band single-pair is both extremely flexible and flaccid, yet maintains a high degree of durability. Each oxygen-free copper conductor is insulated with a unique low k constant, foam polypropylene dielectric that lowers the capacitance and extends the bandwidth of the cable. Low noise is achieved though tight and precision pair twisting with a durable 95% braid shield. In addition, X-Band also remains easy to prep and terminate. The insulation and jacket are both easy to score, break, and strip; the tight weave braided shield is easy to trim andterminate via the drain wire. Features & Benefits Ultra-flexible 24 AWG, Oxygen-free, Finely Stranded Conductors High Bandwidth Dielectric Braid Shield with Drain Wire Capacitance: 17.5 pF/ft. between conductors Conductor DCR: 27.5 ohms/1000' Superior Noise Rejection Easy to Terminate Applications Microphone or Line Level Balanced Analog Audio Studio Interconnect, Rack or Patchbay Wiring X-BAND SINGLE PAIR FULL REEL - 1000'
Description
GEPCO XB401 X-BAND SINGLE PAIR AUDIO CABLE, FULL REEL 1000' The X-Band series is an ultra-flexible, sonically transparent, low-noise, and durable balanced audio cable for use in critical recording studio facilities or live sound venues. X-Band single-pair is both extremely flexible and flaccid, yet maintains a high degree of durability. Each oxygen-free copper conductor is insulated with a unique low k constant, foam polypropylene dielectric that lowers the capacitance and extends the bandwidth of the cable. Low noise is achieved though tight and precision pair twisting with a durable 95% braid shield. In addition, X-Band also remains easy to prep and terminate. The insulation and jacket are both easy to score, break, and strip; the tight weave braided shield is easy to trim andterminate via the drain wire. Features & Benefits Ultra-flexible 24 AWG, Oxygen-free, Finely Stranded Conductors High Bandwidth Dielectric Braid Shield with Drain Wire Capacitance: 17.5 pF/ft. between conductors Conductor DCR: 27.5 ohms/1000' Superior Noise Rejection Easy to Terminate Applications Microphone or Line Level Balanced Analog Audio Studio Interconnect, Rack or Patchbay Wiring X-BAND SINGLE PAIR FULL REEL - 1000'

Suppliers

Company
Product
Description
Supplier Links
Gepco XB401 24AWG X-Band 2-Conductor Microphone Cable - 1000 - GEPXB401-1000F - HAVE, Inc.
Hudson, NY, USA
Gepco XB401 24AWG X-Band 2-Conductor Microphone Cable - 1000
GEPXB401-1000F
Gepco XB401 24AWG X-Band 2-Conductor Microphone Cable - 1000 GEPXB401-1000F
GEPCO XB401 X-BAND SINGLE PAIR AUDIO CABLE, FULL REEL 1000' The X-Band series is an ultra-flexible, sonically transparent, low-noise, and durable balanced audio cable for use in critical recording studio facilities or live sound venues. X-Band single-pair is both extremely flexible and flaccid, yet maintains a high degree of durability. Each oxygen-free copper conductor is insulated with a unique low k constant, foam polypropylene dielectric that lowers the capacitance and extends the bandwidth of the cable. Low noise is achieved though tight and precision pair twisting with a durable 95% braid shield. In addition, X-Band also remains easy to prep and terminate. The insulation and jacket are both easy to score, break, and strip; the tight weave braided shield is easy to trim andterminate via the drain wire. Features & Benefits Ultra-flexible 24 AWG, Oxygen-free, Finely Stranded Conductors High Bandwidth Dielectric Braid Shield with Drain Wire Capacitance: 17.5 pF/ft. between conductors Conductor DCR: 27.5 ohms/1000' Superior Noise Rejection Easy to Terminate Applications Microphone or Line Level Balanced Analog Audio Studio Interconnect, Rack or Patchbay Wiring X-BAND SINGLE PAIR FULL REEL - 1000'

GEPCO XB401 X-BAND SINGLE PAIR AUDIO CABLE, FULL REEL 1000'
The X-Band series is an ultra-flexible, sonically transparent, low-noise, and durable balanced audio cable for use in critical recording studio facilities or live sound venues. X-Band single-pair is both extremely flexible and flaccid, yet maintains a high degree of durability. Each oxygen-free copper conductor is insulated with a unique low k constant, foam polypropylene dielectric that lowers the capacitance and extends the bandwidth of the cable. Low noise is achieved though tight and precision pair twisting with a durable 95% braid shield. In addition, X-Band also remains easy to prep and terminate. The insulation and jacket are both easy to score, break, and strip; the tight weave braided shield is easy to trim andterminate via the drain wire.
Features & Benefits

  • Ultra-flexible
  • 24 AWG, Oxygen-free, Finely Stranded Conductors
  • High Bandwidth Dielectric
  • Braid Shield with Drain Wire
  • Capacitance: 17.5 pF/ft. between conductors
  • Conductor DCR: 27.5 ohms/1000'
  • Superior Noise Rejection
  • Easy to Terminate
    Applications
  • Microphone or Line Level Balanced Analog Audio
  • Studio Interconnect, Rack or Patchbay Wiring
    X-BAND SINGLE PAIR
    FULL REEL - 1000'
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number GEPXB401-1000F
Product Name Gepco XB401 24AWG X-Band 2-Conductor Microphone Cable - 1000
Unlock Full Specs
to access all available technical data

Similar Products

Superconductor Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Conductor Copper
Cable Shielding Braid
View Details
Cable Connector Assembly 2M PVC M12 8230/362 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Strainsert Cable - TMT4 - Strainsert
Specs
Product Category Cable Assembly
Cable Jacket Teflon; FEP Teflon
Cable Shielding Foil; Foil Shield
View Details