HAVE, Inc. Gepco VT61811 14AWG RG11 Low-Loss Triax Video Cable GEPVT61811

Description
GEPCO VT61811 RG11 PERMANENT INSTALL TRIAX CABLE Triaxial camera cable for permanent installation in conduit, plenum air spaces, or outdoor environments. Gepco triax features a precision-drawn,copp er conductor and a low-loss, gas-injected polyethylene dielectric. These processed materials achieve low attenuation, a precision 75-ohm impedance, low structural return loss, and superior crushresistance. Two heavy-gage, isolated braid shields provide excellent RF/EMI shielding and low DC resistance. Features & Benefits Ultra-low Attenuation, .80 dB/ft at 135 MHz Precision75-ohm Impedance 3 GHz Bandwidth Low Structural Return Loss High Velocity of Propagation - 84% Capacitance: 16.2 pF/ft Conductor DCR: 2.5 ohms/1000' Crush Resistant Dielectric Gas-injected Foam Polyethylene Dielectric Two Isolated Copper Braids CMR Riser Rated Applications Digital or Analog Video Camera to CCU Interconnect Permanent Installation JACKET COLOR: BLACK 50' MINIMUM FOR SINGLE CHANNEL CUTS
Description
GEPCO VT61811 RG11 PERMANENT INSTALL TRIAX CABLE Triaxial camera cable for permanent installation in conduit, plenum air spaces, or outdoor environments. Gepco triax features a precision-drawn,copp er conductor and a low-loss, gas-injected polyethylene dielectric. These processed materials achieve low attenuation, a precision 75-ohm impedance, low structural return loss, and superior crushresistance. Two heavy-gage, isolated braid shields provide excellent RF/EMI shielding and low DC resistance. Features & Benefits Ultra-low Attenuation, .80 dB/ft at 135 MHz Precision75-ohm Impedance 3 GHz Bandwidth Low Structural Return Loss High Velocity of Propagation - 84% Capacitance: 16.2 pF/ft Conductor DCR: 2.5 ohms/1000' Crush Resistant Dielectric Gas-injected Foam Polyethylene Dielectric Two Isolated Copper Braids CMR Riser Rated Applications Digital or Analog Video Camera to CCU Interconnect Permanent Installation JACKET COLOR: BLACK 50' MINIMUM FOR SINGLE CHANNEL CUTS

Suppliers

Company
Product
Description
Supplier Links
Gepco VT61811 14AWG RG11 Low-Loss Triax Video Cable - GEPVT61811 - HAVE, Inc.
Hudson, NY, USA
Gepco VT61811 14AWG RG11 Low-Loss Triax Video Cable
GEPVT61811
Gepco VT61811 14AWG RG11 Low-Loss Triax Video Cable GEPVT61811
GEPCO VT61811 RG11 PERMANENT INSTALL TRIAX CABLE Triaxial camera cable for permanent installation in conduit, plenum air spaces, or outdoor environments. Gepco triax features a precision-drawn,copp er conductor and a low-loss, gas-injected polyethylene dielectric. These processed materials achieve low attenuation, a precision 75-ohm impedance, low structural return loss, and superior crushresistance. Two heavy-gage, isolated braid shields provide excellent RF/EMI shielding and low DC resistance. Features & Benefits Ultra-low Attenuation, .80 dB/ft at 135 MHz Precision75-ohm Impedance 3 GHz Bandwidth Low Structural Return Loss High Velocity of Propagation - 84% Capacitance: 16.2 pF/ft Conductor DCR: 2.5 ohms/1000' Crush Resistant Dielectric Gas-injected Foam Polyethylene Dielectric Two Isolated Copper Braids CMR Riser Rated Applications Digital or Analog Video Camera to CCU Interconnect Permanent Installation JACKET COLOR: BLACK 50' MINIMUM FOR SINGLE CHANNEL CUTS

GEPCO VT61811 RG11 PERMANENT INSTALL TRIAX CABLE Triaxial camera cable for permanent installation in conduit, plenum air spaces, or outdoor environments. Gepco triax features a precision-drawn,copper conductor and a low-loss, gas-injected polyethylene dielectric. These processed materials achieve low attenuation, a precision 75-ohm impedance, low structural return loss, and superior crushresistance. Two heavy-gage, isolated braid shields provide excellent RF/EMI shielding and low DC resistance.
Features & Benefits

  • Ultra-low Attenuation, .80 dB/ft at 135 MHz
  • Precision75-ohm Impedance
  • 3 GHz Bandwidth
  • Low Structural Return Loss
  • High Velocity of Propagation - 84%
  • Capacitance: 16.2 pF/ft
  • Conductor DCR: 2.5 ohms/1000'
  • Crush Resistant Dielectric
  • Gas-injected Foam Polyethylene Dielectric
  • Two Isolated Copper Braids
  • CMR Riser Rated
    Applications
  • Digital or Analog Video Camera to CCU Interconnect
  • Permanent Installation
    JACKET COLOR: BLACK
    50' MINIMUM FOR SINGLE CHANNEL CUTS
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Coaxial Cables and Triaxial Cables
Product Number GEPVT61811
Product Name Gepco VT61811 14AWG RG11 Low-Loss Triax Video Cable
Cable Type Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
View Details
Coaxial Cable - 1683836 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 3.28 ft (10 dm)
View Details
Ethernet Cable - 1135904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Jacket Lszh
Cable Shielding U/ftp
View Details