HAVE, Inc. Gepco VSD2001 18AWG RG6 HD-SDI Video Coax Cable GEPVSD2001

Description
GEPCO VSD2001 RG6 HIGH DEFINITION SDI COAX The High-Definition Video Coax series has been engineered and expanded to feature a 4.5GHz bandwidth (for HDTV transmission), a gas-injected foam polyethylene dielectric, lower attenuation, excellent crush resistance, easy termination, and a flexible, riser rated jacket. The gas-injected dielectric and precision process control are the criticalfactors in achieving superior electrical performance. Gepcos gas injected dielectric has a faster V.P., tight impedance tolerance, and low attenuation and structural return loss across the entire 4.5GHz Bandwidth. Conductive elements consist of a precision-drawn solid copper center conductor and a 95% braid with 100% foil shield for complete broadband shielding. Available in wide range of sizes to accommodate short distance rack wiring or extended distance point to point interconnect. Features & Benefits Ultra-low Attenuation & Return Loss Attenuation: 2.10 dB/100 at 135 MHz Precision 75-ohm Impedance Swept Tested to 4.5GHz Bandwidth for HDTV Capacitance: 16.3 pF/ft Conductor DCR: 6.4 ohms/1000 High Velocity of Propagation - 83% Gas-injected Foam Polyethylene Dielectric Full Copper Braid and Foil Shield Riser Rated Applications High Definition or Standard Definition Serial Digital Video High Resolution Ana
Description
GEPCO VSD2001 RG6 HIGH DEFINITION SDI COAX The High-Definition Video Coax series has been engineered and expanded to feature a 4.5GHz bandwidth (for HDTV transmission), a gas-injected foam polyethylene dielectric, lower attenuation, excellent crush resistance, easy termination, and a flexible, riser rated jacket. The gas-injected dielectric and precision process control are the criticalfactors in achieving superior electrical performance. Gepcos gas injected dielectric has a faster V.P., tight impedance tolerance, and low attenuation and structural return loss across the entire 4.5GHz Bandwidth. Conductive elements consist of a precision-drawn solid copper center conductor and a 95% braid with 100% foil shield for complete broadband shielding. Available in wide range of sizes to accommodate short distance rack wiring or extended distance point to point interconnect. Features & Benefits Ultra-low Attenuation & Return Loss Attenuation: 2.10 dB/100 at 135 MHz Precision 75-ohm Impedance Swept Tested to 4.5GHz Bandwidth for HDTV Capacitance: 16.3 pF/ft Conductor DCR: 6.4 ohms/1000 High Velocity of Propagation - 83% Gas-injected Foam Polyethylene Dielectric Full Copper Braid and Foil Shield Riser Rated Applications High Definition or Standard Definition Serial Digital Video High Resolution Ana

Suppliers

Company
Product
Description
Supplier Links
Gepco VSD2001 18AWG RG6 HD-SDI Video Coax Cable - GEPVSD2001 - HAVE, Inc.
Hudson, NY, USA
Gepco VSD2001 18AWG RG6 HD-SDI Video Coax Cable
GEPVSD2001
Gepco VSD2001 18AWG RG6 HD-SDI Video Coax Cable GEPVSD2001
GEPCO VSD2001 RG6 HIGH DEFINITION SDI COAX The High-Definition Video Coax series has been engineered and expanded to feature a 4.5GHz bandwidth (for HDTV transmission), a gas-injected foam polyethylene dielectric, lower attenuation, excellent crush resistance, easy termination, and a flexible, riser rated jacket. The gas-injected dielectric and precision process control are the criticalfactors in achieving superior electrical performance. Gepcos gas injected dielectric has a faster V.P., tight impedance tolerance, and low attenuation and structural return loss across the entire 4.5GHz Bandwidth. Conductive elements consist of a precision-drawn solid copper center conductor and a 95% braid with 100% foil shield for complete broadband shielding. Available in wide range of sizes to accommodate short distance rack wiring or extended distance point to point interconnect. Features & Benefits Ultra-low Attenuation & Return Loss Attenuation: 2.10 dB/100 at 135 MHz Precision 75-ohm Impedance Swept Tested to 4.5GHz Bandwidth for HDTV Capacitance: 16.3 pF/ft Conductor DCR: 6.4 ohms/1000 High Velocity of Propagation - 83% Gas-injected Foam Polyethylene Dielectric Full Copper Braid and Foil Shield Riser Rated Applications High Definition or Standard Definition Serial Digital Video High Resolution Ana

GEPCO VSD2001 RG6 HIGH DEFINITION SDI COAX
The High-Definition Video Coax series has been engineered and expanded to feature a 4.5GHz bandwidth (for HDTV transmission), a gas-injected foam polyethylene dielectric, lower attenuation, excellent crush resistance, easy termination, and a flexible, riser rated jacket. The gas-injected dielectric and precision process control are the criticalfactors in achieving superior electrical performance. Gepcos gas injected dielectric has a faster V.P., tight impedance tolerance, and low attenuation and structural return loss across the entire 4.5GHz Bandwidth. Conductive elements consist of a precision-drawn solid copper center conductor and a 95% braid with 100% foil shield for complete broadband shielding. Available in wide range of sizes to accommodate short distance rack wiring or extended distance point to point interconnect.
Features & Benefits

  • Ultra-low Attenuation & Return Loss
  • Attenuation: 2.10 dB/100 at 135 MHz
  • Precision 75-ohm Impedance
  • Swept Tested to 4.5GHz Bandwidth for HDTV
  • Capacitance: 16.3 pF/ft
  • Conductor DCR: 6.4 ohms/1000
  • High Velocity of Propagation - 83%
  • Gas-injected Foam Polyethylene Dielectric
  • Full Copper Braid and Foil Shield
  • Riser Rated
    Applications
  • High Definition or Standard Definition Serial Digital Video
  • High Resolution Ana
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Coaxial Cables and Triaxial Cables
Product Number GEPVSD2001
Product Name Gepco VSD2001 18AWG RG6 HD-SDI Video Coax Cable
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
Nominal Impedance 50 ohms
View Details
RF Coaxial Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Category Cable Assembly
View Details
Steel industry, ETFE, FEP, PFA Cables, Li7Ybl (900 V) -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Conductor bare copper strands acc. to ASTM B 286
Rated Temperature -90 to 135 C (-130 to 275 F)
View Details