HAVE, Inc. Gepco VPM2000TS 20AWG RG59 HD-SDI Coax 20G - Plenum- 1000ft GEPVPM2000TS-1000F

Description
GEPCO VPM2000 PLENUM RATED RG59 HIGH DEFINITION SDI COAX, FULL REEL 1000' The High-Definition Video Coax series has been engineered and expanded to feature a 4.5GHz bandwidth (for HDTV transmission), a gas-injected foam polyethylene dielectric, lower attenuation, excellent crush resistance, easy termination, and a flexible, riser rated jacket. The gas-injected dielectric and precision process control are the critical factors in achieving superior electrical performance. Gepco's gas injected dielectric has a faster V.P., tight impedance tolerance, and low attenuation and structural return loss across the entire 4.5GHz Bandwidth. Conductive elements consist of a precision-drawn solid copper center conductor and a 95% braid with 100% foil shield for complete broadband shielding. Available in wide range of sizes to accommodate short distance rack wiring or extended distance point to point interconnect. Features & Benefits Ultra-low Attenuation & Return Loss Attenuation: 2.71 dB/100' at 135 MHz Precision 75-ohm Impedance Swept tested to 4.5GHz bandwidth for HDTV Capacitance: 16.3 pF/ft Conductor DCR: 10.2 ohms/1000' High Velocity of Propagation - 83% Gas-injected Foam Polyethylene Dielectric Full Copper Braid and Foil Shield Plenum Rated Applications High Definition or Standard Definition Serial Digital
Description
GEPCO VPM2000 PLENUM RATED RG59 HIGH DEFINITION SDI COAX, FULL REEL 1000' The High-Definition Video Coax series has been engineered and expanded to feature a 4.5GHz bandwidth (for HDTV transmission), a gas-injected foam polyethylene dielectric, lower attenuation, excellent crush resistance, easy termination, and a flexible, riser rated jacket. The gas-injected dielectric and precision process control are the critical factors in achieving superior electrical performance. Gepco's gas injected dielectric has a faster V.P., tight impedance tolerance, and low attenuation and structural return loss across the entire 4.5GHz Bandwidth. Conductive elements consist of a precision-drawn solid copper center conductor and a 95% braid with 100% foil shield for complete broadband shielding. Available in wide range of sizes to accommodate short distance rack wiring or extended distance point to point interconnect. Features & Benefits Ultra-low Attenuation & Return Loss Attenuation: 2.71 dB/100' at 135 MHz Precision 75-ohm Impedance Swept tested to 4.5GHz bandwidth for HDTV Capacitance: 16.3 pF/ft Conductor DCR: 10.2 ohms/1000' High Velocity of Propagation - 83% Gas-injected Foam Polyethylene Dielectric Full Copper Braid and Foil Shield Plenum Rated Applications High Definition or Standard Definition Serial Digital

Suppliers

Company
Product
Description
Supplier Links
Gepco VPM2000TS 20AWG RG59 HD-SDI Coax 20G - Plenum- 1000ft - GEPVPM2000TS-1000F - HAVE, Inc.
Hudson, NY, USA
Gepco VPM2000TS 20AWG RG59 HD-SDI Coax 20G - Plenum- 1000ft
GEPVPM2000TS-1000F
Gepco VPM2000TS 20AWG RG59 HD-SDI Coax 20G - Plenum- 1000ft GEPVPM2000TS-1000F
GEPCO VPM2000 PLENUM RATED RG59 HIGH DEFINITION SDI COAX, FULL REEL 1000' The High-Definition Video Coax series has been engineered and expanded to feature a 4.5GHz bandwidth (for HDTV transmission), a gas-injected foam polyethylene dielectric, lower attenuation, excellent crush resistance, easy termination, and a flexible, riser rated jacket. The gas-injected dielectric and precision process control are the critical factors in achieving superior electrical performance. Gepco's gas injected dielectric has a faster V.P., tight impedance tolerance, and low attenuation and structural return loss across the entire 4.5GHz Bandwidth. Conductive elements consist of a precision-drawn solid copper center conductor and a 95% braid with 100% foil shield for complete broadband shielding. Available in wide range of sizes to accommodate short distance rack wiring or extended distance point to point interconnect. Features & Benefits Ultra-low Attenuation & Return Loss Attenuation: 2.71 dB/100' at 135 MHz Precision 75-ohm Impedance Swept tested to 4.5GHz bandwidth for HDTV Capacitance: 16.3 pF/ft Conductor DCR: 10.2 ohms/1000' High Velocity of Propagation - 83% Gas-injected Foam Polyethylene Dielectric Full Copper Braid and Foil Shield Plenum Rated Applications High Definition or Standard Definition Serial Digital

GEPCO VPM2000 PLENUM RATED RG59 HIGH DEFINITION SDI COAX, FULL REEL 1000'
The High-Definition Video Coax series has been engineered and expanded to feature a 4.5GHz bandwidth (for HDTV transmission), a gas-injected foam polyethylene dielectric, lower attenuation, excellent crush resistance, easy termination, and a flexible, riser rated jacket. The gas-injected dielectric and precision process control are the critical factors in achieving superior electrical performance. Gepco's gas injected dielectric has a faster V.P., tight impedance tolerance, and low attenuation and structural return loss across the entire 4.5GHz Bandwidth. Conductive elements consist of a precision-drawn solid copper center conductor and a 95% braid with 100% foil shield for complete broadband shielding. Available in wide range of sizes to accommodate short distance rack wiring or extended distance point to point interconnect.
Features & Benefits

  • Ultra-low Attenuation & Return Loss
  • Attenuation: 2.71 dB/100' at 135 MHz
  • Precision 75-ohm Impedance
  • Swept tested to 4.5GHz bandwidth for HDTV
  • Capacitance: 16.3 pF/ft
  • Conductor DCR: 10.2 ohms/1000'
  • High Velocity of Propagation - 83%
  • Gas-injected Foam Polyethylene Dielectric
  • Full Copper Braid and Foil Shield
  • Plenum Rated
    Applications
  • High Definition or Standard Definition Serial Digital
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Coaxial Cables and Triaxial Cables
Product Number GEPVPM2000TS-1000F
Product Name Gepco VPM2000TS 20AWG RG59 HD-SDI Coax 20G - Plenum- 1000ft
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Category Cable Assembly
View Details
Steel industry, ETFE, FEP, PFA Cables, TD 838 CF TP -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket FEP, 6YM1 acc. to VDE 0207-6
Cable Conductor tinned copper strands acc. to ASTM B 286
Cable Shielding Braid; Foil
View Details
Bantam Plug to 3 Miniature Alligator Clips, Test Cable - 2628M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Product Category Cable Assembly
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Flexible Interconnect, 0.086
Specs
Product Category Cable Assembly
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 100 C (-67 to 212 F)
View Details
2 suppliers