HAVE, Inc. Gepco VHD1100 14AWG RG11 HD-SDI Coax Cable GEPVHD1100

Description
GEPVHD1100 - Gepco RG11 High Definition SDI Video Coax - CUTS Gepco's High-Definition Video Coax series has been engineered and expanded to feature a 3GHz bandwidth (for HDTV transmission), a gas-injected foam polyethylene dielectric, lower attenuation, more RG types, excellent crush resistance, easy termination, and a flexible, riser rated jacket. The gas-injected dielectric and precision process control are the critical factors in achieving superior electrical performance. Gepco's gas injected dielectric has a faster V.P., tight impedance tolerance, and low attenuation and structural return loss across the entire 3GHz Bandwidth. Conductive elements consist of a precision-drawn solid copper center conductor and a 95% braid with 100% foil shield for complete broadband shielding. Available in wide range of sizes to accommodate short distance rack wiring or extended distance point to point interconnect. Features & Benefits: Ultra-low attenuation and return loss Precision 75-ohm impedence 3 GHz Bandwidth for HDTV High Velocity of Propagation: 84% Gas-injected Foam Polyethylene Dielectric Full Copper Braid and Foil Shield Capacitance: 16.2 pF/ft. SDI Distance 1.485 Gb/s Uncompressed HDTV: 851' Applications: High Definition or Standard Definition Serial Digital Video High Resolution Analog Video
Description
GEPVHD1100 - Gepco RG11 High Definition SDI Video Coax - CUTS Gepco's High-Definition Video Coax series has been engineered and expanded to feature a 3GHz bandwidth (for HDTV transmission), a gas-injected foam polyethylene dielectric, lower attenuation, more RG types, excellent crush resistance, easy termination, and a flexible, riser rated jacket. The gas-injected dielectric and precision process control are the critical factors in achieving superior electrical performance. Gepco's gas injected dielectric has a faster V.P., tight impedance tolerance, and low attenuation and structural return loss across the entire 3GHz Bandwidth. Conductive elements consist of a precision-drawn solid copper center conductor and a 95% braid with 100% foil shield for complete broadband shielding. Available in wide range of sizes to accommodate short distance rack wiring or extended distance point to point interconnect. Features & Benefits: Ultra-low attenuation and return loss Precision 75-ohm impedence 3 GHz Bandwidth for HDTV High Velocity of Propagation: 84% Gas-injected Foam Polyethylene Dielectric Full Copper Braid and Foil Shield Capacitance: 16.2 pF/ft. SDI Distance 1.485 Gb/s Uncompressed HDTV: 851' Applications: High Definition or Standard Definition Serial Digital Video High Resolution Analog Video

Suppliers

Company
Product
Description
Supplier Links
Gepco VHD1100 14AWG RG11 HD-SDI Coax Cable - GEPVHD1100 - HAVE, Inc.
Hudson, NY, USA
Gepco VHD1100 14AWG RG11 HD-SDI Coax Cable
GEPVHD1100
Gepco VHD1100 14AWG RG11 HD-SDI Coax Cable GEPVHD1100
GEPVHD1100 - Gepco RG11 High Definition SDI Video Coax - CUTS Gepco's High-Definition Video Coax series has been engineered and expanded to feature a 3GHz bandwidth (for HDTV transmission), a gas-injected foam polyethylene dielectric, lower attenuation, more RG types, excellent crush resistance, easy termination, and a flexible, riser rated jacket. The gas-injected dielectric and precision process control are the critical factors in achieving superior electrical performance. Gepco's gas injected dielectric has a faster V.P., tight impedance tolerance, and low attenuation and structural return loss across the entire 3GHz Bandwidth. Conductive elements consist of a precision-drawn solid copper center conductor and a 95% braid with 100% foil shield for complete broadband shielding. Available in wide range of sizes to accommodate short distance rack wiring or extended distance point to point interconnect. Features & Benefits: Ultra-low attenuation and return loss Precision 75-ohm impedence 3 GHz Bandwidth for HDTV High Velocity of Propagation: 84% Gas-injected Foam Polyethylene Dielectric Full Copper Braid and Foil Shield Capacitance: 16.2 pF/ft. SDI Distance 1.485 Gb/s Uncompressed HDTV: 851' Applications: High Definition or Standard Definition Serial Digital Video High Resolution Analog Video

GEPVHD1100 - Gepco RG11 High Definition SDI Video Coax - CUTS
Gepco's High-Definition Video Coax series has been engineered and expanded to feature a 3GHz bandwidth (for HDTV transmission), a gas-injected foam polyethylene dielectric, lower attenuation, more RG types, excellent crush resistance, easy termination, and a flexible, riser rated jacket. The gas-injected dielectric and precision process control are the critical factors in achieving superior electrical performance. Gepco's gas injected dielectric has a faster V.P., tight impedance tolerance, and low attenuation and structural return loss across the entire 3GHz Bandwidth. Conductive elements consist of a precision-drawn solid copper center conductor and a 95% braid with 100% foil shield for complete broadband shielding. Available in wide range of sizes to accommodate short distance rack wiring or extended distance point to point interconnect.
Features & Benefits:

  • Ultra-low attenuation and return loss
  • Precision 75-ohm impedence
  • 3 GHz Bandwidth for HDTV
  • High Velocity of Propagation: 84%
  • Gas-injected Foam Polyethylene Dielectric
  • Full Copper Braid and Foil Shield
  • Capacitance: 16.2 pF/ft.
  • SDI Distance 1.485 Gb/s Uncompressed HDTV: 851'
    Applications:
  • High Definition or Standard Definition Serial Digital Video
  • High Resolution Analog Video
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Coaxial Cables and Triaxial Cables
Product Number GEPVHD1100
Product Name Gepco VHD1100 14AWG RG11 HD-SDI Coax Cable
Unlock Full Specs
to access all available technical data

Similar Products

S31601 - Silver-Plated Copper-Clad Steel Coaxial Cable - S316011 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Extruded ETFE, White (Laser Markable)
Cable Shielding Braid; Bonded Aluminum/Polyester Composite
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Product Category Cable Assembly
Cable Jacket ETFE jacket
View Details
Miniature 32-24 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Shielding Braid; Sprial
North American 24 to 32 AWG
View Details