HAVE, Inc. Gepco VDM250D 25AWG SDI / SVHS Dual Mini Coax Cable - 1000ft GEPVDM250D-1000F

Description
GEPCO VDM250D DUAL MINI HD SDI COAX, FULL REEL 1000' Miniature coax that features exceptionally low-attenuation for it's type while maintaining a reduced size and weight. All utilize a purecopper center conductor, low-loss foam polyethylene dielectric, and broadband foil & braid shielding. VDM230 features the same gas-injected dielectric found in the HD coax series making it ideal for Standard Definition digital video, AES3id digital audio, or High Definition digital video interconnect within mobile production trucks. VDM250 & VDM250D are recommended for short distance, low bitratedigital, analog video, or SVHS applications. Features & Benefits Thin Profile, Low Attenuation & Return Loss Precision 75-ohm Impedance High Velocity of Propagation - 82% 25 AWG Stranded BC Conductors Capacitance: 16.5 pF/ft Conductor DCR: 30.0 ohms/1000' Gas-injected Foam Polyethylene Dielectric Full Copper Braid and Foil Shield Low Weight Applications SVHS Applications Standard Definition Serial Digital Video Digital Audio (AES3id or SPDIF) High Resolution Analog Video Ideal for Remote Broadcast Interconnect COLOR: BLACK FULL REEL - 1000'
Description
GEPCO VDM250D DUAL MINI HD SDI COAX, FULL REEL 1000' Miniature coax that features exceptionally low-attenuation for it's type while maintaining a reduced size and weight. All utilize a purecopper center conductor, low-loss foam polyethylene dielectric, and broadband foil & braid shielding. VDM230 features the same gas-injected dielectric found in the HD coax series making it ideal for Standard Definition digital video, AES3id digital audio, or High Definition digital video interconnect within mobile production trucks. VDM250 & VDM250D are recommended for short distance, low bitratedigital, analog video, or SVHS applications. Features & Benefits Thin Profile, Low Attenuation & Return Loss Precision 75-ohm Impedance High Velocity of Propagation - 82% 25 AWG Stranded BC Conductors Capacitance: 16.5 pF/ft Conductor DCR: 30.0 ohms/1000' Gas-injected Foam Polyethylene Dielectric Full Copper Braid and Foil Shield Low Weight Applications SVHS Applications Standard Definition Serial Digital Video Digital Audio (AES3id or SPDIF) High Resolution Analog Video Ideal for Remote Broadcast Interconnect COLOR: BLACK FULL REEL - 1000'

Suppliers

Company
Product
Description
Supplier Links
Hudson, NY, USA
Gepco VDM250D 25AWG SDI / SVHS Dual Mini Coax Cable - 1000ft
GEPVDM250D-1000F
Gepco VDM250D 25AWG SDI / SVHS Dual Mini Coax Cable - 1000ft GEPVDM250D-1000F
GEPCO VDM250D DUAL MINI HD SDI COAX, FULL REEL 1000' Miniature coax that features exceptionally low-attenuation for it's type while maintaining a reduced size and weight. All utilize a purecopper center conductor, low-loss foam polyethylene dielectric, and broadband foil & braid shielding. VDM230 features the same gas-injected dielectric found in the HD coax series making it ideal for Standard Definition digital video, AES3id digital audio, or High Definition digital video interconnect within mobile production trucks. VDM250 & VDM250D are recommended for short distance, low bitratedigital, analog video, or SVHS applications. Features & Benefits Thin Profile, Low Attenuation & Return Loss Precision 75-ohm Impedance High Velocity of Propagation - 82% 25 AWG Stranded BC Conductors Capacitance: 16.5 pF/ft Conductor DCR: 30.0 ohms/1000' Gas-injected Foam Polyethylene Dielectric Full Copper Braid and Foil Shield Low Weight Applications SVHS Applications Standard Definition Serial Digital Video Digital Audio (AES3id or SPDIF) High Resolution Analog Video Ideal for Remote Broadcast Interconnect COLOR: BLACK FULL REEL - 1000'

GEPCO VDM250D DUAL MINI HD SDI COAX, FULL REEL 1000'
Miniature coax that features exceptionally low-attenuation for it's type while maintaining a reduced size and weight. All utilize a purecopper center conductor, low-loss foam polyethylene dielectric, and broadband foil & braid shielding. VDM230 features the same gas-injected dielectric found in the HD coax series making it ideal for Standard Definition digital video, AES3id digital audio, or High Definition digital video interconnect within mobile production trucks. VDM250 & VDM250D are recommended for short distance, low bitratedigital, analog video, or SVHS applications.
Features & Benefits

  • Thin Profile, Low Attenuation & Return Loss
  • Precision 75-ohm Impedance
  • High Velocity of Propagation - 82%
  • 25 AWG Stranded BC Conductors
  • Capacitance: 16.5 pF/ft
  • Conductor DCR: 30.0 ohms/1000'
  • Gas-injected Foam Polyethylene Dielectric
  • Full Copper Braid and Foil Shield
  • Low Weight
    Applications
  • SVHS Applications
  • Standard Definition Serial Digital Video
  • Digital Audio (AES3id or SPDIF)
  • High Resolution Analog Video
  • Ideal for Remote Broadcast Interconnect
    COLOR: BLACK
    FULL REEL - 1000'
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Coaxial Cables and Triaxial Cables
Product Number GEPVDM250D-1000F
Product Name Gepco VDM250D 25AWG SDI / SVHS Dual Mini Coax Cable - 1000ft
Unlock Full Specs
to access all available technical data

Similar Products

Silver Plated Mini Coaxial Cable - CW2040-3650 P - Cooner Wire Company
Specs
Product Category Cable
Cable Conductor Copper
Cable Shielding Braid
View Details
V76261 - 75 Ohm Coaxial Cable - V76261 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Extruded ETFE, White (Laser-Markable)
Cable Conductor Silver-plated copper center conductor
View Details
Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
View Details
Coaxial Cable - 1407616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 0.3281 ft (1 dm)
View Details