HAVE, Inc. Gepco VDM230 23AWG HD-SDI Mini Video Coax Cable GEPVDM230

Description
GEPCO VDM230 MINI HD SDI COAX Miniature coax that features exceptionally low-attenuation for it's type while maintaining a reduced size and weight. All utilize a pure copper center conductor, low-loss foam polyethylene dielectric, and broadband foil &: braid shielding. VDM230 features the same gas-injected dielectric found in the HD coax series making it ideal for Standard Definition digital video, AES3id digital audio, or High Definition digital video interconnect within mobile production trucks. VDM250 &: VDM250D are recommended for short distance, low bitrate digital, analog video,or SVHS applications. Features &: Benefits Thin Profile, Low Attenuation &: Return Loss Precision 75-ohm Impedance Swept Tested to 4.5GHz Bandwidth! High Velocity of Propagation - 82% 23 AWG Solid Conductor Capacitance: 16.5 pF/ft Conductor DCR: 20.3 ohms/1000' Gas-injected Foam Polyethylene Dielectric Full Copper Braid and Foil Shield LowWeight Applications High Definition Serial Digital Video (VDM230) Standard Definition Serial Digital Video Digital Audio (AES3id or SPDIF) High Resolution Analog Video Ideal for Remote Broadcast Interconnect 50' MINIMUM FOR SINGLE CHANNEL CUT FOOTAGE ORDERS
Description
GEPCO VDM230 MINI HD SDI COAX Miniature coax that features exceptionally low-attenuation for it's type while maintaining a reduced size and weight. All utilize a pure copper center conductor, low-loss foam polyethylene dielectric, and broadband foil &: braid shielding. VDM230 features the same gas-injected dielectric found in the HD coax series making it ideal for Standard Definition digital video, AES3id digital audio, or High Definition digital video interconnect within mobile production trucks. VDM250 &: VDM250D are recommended for short distance, low bitrate digital, analog video,or SVHS applications. Features &: Benefits Thin Profile, Low Attenuation &: Return Loss Precision 75-ohm Impedance Swept Tested to 4.5GHz Bandwidth! High Velocity of Propagation - 82% 23 AWG Solid Conductor Capacitance: 16.5 pF/ft Conductor DCR: 20.3 ohms/1000' Gas-injected Foam Polyethylene Dielectric Full Copper Braid and Foil Shield LowWeight Applications High Definition Serial Digital Video (VDM230) Standard Definition Serial Digital Video Digital Audio (AES3id or SPDIF) High Resolution Analog Video Ideal for Remote Broadcast Interconnect 50' MINIMUM FOR SINGLE CHANNEL CUT FOOTAGE ORDERS

Suppliers

Company
Product
Description
Supplier Links
Hudson, NY, USA
Gepco VDM230 23AWG HD-SDI Mini Video Coax Cable
GEPVDM230
Gepco VDM230 23AWG HD-SDI Mini Video Coax Cable GEPVDM230
GEPCO VDM230 MINI HD SDI COAX Miniature coax that features exceptionally low-attenuation for it's type while maintaining a reduced size and weight. All utilize a pure copper center conductor, low-loss foam polyethylene dielectric, and broadband foil &: braid shielding. VDM230 features the same gas-injected dielectric found in the HD coax series making it ideal for Standard Definition digital video, AES3id digital audio, or High Definition digital video interconnect within mobile production trucks. VDM250 &: VDM250D are recommended for short distance, low bitrate digital, analog video,or SVHS applications. Features &: Benefits Thin Profile, Low Attenuation &: Return Loss Precision 75-ohm Impedance Swept Tested to 4.5GHz Bandwidth! High Velocity of Propagation - 82% 23 AWG Solid Conductor Capacitance: 16.5 pF/ft Conductor DCR: 20.3 ohms/1000' Gas-injected Foam Polyethylene Dielectric Full Copper Braid and Foil Shield LowWeight Applications High Definition Serial Digital Video (VDM230) Standard Definition Serial Digital Video Digital Audio (AES3id or SPDIF) High Resolution Analog Video Ideal for Remote Broadcast Interconnect 50' MINIMUM FOR SINGLE CHANNEL CUT FOOTAGE ORDERS

GEPCO VDM230 MINI HD SDI COAX
Miniature coax that features exceptionally low-attenuation for it's type while maintaining a reduced size and weight. All utilize a pure copper center conductor, low-loss foam polyethylene dielectric, and broadband foil &: braid shielding. VDM230 features the same gas-injected dielectric found in the HD coax series making it ideal for Standard Definition digital video, AES3id digital audio, or High Definition digital video interconnect within mobile production trucks. VDM250 &: VDM250D are recommended for short distance, low bitrate digital, analog video,or SVHS applications.
Features &: Benefits

  • Thin Profile, Low Attenuation &: Return Loss
  • Precision 75-ohm Impedance
  • Swept Tested to 4.5GHz Bandwidth!
  • High Velocity of Propagation - 82%
  • 23 AWG Solid Conductor
  • Capacitance: 16.5 pF/ft
  • Conductor DCR: 20.3 ohms/1000'
  • Gas-injected Foam Polyethylene Dielectric
  • Full Copper Braid and Foil Shield
  • LowWeight
    Applications
  • High Definition Serial Digital Video (VDM230)
  • Standard Definition Serial Digital Video
  • Digital Audio (AES3id or SPDIF)
  • High Resolution Analog Video
  • Ideal for Remote Broadcast Interconnect
    50' MINIMUM FOR SINGLE CHANNEL CUT FOOTAGE ORDERS
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Coaxial Cables and Triaxial Cables
Product Number GEPVDM230
Product Name Gepco VDM230 23AWG HD-SDI Mini Video Coax Cable
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
View Details
Coaxial Cable - 1683820 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 1.97 ft (6 dm)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Shielding UTP
Standards / Certifications RoHS
View Details