HAVE, Inc. Gepco VB1860 18AWG RG6 Broadband Coax Cable GEPVB1860

Description
GEPCO VB1860 BROADBAND RG6 COAXGepco Broadband coaxial cables feature exceptional performance in multiple RG and UL types for broadband cable and MATV applications. The Broadband series has a gas-injected foam polyethylene dielectric that significantly lowers attenuation and return loss, yet is crush resistant and durable. For the center conductor element, a copper-clad steel conductor is used. This conductor type has excellent strength and is ideal for terminating with standard F-type connectors that utilize the center conductor as the connector pin. To provide comprehensive EMI and RFshielding, Broadband coax features either dual (foil & braid) or quad shielding in a variety of coverage amounts. Features & Benefits Low Attenuation & Return Loss Solid 16 AWG BC Conductor Precision 75-ohm Impedance 2.4GHz Bandwidth High Velocity of Propagation - 83% Gas-injected Foam Polyethylene or Teflon Dielectric Aluminum Braid and Foil Shield Applications Broadband, CATV, MATV COLOR: BLACK 50' MINIMUM FOR SINGLE CHANNEL CUTS
Description
GEPCO VB1860 BROADBAND RG6 COAXGepco Broadband coaxial cables feature exceptional performance in multiple RG and UL types for broadband cable and MATV applications. The Broadband series has a gas-injected foam polyethylene dielectric that significantly lowers attenuation and return loss, yet is crush resistant and durable. For the center conductor element, a copper-clad steel conductor is used. This conductor type has excellent strength and is ideal for terminating with standard F-type connectors that utilize the center conductor as the connector pin. To provide comprehensive EMI and RFshielding, Broadband coax features either dual (foil & braid) or quad shielding in a variety of coverage amounts. Features & Benefits Low Attenuation & Return Loss Solid 16 AWG BC Conductor Precision 75-ohm Impedance 2.4GHz Bandwidth High Velocity of Propagation - 83% Gas-injected Foam Polyethylene or Teflon Dielectric Aluminum Braid and Foil Shield Applications Broadband, CATV, MATV COLOR: BLACK 50' MINIMUM FOR SINGLE CHANNEL CUTS

Suppliers

Company
Product
Description
Supplier Links
Gepco VB1860 18AWG RG6 Broadband Coax Cable - GEPVB1860 - HAVE, Inc.
Hudson, NY, USA
Gepco VB1860 18AWG RG6 Broadband Coax Cable
GEPVB1860
Gepco VB1860 18AWG RG6 Broadband Coax Cable GEPVB1860
GEPCO VB1860 BROADBAND RG6 COAXGepco Broadband coaxial cables feature exceptional performance in multiple RG and UL types for broadband cable and MATV applications. The Broadband series has a gas-injected foam polyethylene dielectric that significantly lowers attenuation and return loss, yet is crush resistant and durable. For the center conductor element, a copper-clad steel conductor is used. This conductor type has excellent strength and is ideal for terminating with standard F-type connectors that utilize the center conductor as the connector pin. To provide comprehensive EMI and RFshielding, Broadband coax features either dual (foil & braid) or quad shielding in a variety of coverage amounts. Features & Benefits Low Attenuation & Return Loss Solid 16 AWG BC Conductor Precision 75-ohm Impedance 2.4GHz Bandwidth High Velocity of Propagation - 83% Gas-injected Foam Polyethylene or Teflon Dielectric Aluminum Braid and Foil Shield Applications Broadband, CATV, MATV COLOR: BLACK 50' MINIMUM FOR SINGLE CHANNEL CUTS

GEPCO VB1860 BROADBAND RG6 COAXGepco Broadband coaxial cables feature exceptional performance in multiple RG and UL types for broadband cable and MATV applications. The Broadband series has a gas-injected foam polyethylene dielectric that significantly lowers attenuation and return loss, yet is crush resistant and durable. For the center conductor element, a copper-clad steel conductor is used. This conductor type has excellent strength and is ideal for terminating with standard F-type connectors that utilize the center conductor as the connector pin. To provide comprehensive EMI and RFshielding, Broadband coax features either dual (foil & braid) or quad shielding in a variety of coverage amounts.
Features & Benefits

  • Low Attenuation & Return Loss
  • Solid 16 AWG BC Conductor
  • Precision 75-ohm Impedance
  • 2.4GHz Bandwidth
  • High Velocity of Propagation - 83%
  • Gas-injected Foam Polyethylene or Teflon Dielectric
  • Aluminum Braid and Foil Shield
    Applications
  • Broadband, CATV, MATV
    COLOR: BLACK
    50' MINIMUM FOR SINGLE CHANNEL CUTS
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Coaxial Cables and Triaxial Cables
Product Number GEPVB1860
Product Name Gepco VB1860 18AWG RG6 Broadband Coax Cable
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
View Details
Coaxial Cable - 1683842 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 6.56 ft (20 dm)
View Details
Coaxial Cable - 1408013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 0.3281 ft (1 dm)
View Details