HAVE, Inc. Gepco RGBSC250 25AWG 5 Channel RGB Mini Video Coax - 1000ft GEPRGBSC250-1000F

Description
GEPCO RGBSC250 5 CHANNEL MINI COAX, FULL REEL 1000' Miniature RGB coax snake that utilizes precision low-loss VDM250 type miniature coax. Twenty-five gage conductor with high velocity foam dielectric yields a 1GHz bandwidth and exceptionally low-attenuation for its size. The tight-angle 95% braid and 100% nonbonded foil shield are easy to terminate and achieve exceptional broadband noiserejection. New Riser Gep-Flex master jacket is flexible, durable, and UL rated allowing for use in permanent installation or portable applications. Ideal for component analog, multi-channel analog, or multi-channel standard definition digital video interconnect. Features & Benefits Thin Profile, Extra-flexible Low Attenuation & Return Loss Precision 75-ohm Impedance 1GHz Bandwidth High Velocity of Propagation - 82% Capacitance: 16.5 pF/ft. Conductor DCR: 30.0 ohms/1000' Attenuation: 4.61 dB/100' at 135 MHz Gas-injected Foam PolyethyleneDielectr ic Full 95% Copper Braid and 100% Foil Shield New Easy-to-strip, More Flexible PVC Coax Jackets All-weather GEP-FLEX Master Jacket CMR Riser Rated Applications Standard Definition Serial Digital Video Digital Audio (AES3id or SPDIF) High Resolution RGB Component Analog Video Studio Interconnect, Portable Snakes, or Permanent Installatio
Description
GEPCO RGBSC250 5 CHANNEL MINI COAX, FULL REEL 1000' Miniature RGB coax snake that utilizes precision low-loss VDM250 type miniature coax. Twenty-five gage conductor with high velocity foam dielectric yields a 1GHz bandwidth and exceptionally low-attenuation for its size. The tight-angle 95% braid and 100% nonbonded foil shield are easy to terminate and achieve exceptional broadband noiserejection. New Riser Gep-Flex master jacket is flexible, durable, and UL rated allowing for use in permanent installation or portable applications. Ideal for component analog, multi-channel analog, or multi-channel standard definition digital video interconnect. Features & Benefits Thin Profile, Extra-flexible Low Attenuation & Return Loss Precision 75-ohm Impedance 1GHz Bandwidth High Velocity of Propagation - 82% Capacitance: 16.5 pF/ft. Conductor DCR: 30.0 ohms/1000' Attenuation: 4.61 dB/100' at 135 MHz Gas-injected Foam PolyethyleneDielectr ic Full 95% Copper Braid and 100% Foil Shield New Easy-to-strip, More Flexible PVC Coax Jackets All-weather GEP-FLEX Master Jacket CMR Riser Rated Applications Standard Definition Serial Digital Video Digital Audio (AES3id or SPDIF) High Resolution RGB Component Analog Video Studio Interconnect, Portable Snakes, or Permanent Installatio

Suppliers

Company
Product
Description
Supplier Links
Gepco RGBSC250 25AWG 5 Channel RGB Mini Video Coax - 1000ft - GEPRGBSC250-1000F - HAVE, Inc.
Hudson, NY, USA
Gepco RGBSC250 25AWG 5 Channel RGB Mini Video Coax - 1000ft
GEPRGBSC250-1000F
Gepco RGBSC250 25AWG 5 Channel RGB Mini Video Coax - 1000ft GEPRGBSC250-1000F
GEPCO RGBSC250 5 CHANNEL MINI COAX, FULL REEL 1000' Miniature RGB coax snake that utilizes precision low-loss VDM250 type miniature coax. Twenty-five gage conductor with high velocity foam dielectric yields a 1GHz bandwidth and exceptionally low-attenuation for its size. The tight-angle 95% braid and 100% nonbonded foil shield are easy to terminate and achieve exceptional broadband noiserejection. New Riser Gep-Flex master jacket is flexible, durable, and UL rated allowing for use in permanent installation or portable applications. Ideal for component analog, multi-channel analog, or multi-channel standard definition digital video interconnect. Features & Benefits Thin Profile, Extra-flexible Low Attenuation & Return Loss Precision 75-ohm Impedance 1GHz Bandwidth High Velocity of Propagation - 82% Capacitance: 16.5 pF/ft. Conductor DCR: 30.0 ohms/1000' Attenuation: 4.61 dB/100' at 135 MHz Gas-injected Foam PolyethyleneDielectr ic Full 95% Copper Braid and 100% Foil Shield New Easy-to-strip, More Flexible PVC Coax Jackets All-weather GEP-FLEX Master Jacket CMR Riser Rated Applications Standard Definition Serial Digital Video Digital Audio (AES3id or SPDIF) High Resolution RGB Component Analog Video Studio Interconnect, Portable Snakes, or Permanent Installatio

GEPCO RGBSC250 5 CHANNEL MINI COAX, FULL REEL 1000'
Miniature RGB coax snake that utilizes precision low-loss VDM250 type miniature coax. Twenty-five gage conductor with high velocity foam dielectric yields a 1GHz bandwidth and exceptionally low-attenuation for its size. The tight-angle 95% braid and 100% nonbonded foil shield are easy to terminate and achieve exceptional broadband noiserejection. New Riser Gep-Flex master jacket is flexible, durable, and UL rated allowing for use in permanent installation or portable applications. Ideal for component analog, multi-channel analog, or multi-channel standard definition digital video interconnect.
Features & Benefits

  • Thin Profile, Extra-flexible
  • Low Attenuation & Return Loss
  • Precision 75-ohm Impedance
  • 1GHz Bandwidth
  • High Velocity of Propagation - 82%
  • Capacitance: 16.5 pF/ft.
  • Conductor DCR: 30.0 ohms/1000'
  • Attenuation: 4.61 dB/100' at 135 MHz
  • Gas-injected Foam PolyethyleneDielectric
  • Full 95% Copper Braid and 100% Foil Shield
  • New Easy-to-strip, More Flexible PVC Coax Jackets
  • All-weather GEP-FLEX Master Jacket
  • CMR Riser Rated
    Applications
  • Standard Definition Serial Digital Video
  • Digital Audio (AES3id or SPDIF)
  • High Resolution RGB Component Analog Video
  • Studio Interconnect, Portable Snakes, or Permanent Installatio
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Coaxial Cables and Triaxial Cables
Product Number GEPRGBSC250-1000F
Product Name Gepco RGBSC250 25AWG 5 Channel RGB Mini Video Coax - 1000ft
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 6 GHz - FC645 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details
Telephone Cable - 1368167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Jacket Pvc
Cable Conductor Copper; Copper
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Product Category Cable Assembly
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
Microminiature 50-34 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Shielding Braid; Sprial
North American 34 to 50 AWG
View Details