HAVE, Inc. Gepco RGB250 25AWG 3 Channel RGB Mini Video Coax GEPRGB250

Description
GEPCO RGB250 3 CHANNEL MINI COAX Miniature RGB coax snake that utilizes precision low-loss VDM250 type miniature coax. Twenty-five gage conductor with high velocity foam dielectric yields a1GHz bandwidth and exceptionally low-attenuation for its size. The tight-angle 95% braid and 100% nonbonded foil shield are easy to terminate and achieve exceptional broadband noise rejection. New Riser Gep-Flex master jacket is flexible, durable, and UL rated allowing for use in permanent installation or portable applications. Ideal for component analog, multi-channel analog, or multi-channel standard definition digital video interconnect. Features & Benefits Thin Profile, Extra-flexible Low Attenuation & Return Loss Precision 75-ohm Impedance 1GHz Bandwidth High Velocity of Propagation - 82% Capacitance: 16.5 pF/ft. Conductor DCR: 30.0 ohms/1000' Attenuation: 4.61 dB/100' at 135 MHz Gas-injected Foam Polyethylene Dielectric Full 95% Copper Braid and 100% Foil Shield New Easy-to-strip, More Flexible PVC Coax Jackets All-weather GEP-FLEX Master Jacket CMR Riser Rated Applications Standard Definition Serial Digital Video Digital Audio (AES3id or SPDIF) High Resolution RGB Component Analog Video Studio Interconnect, Portable Snakes, or Permanent Installation 3 CHANNE
Description
GEPCO RGB250 3 CHANNEL MINI COAX Miniature RGB coax snake that utilizes precision low-loss VDM250 type miniature coax. Twenty-five gage conductor with high velocity foam dielectric yields a1GHz bandwidth and exceptionally low-attenuation for its size. The tight-angle 95% braid and 100% nonbonded foil shield are easy to terminate and achieve exceptional broadband noise rejection. New Riser Gep-Flex master jacket is flexible, durable, and UL rated allowing for use in permanent installation or portable applications. Ideal for component analog, multi-channel analog, or multi-channel standard definition digital video interconnect. Features & Benefits Thin Profile, Extra-flexible Low Attenuation & Return Loss Precision 75-ohm Impedance 1GHz Bandwidth High Velocity of Propagation - 82% Capacitance: 16.5 pF/ft. Conductor DCR: 30.0 ohms/1000' Attenuation: 4.61 dB/100' at 135 MHz Gas-injected Foam Polyethylene Dielectric Full 95% Copper Braid and 100% Foil Shield New Easy-to-strip, More Flexible PVC Coax Jackets All-weather GEP-FLEX Master Jacket CMR Riser Rated Applications Standard Definition Serial Digital Video Digital Audio (AES3id or SPDIF) High Resolution RGB Component Analog Video Studio Interconnect, Portable Snakes, or Permanent Installation 3 CHANNE

Suppliers

Company
Product
Description
Supplier Links
Gepco RGB250 25AWG 3 Channel RGB Mini Video Coax - GEPRGB250 - HAVE, Inc.
Hudson, NY, USA
Gepco RGB250 25AWG 3 Channel RGB Mini Video Coax
GEPRGB250
Gepco RGB250 25AWG 3 Channel RGB Mini Video Coax GEPRGB250
GEPCO RGB250 3 CHANNEL MINI COAX Miniature RGB coax snake that utilizes precision low-loss VDM250 type miniature coax. Twenty-five gage conductor with high velocity foam dielectric yields a1GHz bandwidth and exceptionally low-attenuation for its size. The tight-angle 95% braid and 100% nonbonded foil shield are easy to terminate and achieve exceptional broadband noise rejection. New Riser Gep-Flex master jacket is flexible, durable, and UL rated allowing for use in permanent installation or portable applications. Ideal for component analog, multi-channel analog, or multi-channel standard definition digital video interconnect. Features & Benefits Thin Profile, Extra-flexible Low Attenuation & Return Loss Precision 75-ohm Impedance 1GHz Bandwidth High Velocity of Propagation - 82% Capacitance: 16.5 pF/ft. Conductor DCR: 30.0 ohms/1000' Attenuation: 4.61 dB/100' at 135 MHz Gas-injected Foam Polyethylene Dielectric Full 95% Copper Braid and 100% Foil Shield New Easy-to-strip, More Flexible PVC Coax Jackets All-weather GEP-FLEX Master Jacket CMR Riser Rated Applications Standard Definition Serial Digital Video Digital Audio (AES3id or SPDIF) High Resolution RGB Component Analog Video Studio Interconnect, Portable Snakes, or Permanent Installation 3 CHANNE

GEPCO RGB250 3 CHANNEL MINI COAX
Miniature RGB coax snake that utilizes precision low-loss VDM250 type miniature coax. Twenty-five gage conductor with high velocity foam dielectric yields a1GHz bandwidth and exceptionally low-attenuation for its size. The tight-angle 95% braid and 100% nonbonded foil shield are easy to terminate and achieve exceptional broadband noise rejection. New Riser Gep-Flex master jacket is flexible, durable, and UL rated allowing for use in permanent installation or portable applications. Ideal for component analog, multi-channel analog, or multi-channel standard definition digital video interconnect.
Features & Benefits

  • Thin Profile, Extra-flexible
  • Low Attenuation & Return Loss
  • Precision 75-ohm Impedance
  • 1GHz Bandwidth
  • High Velocity of Propagation - 82%
  • Capacitance: 16.5 pF/ft.
  • Conductor DCR: 30.0 ohms/1000'
  • Attenuation: 4.61 dB/100' at 135 MHz
  • Gas-injected Foam Polyethylene Dielectric
  • Full 95% Copper Braid and 100% Foil Shield
  • New Easy-to-strip, More Flexible PVC Coax Jackets
  • All-weather GEP-FLEX Master Jacket
  • CMR Riser Rated
    Applications
  • Standard Definition Serial Digital Video
  • Digital Audio (AES3id or SPDIF)
  • High Resolution RGB Component Analog Video
  • Studio Interconnect, Portable Snakes, or Permanent Installation
    3 CHANNE
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Coaxial Cables and Triaxial Cables
Product Number GEPRGB250
Product Name Gepco RGB250 25AWG 3 Channel RGB Mini Video Coax
Unlock Full Specs
to access all available technical data

Similar Products

4 Pos. Female SIL RG178 Cable Assembly, 630mm, double-end, Jackscrews - M80-FC305F1-04-0630F1 - Harwin Plc
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
BNC Male to Female Test Cable, RG58C/U - 1045 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Product Category Cable Assembly
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Steel industry, ETFE, FEP, PFA Cables, TD 838 CF TP -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket FEP, 6YM1 acc. to VDE 0207-6
Cable Conductor tinned copper strands acc. to ASTM B 286
Cable Shielding Braid; Foil
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
Nominal Impedance 50 ohms
View Details