HAVE, Inc. Gepco GA72412GFC 24AWG 12-Pair Audio Snake Cable - 1000ft GEPGA72412GFC-1000F

Description
GEPCO GA72402GFC 12-PAIR 24 AWG THIN PROFILE GEP-FLEX MULTIPAIR - FULL REEL 1000' Thin profile version of the original GA618 series. Designed for low noise and attenuation, GA724 series multi-pair is durable, easy to terminate, and UL listed. A high grade polyethylene dielectric is used to minimize high frequency attenuation, while excellent process control and tight pair twisting achieves superior noise rejection. Color coded and alphanumerically printed pairs facilitate easy channel identification, and the new Riser Rated Gep-Flex master jacket is both flexible and easy to pull through conduit. Twenty-four gage conductors are easier to terminate while still maintaining low DCR. Ideal for cable assemblies, patchbay wiring, or balanced audio snakes. Features & Benefits Low Attenuation & Crosstalk Capacitance: 28 pF/ft between conductors Conductor DCR: 23.8 ohms/1000' Flexible & Easy to Terminate Polyethylene Dielectric Individually Shielded & Jacketed Pairs Color Coded & Alphanumeric Pair Identification Additional Overall Foil Shield All-weather Gep-Flex Master Jacket CM Rated Applications Microphone or Line Level Balanced Analog Audio Studio Interconnect, Portable Snakes, or Permanent Installation Ideal for Patchbay Wiring & Multi-pin Cable Assemblies GEP-FLEX GA724
Description
GEPCO GA72402GFC 12-PAIR 24 AWG THIN PROFILE GEP-FLEX MULTIPAIR - FULL REEL 1000' Thin profile version of the original GA618 series. Designed for low noise and attenuation, GA724 series multi-pair is durable, easy to terminate, and UL listed. A high grade polyethylene dielectric is used to minimize high frequency attenuation, while excellent process control and tight pair twisting achieves superior noise rejection. Color coded and alphanumerically printed pairs facilitate easy channel identification, and the new Riser Rated Gep-Flex master jacket is both flexible and easy to pull through conduit. Twenty-four gage conductors are easier to terminate while still maintaining low DCR. Ideal for cable assemblies, patchbay wiring, or balanced audio snakes. Features & Benefits Low Attenuation & Crosstalk Capacitance: 28 pF/ft between conductors Conductor DCR: 23.8 ohms/1000' Flexible & Easy to Terminate Polyethylene Dielectric Individually Shielded & Jacketed Pairs Color Coded & Alphanumeric Pair Identification Additional Overall Foil Shield All-weather Gep-Flex Master Jacket CM Rated Applications Microphone or Line Level Balanced Analog Audio Studio Interconnect, Portable Snakes, or Permanent Installation Ideal for Patchbay Wiring & Multi-pin Cable Assemblies GEP-FLEX GA724

Suppliers

Company
Product
Description
Supplier Links
Gepco GA72412GFC 24AWG 12-Pair Audio Snake Cable - 1000ft - GEPGA72412GFC-1000F - HAVE, Inc.
Hudson, NY, USA
Gepco GA72412GFC 24AWG 12-Pair Audio Snake Cable - 1000ft
GEPGA72412GFC-1000F
Gepco GA72412GFC 24AWG 12-Pair Audio Snake Cable - 1000ft GEPGA72412GFC-1000F
GEPCO GA72402GFC 12-PAIR 24 AWG THIN PROFILE GEP-FLEX MULTIPAIR - FULL REEL 1000' Thin profile version of the original GA618 series. Designed for low noise and attenuation, GA724 series multi-pair is durable, easy to terminate, and UL listed. A high grade polyethylene dielectric is used to minimize high frequency attenuation, while excellent process control and tight pair twisting achieves superior noise rejection. Color coded and alphanumerically printed pairs facilitate easy channel identification, and the new Riser Rated Gep-Flex master jacket is both flexible and easy to pull through conduit. Twenty-four gage conductors are easier to terminate while still maintaining low DCR. Ideal for cable assemblies, patchbay wiring, or balanced audio snakes. Features & Benefits Low Attenuation & Crosstalk Capacitance: 28 pF/ft between conductors Conductor DCR: 23.8 ohms/1000' Flexible & Easy to Terminate Polyethylene Dielectric Individually Shielded & Jacketed Pairs Color Coded & Alphanumeric Pair Identification Additional Overall Foil Shield All-weather Gep-Flex Master Jacket CM Rated Applications Microphone or Line Level Balanced Analog Audio Studio Interconnect, Portable Snakes, or Permanent Installation Ideal for Patchbay Wiring & Multi-pin Cable Assemblies GEP-FLEX GA724

GEPCO GA72402GFC 12-PAIR 24 AWG THIN PROFILE GEP-FLEX MULTIPAIR - FULL REEL 1000'
Thin profile version of the original GA618 series. Designed for low noise and attenuation, GA724 series multi-pair is durable, easy to terminate, and UL listed. A high grade polyethylene dielectric is used to minimize high frequency attenuation, while excellent process control and tight pair twisting achieves superior noise rejection. Color coded and alphanumerically printed pairs facilitate easy channel identification, and the new Riser Rated Gep-Flex master jacket is both flexible and easy to pull through conduit. Twenty-four gage conductors are easier to terminate while still maintaining low DCR. Ideal for cable assemblies, patchbay wiring, or balanced audio snakes.
Features & Benefits

  • Low Attenuation & Crosstalk
  • Capacitance: 28 pF/ft between conductors
  • Conductor DCR: 23.8 ohms/1000'
  • Flexible & Easy to Terminate
  • Polyethylene Dielectric
  • Individually Shielded & Jacketed Pairs
  • Color Coded & Alphanumeric Pair Identification
  • Additional Overall Foil Shield
  • All-weather Gep-Flex Master Jacket
  • CM Rated
    Applications
  • Microphone or Line Level Balanced Analog Audio
  • Studio Interconnect, Portable Snakes, or Permanent Installation
  • Ideal for Patchbay Wiring & Multi-pin Cable Assemblies
    GEP-FLEX GA724
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number GEPGA72412GFC-1000F
Product Name Gepco GA72412GFC 24AWG 12-Pair Audio Snake Cable - 1000ft
Unlock Full Specs
to access all available technical data

Similar Products

Besilen®-Silicone Insulated Compensating and Extension Cables up to +180°C, A 15 L -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
Rated Temperature -40 to 180 C (-40 to 356 F)
View Details
PVC Extra Flexible Multiconductor Cable - NMEF 2/34-1044 S - Cooner Wire Company
Specs
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Shielding Braid
View Details
PVC Insulated Cable, 600V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
View Details
Twisted Pair & Multicore Data Cable - 349599 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
International 0.0500 mm2
View Details