TE Connectivity Multicore Cable 0553733001

Description
Body Features Cable Color : Black Conductor Material : Tin-Plated Copper Shield Material : Tin-Plated Copper Wire Color (Base) : Red, Blue Configuration Features Number of Conductors : 2 Number of Strands : 19 Dimensions Conductor Diameter Range : 1.27 MM  [.05 INCH ] Strand Size (AWG) : 30 Wire Size (MMSQ) : .82 Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (V) : 600 Operation/Applicatio n Shielded : Yes Usage Conditions Cable Type : Spec 99M Operating Temperature Range (DEGC) : -55 - 125
Request a Quote
Description
Body Features Cable Color : Black Conductor Material : Tin-Plated Copper Shield Material : Tin-Plated Copper Wire Color (Base) : Red, Blue Configuration Features Number of Conductors : 2 Number of Strands : 19 Dimensions Conductor Diameter Range : 1.27 MM  [.05 INCH ] Strand Size (AWG) : 30 Wire Size (MMSQ) : .82 Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (V) : 600 Operation/Applicatio n Shielded : Yes Usage Conditions Cable Type : Spec 99M Operating Temperature Range (DEGC) : -55 - 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multicore Cable - 0553733001 - TE Connectivity
Berwyn, PA, United States
Multicore Cable
0553733001
Multicore Cable 0553733001
Body Features Cable Color : Black Conductor Material : Tin-Plated Copper Shield Material : Tin-Plated Copper Wire Color (Base) : Red, Blue Configuration Features Number of Conductors : 2 Number of Strands : 19 Dimensions Conductor Diameter Range : 1.27 MM  [.05 INCH ] Strand Size (AWG) : 30 Wire Size (MMSQ) : .82 Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (V) : 600 Operation/Applicatio n Shielded : Yes Usage Conditions Cable Type : Spec 99M Operating Temperature Range (DEGC) : -55 - 125

Body Features


  • Cable Color : Black
  • Conductor Material : Tin-Plated Copper
  • Shield Material : Tin-Plated Copper
  • Wire Color (Base) : Red, Blue

Configuration Features


  • Number of Conductors : 2
  • Number of Strands : 19

Dimensions


  • Conductor Diameter Range : 1.27 MM  [.05 INCH ]
  • Strand Size (AWG) : 30
  • Wire Size (MMSQ) : .82
  • Wire Size (AWG) : 18

Electrical Characteristics


  • Operating Voltage (V) : 600

Operation/Application


  • Shielded : Yes

Usage Conditions


  • Cable Type : Spec 99M
  • Operating Temperature Range (DEGC) : -55 - 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number 0553733001
Product Name Multicore Cable
Product Category Cable
Cable Conductor Copper
Cable Shielding Tin-Plated Copper
Standards / Certifications RoHS; EU ELV Compliant
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 0063733001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Twisted Pair Cable - 062233-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 0624813001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Twisted Pair Cable - 1430773001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified Polyester
Cable Conductor Copper
View Details