HAVE, Inc. Gepco DS404 24AWG 110ohm AES 4-Pair - 1000ft GEPDS404-1000F

Description
GEPDS404-1000F - GEPCO DS404 Extended Distance 110-ohm AES/EBU Four Pair Digital Audio Cable - 1000' Reel Extra-low loss 110-ohm AES/EBU wide bandwidth, digital audio twisted-pair cable. TheDS4 series features an extended 25MHz bandwidth, ultra-low attenuation, mechanical stability, and a precision 110-ohm impedance. With some of the lowest available attenuation and precision impedancespecificati ons, the DS4 series allows for longer runs of AES3 format digital audio over twisted-pair cable. The extended 25MHz bandwidth is compliant with the 1999 revision of the AES3 standard for transmission of digital audio at sampling rates up to 192kHz. Available in easy-to-terminate versions for permanent installation and an extra-flexible version for rack patching or portable cables. Pairs: 4 Conductors: 24 AWG (7x32 AWG) Stranded TC >li>Common Drain: 16 AWG (9x29 AWG) Stranded TC Overall Shield: 100% Foil Pair Shield: 100% Foil Jacket: Gep-Flex TPE, Black UL Rated: CMR Impedance: 110-ohms Capacitance: 11 pF/ft between conductors Conductor DCR: 23.8 ohms/1000'
Description
GEPDS404-1000F - GEPCO DS404 Extended Distance 110-ohm AES/EBU Four Pair Digital Audio Cable - 1000' Reel Extra-low loss 110-ohm AES/EBU wide bandwidth, digital audio twisted-pair cable. TheDS4 series features an extended 25MHz bandwidth, ultra-low attenuation, mechanical stability, and a precision 110-ohm impedance. With some of the lowest available attenuation and precision impedancespecificati ons, the DS4 series allows for longer runs of AES3 format digital audio over twisted-pair cable. The extended 25MHz bandwidth is compliant with the 1999 revision of the AES3 standard for transmission of digital audio at sampling rates up to 192kHz. Available in easy-to-terminate versions for permanent installation and an extra-flexible version for rack patching or portable cables. Pairs: 4 Conductors: 24 AWG (7x32 AWG) Stranded TC >li>Common Drain: 16 AWG (9x29 AWG) Stranded TC Overall Shield: 100% Foil Pair Shield: 100% Foil Jacket: Gep-Flex TPE, Black UL Rated: CMR Impedance: 110-ohms Capacitance: 11 pF/ft between conductors Conductor DCR: 23.8 ohms/1000'

Suppliers

Company
Product
Description
Supplier Links
Gepco DS404 24AWG 110ohm AES 4-Pair - 1000ft - GEPDS404-1000F - HAVE, Inc.
Hudson, NY, USA
Gepco DS404 24AWG 110ohm AES 4-Pair - 1000ft
GEPDS404-1000F
Gepco DS404 24AWG 110ohm AES 4-Pair - 1000ft GEPDS404-1000F
GEPDS404-1000F - GEPCO DS404 Extended Distance 110-ohm AES/EBU Four Pair Digital Audio Cable - 1000' Reel Extra-low loss 110-ohm AES/EBU wide bandwidth, digital audio twisted-pair cable. TheDS4 series features an extended 25MHz bandwidth, ultra-low attenuation, mechanical stability, and a precision 110-ohm impedance. With some of the lowest available attenuation and precision impedancespecificati ons, the DS4 series allows for longer runs of AES3 format digital audio over twisted-pair cable. The extended 25MHz bandwidth is compliant with the 1999 revision of the AES3 standard for transmission of digital audio at sampling rates up to 192kHz. Available in easy-to-terminate versions for permanent installation and an extra-flexible version for rack patching or portable cables. Pairs: 4 Conductors: 24 AWG (7x32 AWG) Stranded TC >li>Common Drain: 16 AWG (9x29 AWG) Stranded TC Overall Shield: 100% Foil Pair Shield: 100% Foil Jacket: Gep-Flex TPE, Black UL Rated: CMR Impedance: 110-ohms Capacitance: 11 pF/ft between conductors Conductor DCR: 23.8 ohms/1000'

GEPDS404-1000F - GEPCO DS404 Extended Distance 110-ohm AES/EBU Four Pair Digital Audio Cable - 1000' Reel
Extra-low loss 110-ohm AES/EBU wide bandwidth, digital audio twisted-pair cable. TheDS4 series features an extended 25MHz bandwidth, ultra-low attenuation, mechanical stability, and a precision 110-ohm impedance. With some of the lowest available attenuation and precision impedancespecifications, the DS4 series allows for longer runs of AES3 format digital audio over twisted-pair cable. The extended 25MHz bandwidth is compliant with the 1999 revision of the AES3 standard for transmission of digital audio at sampling rates up to 192kHz. Available in easy-to-terminate versions for permanent installation and an extra-flexible version for rack patching or portable cables.

  • Pairs: 4
  • Conductors: 24 AWG (7x32 AWG) Stranded TC >li>Common Drain: 16 AWG (9x29 AWG) Stranded TC
  • Overall Shield: 100% Foil
  • Pair Shield: 100% Foil
  • Jacket: Gep-Flex TPE, Black
  • UL Rated: CMR
  • Impedance: 110-ohms
  • Capacitance: 11 pF/ft between conductors
  • Conductor DCR: 23.8 ohms/1000'
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number GEPDS404-1000F
Product Name Gepco DS404 24AWG 110ohm AES 4-Pair - 1000ft
Unlock Full Specs
to access all available technical data

Similar Products

FEP Multiconductor Cable - CZ 1105-4 - Cooner Wire Company
Specs
Product Category Cable
Cable Conductor Copper
Cable Shielding Braid
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable Assembly
View Details
Flexible Coaxial Cable 18 GHz - FC392 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
CAT 5e Ethernet Cable (Quadraxial) - E51424 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser Markable)
Cable Conductor Silver-plated copper conductor
View Details