HAVE, Inc. Gepco DS401M 110-OHM Digital Audio Cable 1-PAIR Extra Flex GEPDS401M

Description
GEPDS401M - GEPCO DS401M WIDE BANDWIDTH 1-PAIR DIGITAL AUDIO CABLE 50' MINIMUM FOR SINGLE CHANNEL CABLE CUTS Extra-low loss 110-ohm AES/EBU wide bandwidth,digital audio twisted-pair cable. The DS401M series features an extended 25MHz bandwidth, ultra-low attenuation, mechanical stability, and a precision 110? impedance. With the lowest available attenuation and precision impedance specifications, the 5596 series allows for longer runs of AES3 format digital audio over twisted-pair cable. The extended 25MHz bandwidth is compliant with the 1999 revision of the AES3 standard for transmission of digital audio at sampling rates up to 192kHz. Available in easy-to-terminate versions for permanent installation and an extra-flexible version for rack patching or portable cables. Features & Benefits Extra-low Attenuation Precision 110-ohm Impedance 25MHz Bandwidth for 192kHz Sampling Rates Oxygen-free Copper Conductors Gas-injected Foam Polyethylene or Foam Teflon Dielectric Stabilizing Polyethylene Rod(s) 95% Oxygen-free BC Braid Shield Drain Wire for Quick Shield Termination Extra-flexible, Riser CMR or Plenum CMP Versions Applications AES3 Digital Audio Extended Bandwidth Analog Audio Time Code Studio Interconnect, Permanent Installation, or Portable Cab
Description
GEPDS401M - GEPCO DS401M WIDE BANDWIDTH 1-PAIR DIGITAL AUDIO CABLE 50' MINIMUM FOR SINGLE CHANNEL CABLE CUTS Extra-low loss 110-ohm AES/EBU wide bandwidth,digital audio twisted-pair cable. The DS401M series features an extended 25MHz bandwidth, ultra-low attenuation, mechanical stability, and a precision 110? impedance. With the lowest available attenuation and precision impedance specifications, the 5596 series allows for longer runs of AES3 format digital audio over twisted-pair cable. The extended 25MHz bandwidth is compliant with the 1999 revision of the AES3 standard for transmission of digital audio at sampling rates up to 192kHz. Available in easy-to-terminate versions for permanent installation and an extra-flexible version for rack patching or portable cables. Features & Benefits Extra-low Attenuation Precision 110-ohm Impedance 25MHz Bandwidth for 192kHz Sampling Rates Oxygen-free Copper Conductors Gas-injected Foam Polyethylene or Foam Teflon Dielectric Stabilizing Polyethylene Rod(s) 95% Oxygen-free BC Braid Shield Drain Wire for Quick Shield Termination Extra-flexible, Riser CMR or Plenum CMP Versions Applications AES3 Digital Audio Extended Bandwidth Analog Audio Time Code Studio Interconnect, Permanent Installation, or Portable Cab

Suppliers

Company
Product
Description
Supplier Links
Gepco DS401M 110-OHM Digital Audio Cable 1-PAIR Extra Flex - GEPDS401M - HAVE, Inc.
Hudson, NY, USA
Gepco DS401M 110-OHM Digital Audio Cable 1-PAIR Extra Flex
GEPDS401M
Gepco DS401M 110-OHM Digital Audio Cable 1-PAIR Extra Flex GEPDS401M
GEPDS401M - GEPCO DS401M WIDE BANDWIDTH 1-PAIR DIGITAL AUDIO CABLE 50' MINIMUM FOR SINGLE CHANNEL CABLE CUTS Extra-low loss 110-ohm AES/EBU wide bandwidth,digital audio twisted-pair cable. The DS401M series features an extended 25MHz bandwidth, ultra-low attenuation, mechanical stability, and a precision 110? impedance. With the lowest available attenuation and precision impedance specifications, the 5596 series allows for longer runs of AES3 format digital audio over twisted-pair cable. The extended 25MHz bandwidth is compliant with the 1999 revision of the AES3 standard for transmission of digital audio at sampling rates up to 192kHz. Available in easy-to-terminate versions for permanent installation and an extra-flexible version for rack patching or portable cables. Features & Benefits Extra-low Attenuation Precision 110-ohm Impedance 25MHz Bandwidth for 192kHz Sampling Rates Oxygen-free Copper Conductors Gas-injected Foam Polyethylene or Foam Teflon Dielectric Stabilizing Polyethylene Rod(s) 95% Oxygen-free BC Braid Shield Drain Wire for Quick Shield Termination Extra-flexible, Riser CMR or Plenum CMP Versions Applications AES3 Digital Audio Extended Bandwidth Analog Audio Time Code Studio Interconnect, Permanent Installation, or Portable Cab

GEPDS401M - GEPCO DS401M WIDE BANDWIDTH 1-PAIR DIGITAL AUDIO CABLE
50' MINIMUM FOR SINGLE CHANNEL CABLE CUTS
Extra-low loss 110-ohm AES/EBU wide bandwidth,digital audio twisted-pair cable. The DS401M series features an extended 25MHz bandwidth, ultra-low attenuation, mechanical stability, and a precision 110? impedance. With the lowest available attenuation and precision impedance specifications, the 5596 series allows for longer runs of AES3 format digital audio over twisted-pair cable. The extended 25MHz bandwidth is compliant with the 1999 revision of the AES3 standard for transmission of digital audio at sampling rates up to 192kHz. Available in easy-to-terminate versions for permanent installation and an extra-flexible version for rack patching or portable cables.
Features & Benefits

  • Extra-low Attenuation
  • Precision 110-ohm Impedance
  • 25MHz Bandwidth for 192kHz Sampling Rates
  • Oxygen-free Copper Conductors
  • Gas-injected Foam Polyethylene or Foam Teflon Dielectric
  • Stabilizing Polyethylene Rod(s)
  • 95% Oxygen-free BC Braid Shield
  • Drain Wire for Quick Shield Termination
  • Extra-flexible, Riser CMR or Plenum CMP Versions
    Applications
  • AES3 Digital Audio
  • Extended Bandwidth Analog Audio
  • Time Code
  • Studio Interconnect, Permanent Installation, or Portable Cab
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number GEPDS401M
Product Name Gepco DS401M 110-OHM Digital Audio Cable 1-PAIR Extra Flex
Unlock Full Specs
to access all available technical data

Similar Products

Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
Besilen®-Silicone Sheathed Cables, Besilen® ESD Control Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket special Besilen®
Cable Insulation Besilen®
Cable Conductor tinned copper strands, extra fine wires
View Details
Twisted Pair & Multicore Data Cable - 534098 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Conductor Copper; Copper
International 0.0500 mm2
View Details
E50824 - CAT 5e Ethernet Cable (4 Data Pair) - E50824 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket FEP, Translucent Blue
Cable Conductor Silver-plated copper conductor
View Details