HAVE, Inc. Gepco D61801EZGF 22AWG EZ Strip Dual Pair - Foil Shield GEPD61801EZGF

Description
GEPCO D61801EZGF DUAL PAIR EZ STRIP ANALOG AUDIO CABLE 25' MINIMUM FOR MULTI CHANNEL CABLE CUTS Industry standard balanced audio cable for permanent installation. Stranded tinned-copper conductors are easy to solder or punch-down. A high grade polyethylene dielectric is used to minimize high frequency attenuation, while excellent process control and tight pair twisting achieves superior noise rejection. Foil shield with same gage drain wire facilitates quick shield termination. Twenty-two gage conductors offer the lowest DCR available in any Gepco single-pair product. Ideal for punch-down, rack wiring, and extended distance runs of mic level signals. Features & Benefits Flexible DUAL PAIR Low Attenuation Low Crosstalk (Dual-pair) Easy to Terminate Polyethylene Dielectric Easy-strip, Bonded Foil Shield (EZ Versions) CMR Riser Rated Capacitance: 34 pF/ft between conductors Conductor DCR:15.3 ohms/1000' Applications Microphone or Line Level Balanced Analog Audio Patchbay, Rack, or Console Permanent Installation Wiring Ideal for Extended Distance Runs COLOR: Blue with red Stripe
Description
GEPCO D61801EZGF DUAL PAIR EZ STRIP ANALOG AUDIO CABLE 25' MINIMUM FOR MULTI CHANNEL CABLE CUTS Industry standard balanced audio cable for permanent installation. Stranded tinned-copper conductors are easy to solder or punch-down. A high grade polyethylene dielectric is used to minimize high frequency attenuation, while excellent process control and tight pair twisting achieves superior noise rejection. Foil shield with same gage drain wire facilitates quick shield termination. Twenty-two gage conductors offer the lowest DCR available in any Gepco single-pair product. Ideal for punch-down, rack wiring, and extended distance runs of mic level signals. Features & Benefits Flexible DUAL PAIR Low Attenuation Low Crosstalk (Dual-pair) Easy to Terminate Polyethylene Dielectric Easy-strip, Bonded Foil Shield (EZ Versions) CMR Riser Rated Capacitance: 34 pF/ft between conductors Conductor DCR:15.3 ohms/1000' Applications Microphone or Line Level Balanced Analog Audio Patchbay, Rack, or Console Permanent Installation Wiring Ideal for Extended Distance Runs COLOR: Blue with red Stripe

Suppliers

Company
Product
Description
Supplier Links
Gepco D61801EZGF 22AWG EZ Strip Dual Pair - Foil Shield - GEPD61801EZGF - HAVE, Inc.
Hudson, NY, USA
Gepco D61801EZGF 22AWG EZ Strip Dual Pair - Foil Shield
GEPD61801EZGF
Gepco D61801EZGF 22AWG EZ Strip Dual Pair - Foil Shield GEPD61801EZGF
GEPCO D61801EZGF DUAL PAIR EZ STRIP ANALOG AUDIO CABLE 25' MINIMUM FOR MULTI CHANNEL CABLE CUTS Industry standard balanced audio cable for permanent installation. Stranded tinned-copper conductors are easy to solder or punch-down. A high grade polyethylene dielectric is used to minimize high frequency attenuation, while excellent process control and tight pair twisting achieves superior noise rejection. Foil shield with same gage drain wire facilitates quick shield termination. Twenty-two gage conductors offer the lowest DCR available in any Gepco single-pair product. Ideal for punch-down, rack wiring, and extended distance runs of mic level signals. Features & Benefits Flexible DUAL PAIR Low Attenuation Low Crosstalk (Dual-pair) Easy to Terminate Polyethylene Dielectric Easy-strip, Bonded Foil Shield (EZ Versions) CMR Riser Rated Capacitance: 34 pF/ft between conductors Conductor DCR:15.3 ohms/1000' Applications Microphone or Line Level Balanced Analog Audio Patchbay, Rack, or Console Permanent Installation Wiring Ideal for Extended Distance Runs COLOR: Blue with red Stripe

GEPCO D61801EZGF DUAL PAIR EZ STRIP ANALOG AUDIO CABLE
25' MINIMUM FOR MULTI CHANNEL CABLE CUTS
Industry standard balanced audio cable for permanent installation. Stranded tinned-copper conductors are easy to solder or punch-down. A high grade polyethylene dielectric is used to minimize high frequency attenuation, while excellent process control and tight pair twisting achieves superior noise rejection. Foil shield with same gage drain wire facilitates quick shield termination. Twenty-two gage conductors offer the lowest DCR available in any Gepco single-pair product. Ideal for punch-down, rack wiring, and extended distance runs of mic level signals.
Features & Benefits

  • Flexible DUAL PAIR
  • Low Attenuation
  • Low Crosstalk (Dual-pair)
  • Easy to Terminate
  • Polyethylene Dielectric
  • Easy-strip, Bonded Foil Shield (EZ Versions)
  • CMR Riser Rated
  • Capacitance: 34 pF/ft between conductors
  • Conductor DCR:15.3 ohms/1000'
    Applications
  • Microphone or Line Level Balanced Analog Audio
  • Patchbay, Rack, or Console Permanent Installation Wiring
  • Ideal for Extended Distance Runs
    COLOR: Blue with red Stripe
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number GEPD61801EZGF
Product Name Gepco D61801EZGF 22AWG EZ Strip Dual Pair - Foil Shield
Unlock Full Specs
to access all available technical data

Similar Products

E74824 - CAT 7 (Class F) Ethernet Cable (4 Data Pair) - E74824 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser Markable)
Cable Shielding Braid; Foil Braid; Aluminum/Polyester Foil (Each Pair)
View Details
FEP Multiconductor Cable - AS 634-2SSF - Cooner Wire Company
Specs
Product Category Cable
Cable Jacket FEP
Cable Conductor Stainless Steel
View Details
SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details
Flexible Coaxial Cable 18 GHz - FC242 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details