HAVE, Inc. Canare MR202-8AT Audio Snake Cable 8Ch 25G Foil - 100M (328 CANMR20208AT-100M

Description
CANMR20208ATBLA100M - Canare MR202 Audio Snake Cable, 8-Pair, 100 Meter Reel Canare':s foil shielded Multichannel Audio Snake Cable is perfect for all general-purpose studio applications. Each individually isolated channel consists of 2 twisted conductors under an easy-strip PVC jacket over a foil shield and drain wire. Plus each channel is color-coded eliminating the need for shrink tubing. Perfect for control room layout and interfacing between equipment racks, audio patchbays, mixers and tape decks. Canare MR202-AT - 25 AWG Stranded Copper Conductors - twisted pair cable. Available Number of Channels (Pairs): 2, 4, 8, 12, 16, 24, 32 Pairs are individually shielded (100% foil) and jacketed Pairs are color-coded for easy identification Overall PVC jacketed for strength and durability Nominal DC Resistance Conductor: 32.5 ohms/1000': Nominal Capacitance between conductors: 23.2 pF/ft. Nominal overall Outside Diameter (O.D.): .433 in. Individual channel Outside Diameter (O.D.): .106 in. (2.7mm) Available Reel Sizes: 100M (328 ft.), 200M (656 ft.) Jacket Color: BLACK
Description
CANMR20208ATBLA100M - Canare MR202 Audio Snake Cable, 8-Pair, 100 Meter Reel Canare':s foil shielded Multichannel Audio Snake Cable is perfect for all general-purpose studio applications. Each individually isolated channel consists of 2 twisted conductors under an easy-strip PVC jacket over a foil shield and drain wire. Plus each channel is color-coded eliminating the need for shrink tubing. Perfect for control room layout and interfacing between equipment racks, audio patchbays, mixers and tape decks. Canare MR202-AT - 25 AWG Stranded Copper Conductors - twisted pair cable. Available Number of Channels (Pairs): 2, 4, 8, 12, 16, 24, 32 Pairs are individually shielded (100% foil) and jacketed Pairs are color-coded for easy identification Overall PVC jacketed for strength and durability Nominal DC Resistance Conductor: 32.5 ohms/1000': Nominal Capacitance between conductors: 23.2 pF/ft. Nominal overall Outside Diameter (O.D.): .433 in. Individual channel Outside Diameter (O.D.): .106 in. (2.7mm) Available Reel Sizes: 100M (328 ft.), 200M (656 ft.) Jacket Color: BLACK

Suppliers

Company
Product
Description
Supplier Links
Canare MR202-8AT Audio Snake Cable 8Ch 25G Foil - 100M (328 - CANMR20208AT-100M - HAVE, Inc.
Hudson, NY, USA
Canare MR202-8AT Audio Snake Cable 8Ch 25G Foil - 100M (328
CANMR20208AT-100M
Canare MR202-8AT Audio Snake Cable 8Ch 25G Foil - 100M (328 CANMR20208AT-100M
CANMR20208ATBLA100M - Canare MR202 Audio Snake Cable, 8-Pair, 100 Meter Reel Canare':s foil shielded Multichannel Audio Snake Cable is perfect for all general-purpose studio applications. Each individually isolated channel consists of 2 twisted conductors under an easy-strip PVC jacket over a foil shield and drain wire. Plus each channel is color-coded eliminating the need for shrink tubing. Perfect for control room layout and interfacing between equipment racks, audio patchbays, mixers and tape decks. Canare MR202-AT - 25 AWG Stranded Copper Conductors - twisted pair cable. Available Number of Channels (Pairs): 2, 4, 8, 12, 16, 24, 32 Pairs are individually shielded (100% foil) and jacketed Pairs are color-coded for easy identification Overall PVC jacketed for strength and durability Nominal DC Resistance Conductor: 32.5 ohms/1000': Nominal Capacitance between conductors: 23.2 pF/ft. Nominal overall Outside Diameter (O.D.): .433 in. Individual channel Outside Diameter (O.D.): .106 in. (2.7mm) Available Reel Sizes: 100M (328 ft.), 200M (656 ft.) Jacket Color: BLACK

CANMR20208ATBLA100M - Canare MR202 Audio Snake Cable, 8-Pair, 100 Meter Reel
Canare':s foil shielded Multichannel Audio Snake Cable is perfect for all general-purpose studio applications. Each individually isolated channel consists of 2 twisted conductors under an easy-strip PVC jacket over a foil shield and drain wire. Plus each channel is color-coded eliminating the need for shrink tubing. Perfect for control room layout and interfacing between equipment racks, audio patchbays, mixers and tape decks.

  • Canare MR202-AT - 25 AWG Stranded Copper Conductors - twisted pair cable.
  • Available Number of Channels (Pairs): 2, 4, 8, 12, 16, 24, 32
  • Pairs are individually shielded (100% foil) and jacketed
  • Pairs are color-coded for easy identification
  • Overall PVC jacketed for strength and durability
  • Nominal DC Resistance Conductor: 32.5 ohms/1000':
  • Nominal Capacitance between conductors: 23.2 pF/ft.
  • Nominal overall Outside Diameter (O.D.): .433 in.
  • Individual channel Outside Diameter (O.D.): .106 in. (2.7mm)
  • Available Reel Sizes: 100M (328 ft.), 200M (656 ft.)
  • Jacket Color: BLACK
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number CANMR20208AT-100M
Product Name Canare MR202-8AT Audio Snake Cable 8Ch 25G Foil - 100M (328
Unlock Full Specs
to access all available technical data

Similar Products

Digital Video Interface Cable - DVI1226 - PIC Wire & Cable
Specs
Product Category Cable
Rated Temperature -55 to 200 C (-67 to 392 F)
North American 26 AWG
View Details
FEP Multiconductor Cable - AS 632-4SSP - Cooner Wire Company
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Stainless Steel
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Flexible Coaxial Cable 50 GHz - FC182 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details