HAVE, Inc. Canare L-4E6S Starquad Microphone Cable Blue - 200M (656 ft) CANL4E6SBLU200M

Description
Canare L-4E6S Microphone and Audio Line Cable is the PREMIER Star Quad cable for all hand held microphone applications. Flexible, satin smooth to the touch, and extra strong, this standard diameter 21 AWG cable fits perfectly in all XLR-type audio connectors. 40 separate strands in each conductor eliminate breakage due to flexing. Star Quad configuration eliminates handling noise and rejects EMI and RFI. Perfect for all Microphone, Audio Rack Wiring, PA System and Audio Patch Cord use in portable applications. Conductor: 21 AWG, 40 strand (x4) Copper conductors for flexibility and expanded frequency response. Special cross-linked PE insulation Flexible in extreme cold weather. Shield: >:95% Copper High-density TAC Braid. Conductor DC Resistance: <:29.9 ohms/1000 ft. Shield DC Resistance: <:9.1 ohms/1000 ft. Nominal Capacitance: 46.0 pF/ft Nominal Impedance: 44-ohm. Nominal Outside Diameter (O.D.): .236 in. (6.00mm) Available Reel Sizes: 200M (656 ft.) 305M (1000 ft.) Available Jacket Colors: Black, Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow
Description
Canare L-4E6S Microphone and Audio Line Cable is the PREMIER Star Quad cable for all hand held microphone applications. Flexible, satin smooth to the touch, and extra strong, this standard diameter 21 AWG cable fits perfectly in all XLR-type audio connectors. 40 separate strands in each conductor eliminate breakage due to flexing. Star Quad configuration eliminates handling noise and rejects EMI and RFI. Perfect for all Microphone, Audio Rack Wiring, PA System and Audio Patch Cord use in portable applications. Conductor: 21 AWG, 40 strand (x4) Copper conductors for flexibility and expanded frequency response. Special cross-linked PE insulation Flexible in extreme cold weather. Shield: >:95% Copper High-density TAC Braid. Conductor DC Resistance: <:29.9 ohms/1000 ft. Shield DC Resistance: <:9.1 ohms/1000 ft. Nominal Capacitance: 46.0 pF/ft Nominal Impedance: 44-ohm. Nominal Outside Diameter (O.D.): .236 in. (6.00mm) Available Reel Sizes: 200M (656 ft.) 305M (1000 ft.) Available Jacket Colors: Black, Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow

Suppliers

Company
Product
Description
Supplier Links
Canare L-4E6S Starquad Microphone Cable Blue - 200M (656 ft) - CANL4E6SBLU200M - HAVE, Inc.
Hudson, NY, USA
Canare L-4E6S Starquad Microphone Cable Blue - 200M (656 ft)
CANL4E6SBLU200M
Canare L-4E6S Starquad Microphone Cable Blue - 200M (656 ft) CANL4E6SBLU200M
Canare L-4E6S Microphone and Audio Line Cable is the PREMIER Star Quad cable for all hand held microphone applications. Flexible, satin smooth to the touch, and extra strong, this standard diameter 21 AWG cable fits perfectly in all XLR-type audio connectors. 40 separate strands in each conductor eliminate breakage due to flexing. Star Quad configuration eliminates handling noise and rejects EMI and RFI. Perfect for all Microphone, Audio Rack Wiring, PA System and Audio Patch Cord use in portable applications. Conductor: 21 AWG, 40 strand (x4) Copper conductors for flexibility and expanded frequency response. Special cross-linked PE insulation Flexible in extreme cold weather. Shield: >:95% Copper High-density TAC Braid. Conductor DC Resistance: <:29.9 ohms/1000 ft. Shield DC Resistance: <:9.1 ohms/1000 ft. Nominal Capacitance: 46.0 pF/ft Nominal Impedance: 44-ohm. Nominal Outside Diameter (O.D.): .236 in. (6.00mm) Available Reel Sizes: 200M (656 ft.) 305M (1000 ft.) Available Jacket Colors: Black, Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow

Canare L-4E6S Microphone and Audio Line Cable is the PREMIER Star Quad cable for all hand held microphone applications. Flexible, satin smooth to the touch, and extra strong, this standard diameter 21 AWG cable fits perfectly in all XLR-type audio connectors. 40 separate strands in each conductor eliminate breakage due to flexing. Star Quad configuration eliminates handling noise and rejects EMI and RFI. Perfect for all Microphone, Audio Rack Wiring, PA System and Audio Patch Cord use in portable applications.

  • Conductor: 21 AWG, 40 strand (x4) Copper conductors for flexibility and expanded frequency response.
  • Special cross-linked PE insulation
  • Flexible in extreme cold weather.
  • Shield: >:95% Copper High-density TAC Braid.
  • Conductor DC Resistance: <:29.9 ohms/1000 ft.
  • Shield DC Resistance: <:9.1 ohms/1000 ft.
  • Nominal Capacitance: 46.0 pF/ft
  • Nominal Impedance: 44-ohm.
  • Nominal Outside Diameter (O.D.): .236 in. (6.00mm)
  • Available Reel Sizes: 200M (656 ft.) 305M (1000 ft.)
  • Available Jacket Colors: Black, Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number CANL4E6SBLU200M
Product Name Canare L-4E6S Starquad Microphone Cable Blue - 200M (656 ft)
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Coil Cords -  - Northwire, Inc.
Specs
Cable Jacket EnduroFLEX III® TPU
Cable Insulation TPE
Cable Conductor Copper
View Details
Besilen®-Silicone Sheathed Cables, BiHF/Cu/Bi(K)-J -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® notch resistant
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
Cable Conductor tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details
Twisted Pair & Multicore Data Cable - 534022 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Conductor Copper; Copper
Rated Temperature -15 to 105 C (5 to 221 F)
View Details
E74826 - CAT 7 (Class F) Ethernet Cable (4 Data Pair) - E74826 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser Markable)
Cable Shielding Braid; Foil Braid; Aluminum/Polyester Foil (Each Pair)
View Details