HAVE, Inc. Canare L-4E4-12AT Starquad Audio Snake 12Pr 22G Foil - 200M CANL4E412AT-200M

Description
Canare L-4E4-AT Multichannel Star Quad Audio Snake Cable is 100% Shielded making it perfect for permanent installations. Each 4 conductor channel is completely isolated and contains Kevlar 29 for tensile pulling strength. Four conductor Star Quad design provides superior EMI and RFI noise rejection in problem areas on stage. Excellent crosstalk characteristics allow vastly different signals to be used in adjacent channels. Canare L-4E4-AT - 25 AWG Stranded Copper Conductors - Star Quad Multichannel Snake Cable. (22 Quad AWG). Available in 2, 4, 8, 12, 16, 24 Quad Channels Quad Channels are individually shielded (100% foil) and jacketed Each channel PVC jacket is color banded for easy identification. Nominal DC Resistance Conductor: 32.9 ohms/1000': Nominal Capacitance between conductors: 68 pF/ft. Nominal overall Outside Diameter (O.D.): .748 in. Individual channel Outside Diameter (O.D.): .146 in. (3.7mm) Available Reel Sizes: 100 M (328 ft.), 200 M (656 ft.) Jacket color : GRAY.
Description
Canare L-4E4-AT Multichannel Star Quad Audio Snake Cable is 100% Shielded making it perfect for permanent installations. Each 4 conductor channel is completely isolated and contains Kevlar 29 for tensile pulling strength. Four conductor Star Quad design provides superior EMI and RFI noise rejection in problem areas on stage. Excellent crosstalk characteristics allow vastly different signals to be used in adjacent channels. Canare L-4E4-AT - 25 AWG Stranded Copper Conductors - Star Quad Multichannel Snake Cable. (22 Quad AWG). Available in 2, 4, 8, 12, 16, 24 Quad Channels Quad Channels are individually shielded (100% foil) and jacketed Each channel PVC jacket is color banded for easy identification. Nominal DC Resistance Conductor: 32.9 ohms/1000': Nominal Capacitance between conductors: 68 pF/ft. Nominal overall Outside Diameter (O.D.): .748 in. Individual channel Outside Diameter (O.D.): .146 in. (3.7mm) Available Reel Sizes: 100 M (328 ft.), 200 M (656 ft.) Jacket color : GRAY.

Suppliers

Company
Product
Description
Supplier Links
Canare L-4E4-12AT Starquad Audio Snake 12Pr 22G Foil - 200M - CANL4E412AT-200M - HAVE, Inc.
Hudson, NY, USA
Canare L-4E4-12AT Starquad Audio Snake 12Pr 22G Foil - 200M
CANL4E412AT-200M
Canare L-4E4-12AT Starquad Audio Snake 12Pr 22G Foil - 200M CANL4E412AT-200M
Canare L-4E4-AT Multichannel Star Quad Audio Snake Cable is 100% Shielded making it perfect for permanent installations. Each 4 conductor channel is completely isolated and contains Kevlar 29 for tensile pulling strength. Four conductor Star Quad design provides superior EMI and RFI noise rejection in problem areas on stage. Excellent crosstalk characteristics allow vastly different signals to be used in adjacent channels. Canare L-4E4-AT - 25 AWG Stranded Copper Conductors - Star Quad Multichannel Snake Cable. (22 Quad AWG). Available in 2, 4, 8, 12, 16, 24 Quad Channels Quad Channels are individually shielded (100% foil) and jacketed Each channel PVC jacket is color banded for easy identification. Nominal DC Resistance Conductor: 32.9 ohms/1000': Nominal Capacitance between conductors: 68 pF/ft. Nominal overall Outside Diameter (O.D.): .748 in. Individual channel Outside Diameter (O.D.): .146 in. (3.7mm) Available Reel Sizes: 100 M (328 ft.), 200 M (656 ft.) Jacket color : GRAY.

Canare L-4E4-AT Multichannel Star Quad Audio Snake Cable is 100% Shielded making it perfect for permanent installations. Each 4 conductor channel is completely isolated and contains Kevlar 29 for tensile pulling strength. Four conductor Star Quad design provides superior EMI and RFI noise rejection in problem areas on stage. Excellent crosstalk characteristics allow vastly different signals to be used in adjacent channels.

  • Canare L-4E4-AT - 25 AWG Stranded Copper Conductors - Star Quad Multichannel Snake Cable. (22 Quad AWG).
  • Available in 2, 4, 8, 12, 16, 24 Quad Channels
  • Quad Channels are individually shielded (100% foil) and jacketed
  • Each channel PVC jacket is color banded for easy identification.
  • Nominal DC Resistance Conductor: 32.9 ohms/1000':
  • Nominal Capacitance between conductors: 68 pF/ft.
  • Nominal overall Outside Diameter (O.D.): .748 in.
  • Individual channel Outside Diameter (O.D.): .146 in. (3.7mm)
  • Available Reel Sizes: 100 M (328 ft.), 200 M (656 ft.)
  • Jacket color : GRAY.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number CANL4E412AT-200M
Product Name Canare L-4E4-12AT Starquad Audio Snake 12Pr 22G Foil - 200M
Unlock Full Specs
to access all available technical data

Similar Products

FEP Multiconductor Cable - AS 815-1SSF - Cooner Wire Company
Specs
Product Category Cable
Cable Jacket FEP
Cable Conductor Stainless Steel
View Details
FEP & Silicone Rubber Insulated Cable, 250V 150C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation FEP
View Details
Unshielded Telemetry Cable, MIL-W-16878D Type C - 3010 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Mylar Wrap
View Details
Cable Connector Assembly 10M PVC M12 8230/365 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details