HAVE, Inc. Canare L-4E3-24P Starquad Audio Snake 24Ch 25G Braid - 200M CANL4E324P-200M

Description
Canare L-4E3-AT Multichannel Star Quad Audio Snake Cable with >:93% Braided Shields make it perfect for portable Multichannel applications. Each 4-conductor channel is completely isolated and surrounded by an overall braid shield and encased in a color coded striped PVC jacket. Fine conductor stranding for flexibility, easy roll-up and payout. Four conductor Star Quad design provides superior EMIand RFI noise rejection in problem areas on stage. Excellent crosstalk characteristics allow vastly different signals to be used in adjacent channels. Canare L-4E3-P - 28 AWG Stranded Copper Conductors - Star Quad Multichannel Snake Cable. (25 Quad AWG). Available in 2, 4, 8, 12, 16, 24 Quad Channels Quad Channels are individually shielded (>:93% Braid) and jacketed Each channel PVCjacket is color coded for easy identification. Nominal DC Resistance Conductor: 75.8 ohms/1000': Nominal Capacitance between conductors: 52 pF/ft. Nominal overall Outside Diameter (O.D.): .945in. Individual channel Outside Diameter (O.D.): .134 in. (3.4mm) Available Reel Sizes: 100 M (328 ft.), 200 M (656 ft.) Jacket color : BLACK.
Description
Canare L-4E3-AT Multichannel Star Quad Audio Snake Cable with >:93% Braided Shields make it perfect for portable Multichannel applications. Each 4-conductor channel is completely isolated and surrounded by an overall braid shield and encased in a color coded striped PVC jacket. Fine conductor stranding for flexibility, easy roll-up and payout. Four conductor Star Quad design provides superior EMIand RFI noise rejection in problem areas on stage. Excellent crosstalk characteristics allow vastly different signals to be used in adjacent channels. Canare L-4E3-P - 28 AWG Stranded Copper Conductors - Star Quad Multichannel Snake Cable. (25 Quad AWG). Available in 2, 4, 8, 12, 16, 24 Quad Channels Quad Channels are individually shielded (>:93% Braid) and jacketed Each channel PVCjacket is color coded for easy identification. Nominal DC Resistance Conductor: 75.8 ohms/1000': Nominal Capacitance between conductors: 52 pF/ft. Nominal overall Outside Diameter (O.D.): .945in. Individual channel Outside Diameter (O.D.): .134 in. (3.4mm) Available Reel Sizes: 100 M (328 ft.), 200 M (656 ft.) Jacket color : BLACK.

Suppliers

Company
Product
Description
Supplier Links
Canare L-4E3-24P Starquad Audio Snake 24Ch 25G Braid - 200M - CANL4E324P-200M - HAVE, Inc.
Hudson, NY, USA
Canare L-4E3-24P Starquad Audio Snake 24Ch 25G Braid - 200M
CANL4E324P-200M
Canare L-4E3-24P Starquad Audio Snake 24Ch 25G Braid - 200M CANL4E324P-200M
Canare L-4E3-AT Multichannel Star Quad Audio Snake Cable with >:93% Braided Shields make it perfect for portable Multichannel applications. Each 4-conductor channel is completely isolated and surrounded by an overall braid shield and encased in a color coded striped PVC jacket. Fine conductor stranding for flexibility, easy roll-up and payout. Four conductor Star Quad design provides superior EMIand RFI noise rejection in problem areas on stage. Excellent crosstalk characteristics allow vastly different signals to be used in adjacent channels. Canare L-4E3-P - 28 AWG Stranded Copper Conductors - Star Quad Multichannel Snake Cable. (25 Quad AWG). Available in 2, 4, 8, 12, 16, 24 Quad Channels Quad Channels are individually shielded (>:93% Braid) and jacketed Each channel PVCjacket is color coded for easy identification. Nominal DC Resistance Conductor: 75.8 ohms/1000': Nominal Capacitance between conductors: 52 pF/ft. Nominal overall Outside Diameter (O.D.): .945in. Individual channel Outside Diameter (O.D.): .134 in. (3.4mm) Available Reel Sizes: 100 M (328 ft.), 200 M (656 ft.) Jacket color : BLACK.

Canare L-4E3-AT Multichannel Star Quad Audio Snake Cable with >:93% Braided Shields make it perfect for portable Multichannel applications. Each 4-conductor channel is completely isolated and surrounded by an overall braid shield and encased in a color coded striped PVC jacket. Fine conductor stranding for flexibility, easy roll-up and payout. Four conductor Star Quad design provides superior EMIand RFI noise rejection in problem areas on stage. Excellent crosstalk characteristics allow vastly different signals to be used in adjacent channels.

  • Canare L-4E3-P - 28 AWG Stranded Copper Conductors - Star Quad Multichannel Snake Cable. (25 Quad AWG).
  • Available in 2, 4, 8, 12, 16, 24 Quad Channels
  • Quad Channels are individually shielded (>:93% Braid) and jacketed
  • Each channel PVCjacket is color coded for easy identification.
  • Nominal DC Resistance Conductor: 75.8 ohms/1000':
  • Nominal Capacitance between conductors: 52 pF/ft.
  • Nominal overall Outside Diameter (O.D.): .945in.
  • Individual channel Outside Diameter (O.D.): .134 in. (3.4mm)
  • Available Reel Sizes: 100 M (328 ft.), 200 M (656 ft.)
  • Jacket color : BLACK.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number CANL4E324P-200M
Product Name Canare L-4E3-24P Starquad Audio Snake 24Ch 25G Braid - 200M
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 6 GHz - FC659 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Copper
View Details
Twisted Pair & Multicore Data Cable - 361856 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details