HAVE, Inc. Canare L-3CFB SDI Mini Coax Video Cable 22AWG Blue - 300M (9 CANL3CFBBLU300M

Description
CANL3CFBBLU300M - Canare L-3CFB Digital Mini Coax Cable. Blue, 300M Reel Canare':s 75-ohm Precision Digital Mini Coaxial Video Cable is very flexible and 100% sweep tested. Offering the professional broadcaster (or anyone for that matter) a high performance, low cost, low loss digital coax that meets the demands of today':s facility migration trend toward Serial Digital Video and HDTV standards. Double-shielded: 100% Foil and >:91% Braid coverage Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1 Conductor: 22 AWG Solid Annealed Copper Conductor DC Resistance: <: 16.8 ohms/1000 ft. Shield DC Resistance: <: 4.3 ohms/1000 ft. Capacitance: 17 pF/ft. Nominal impedance: True 75 ohms Nominal Loss: 3.7 dB/100 ft at 135 MHz Velocity of Propagation: 79% Max. Serial Digital Transmission Lengths: 830': @ 270Mb/s Standard Jacket colors: Black, Blue, Green, Red Available Reel Lengths: 300M (984 ft.)
Description
CANL3CFBBLU300M - Canare L-3CFB Digital Mini Coax Cable. Blue, 300M Reel Canare':s 75-ohm Precision Digital Mini Coaxial Video Cable is very flexible and 100% sweep tested. Offering the professional broadcaster (or anyone for that matter) a high performance, low cost, low loss digital coax that meets the demands of today':s facility migration trend toward Serial Digital Video and HDTV standards. Double-shielded: 100% Foil and >:91% Braid coverage Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1 Conductor: 22 AWG Solid Annealed Copper Conductor DC Resistance: <: 16.8 ohms/1000 ft. Shield DC Resistance: <: 4.3 ohms/1000 ft. Capacitance: 17 pF/ft. Nominal impedance: True 75 ohms Nominal Loss: 3.7 dB/100 ft at 135 MHz Velocity of Propagation: 79% Max. Serial Digital Transmission Lengths: 830': @ 270Mb/s Standard Jacket colors: Black, Blue, Green, Red Available Reel Lengths: 300M (984 ft.)

Suppliers

Company
Product
Description
Supplier Links
Canare L-3CFB SDI Mini Coax Video Cable 22AWG Blue - 300M (9 - CANL3CFBBLU300M - HAVE, Inc.
Hudson, NY, USA
Canare L-3CFB SDI Mini Coax Video Cable 22AWG Blue - 300M (9
CANL3CFBBLU300M
Canare L-3CFB SDI Mini Coax Video Cable 22AWG Blue - 300M (9 CANL3CFBBLU300M
CANL3CFBBLU300M - Canare L-3CFB Digital Mini Coax Cable. Blue, 300M Reel Canare':s 75-ohm Precision Digital Mini Coaxial Video Cable is very flexible and 100% sweep tested. Offering the professional broadcaster (or anyone for that matter) a high performance, low cost, low loss digital coax that meets the demands of today':s facility migration trend toward Serial Digital Video and HDTV standards. Double-shielded: 100% Foil and >:91% Braid coverage Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1 Conductor: 22 AWG Solid Annealed Copper Conductor DC Resistance: <: 16.8 ohms/1000 ft. Shield DC Resistance: <: 4.3 ohms/1000 ft. Capacitance: 17 pF/ft. Nominal impedance: True 75 ohms Nominal Loss: 3.7 dB/100 ft at 135 MHz Velocity of Propagation: 79% Max. Serial Digital Transmission Lengths: 830': @ 270Mb/s Standard Jacket colors: Black, Blue, Green, Red Available Reel Lengths: 300M (984 ft.)

CANL3CFBBLU300M - Canare L-3CFB Digital Mini Coax Cable. Blue, 300M Reel
Canare':s 75-ohm Precision Digital Mini Coaxial Video Cable is very flexible and 100% sweep tested. Offering the professional broadcaster (or anyone for that matter) a high performance, low cost, low loss digital coax that meets the demands of today':s facility migration trend toward Serial Digital Video and HDTV standards.

  • Double-shielded: 100% Foil and >:91% Braid coverage
  • Special Foam Polyethylene dielectric for extremely low loss.
  • Number of Channels: 1
  • Conductor: 22 AWG Solid Annealed Copper
  • Conductor DC Resistance: <: 16.8 ohms/1000 ft.
  • Shield DC Resistance: <: 4.3 ohms/1000 ft.
  • Capacitance: 17 pF/ft.
  • Nominal impedance: True 75 ohms
  • Nominal Loss: 3.7 dB/100 ft at 135 MHz
  • Velocity of Propagation: 79%
  • Max. Serial Digital Transmission Lengths: 830': @ 270Mb/s
  • Standard Jacket colors: Black, Blue, Green, Red
  • Available Reel Lengths: 300M (984 ft.)
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Coaxial Cables and Triaxial Cables
Product Number CANL3CFBBLU300M
Product Name Canare L-3CFB SDI Mini Coax Video Cable 22AWG Blue - 300M (9
Unlock Full Specs
to access all available technical data

Similar Products

4 Pos. Female SIL RG178 Cable Assembly, 630mm, double-end, Jackscrews - M80-FC305F1-04-0630F1 - Harwin Plc
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Female BNC Breakout to XM Micro-Hooks - 1001XM - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Product Category Cable Assembly
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
View Details
Steel industry, ETFE, FEP, PFA Cables, TD 833 CF -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket FEP jacket
Cable Conductor tinned copper strands acc. to ASTM B 286
Cable Shielding Braid; Foil
View Details
Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
Nominal Impedance 50 ohms
View Details