HAVE, Inc. Canare 110 Ohm Digital Audio 50' Patch Cord CANDEC050F

Description
CANDEC050F - Canare 110 ohm Digital Audio Patch Cable, XLR to XLR, 50' Length Made with Canare DA206 110 Ohm AES/EBU Digital Audio Cable with large OD for longest cable runs. Robust construction makes this cable a good choice for all Digital Pro Audio field recording. Maximum recommended AES/EBU length: 1,180 ft. Jacket color: Blue.
Description
CANDEC050F - Canare 110 ohm Digital Audio Patch Cable, XLR to XLR, 50' Length Made with Canare DA206 110 Ohm AES/EBU Digital Audio Cable with large OD for longest cable runs. Robust construction makes this cable a good choice for all Digital Pro Audio field recording. Maximum recommended AES/EBU length: 1,180 ft. Jacket color: Blue.

Suppliers

Company
Product
Description
Supplier Links
Hudson, NY, USA
Canare 110 Ohm Digital Audio 50' Patch Cord
CANDEC050F
Canare 110 Ohm Digital Audio 50' Patch Cord CANDEC050F
CANDEC050F - Canare 110 ohm Digital Audio Patch Cable, XLR to XLR, 50' Length Made with Canare DA206 110 Ohm AES/EBU Digital Audio Cable with large OD for longest cable runs. Robust construction makes this cable a good choice for all Digital Pro Audio field recording. Maximum recommended AES/EBU length: 1,180 ft. Jacket color: Blue.

CANDEC050F - Canare 110 ohm Digital Audio Patch Cable, XLR to XLR, 50' Length Made with Canare DA206 110 Ohm AES/EBU Digital Audio Cable with large OD for longest cable runs. Robust construction makes this cable a good choice for all Digital Pro Audio field recording. Maximum recommended AES/EBU length: 1,180 ft. Jacket color: Blue.

Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number CANDEC050F
Product Name Canare 110 Ohm Digital Audio 50' Patch Cord
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Twisted Pair & Multicore Data Cable - 349682 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
International 0.5000 mm2
View Details
Mating Cable Connector UL PVC for M12 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
Flexible Coaxial Cable 26.5 GHz - FC195 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details