HAVE, Inc. Canare DA206 AES/EBU Digital Audio Cable 1Pr 20G Braid CANDA206

Description
Canare's most popular 110-ohm AES/EBU Digital Audio Cable has a large OD for longest cable runs. It's robust construction makes this cable an excellent choice for all Digital Pro Audio field recording. Features include Twisted Pairs with <95% Braid Shield and special PE Filler Rods to maintain constant 110-ohm impedance. AES/EBU Digital Audio Cable - single channel. Large OD for longestcable runs. Maximum recommended AES/EBU length: 1,180 ft. (360 meters) Conductor: 20 AWG, Stranded Twisted Pair Copper conductors for flexibility. Special PE Filler Rods maintain constant110-ohm impedance. Shield: >95% Copper High-density Braid. Conductor DC Resistance: <10.1 ohms/1000 ft. Shield DC Resistance: <4.3 ohms/1000 ft. Nominal Capacitance: 14.6 pF/ft Nominal Impedance: 110-ohm. Nominal Outside Diameter (O.D.): .287 in. (7.3mm) Jacket Color: Blue FOR CUTS: 50' Minimum Lengths for Single Channel Cable.
Description
Canare's most popular 110-ohm AES/EBU Digital Audio Cable has a large OD for longest cable runs. It's robust construction makes this cable an excellent choice for all Digital Pro Audio field recording. Features include Twisted Pairs with <95% Braid Shield and special PE Filler Rods to maintain constant 110-ohm impedance. AES/EBU Digital Audio Cable - single channel. Large OD for longestcable runs. Maximum recommended AES/EBU length: 1,180 ft. (360 meters) Conductor: 20 AWG, Stranded Twisted Pair Copper conductors for flexibility. Special PE Filler Rods maintain constant110-ohm impedance. Shield: >95% Copper High-density Braid. Conductor DC Resistance: <10.1 ohms/1000 ft. Shield DC Resistance: <4.3 ohms/1000 ft. Nominal Capacitance: 14.6 pF/ft Nominal Impedance: 110-ohm. Nominal Outside Diameter (O.D.): .287 in. (7.3mm) Jacket Color: Blue FOR CUTS: 50' Minimum Lengths for Single Channel Cable.

Suppliers

Company
Product
Description
Supplier Links
Canare DA206 AES/EBU Digital Audio Cable 1Pr 20G Braid - CANDA206 - HAVE, Inc.
Hudson, NY, USA
Canare DA206 AES/EBU Digital Audio Cable 1Pr 20G Braid
CANDA206
Canare DA206 AES/EBU Digital Audio Cable 1Pr 20G Braid CANDA206
Canare's most popular 110-ohm AES/EBU Digital Audio Cable has a large OD for longest cable runs. It's robust construction makes this cable an excellent choice for all Digital Pro Audio field recording. Features include Twisted Pairs with <95% Braid Shield and special PE Filler Rods to maintain constant 110-ohm impedance. AES/EBU Digital Audio Cable - single channel. Large OD for longestcable runs. Maximum recommended AES/EBU length: 1,180 ft. (360 meters) Conductor: 20 AWG, Stranded Twisted Pair Copper conductors for flexibility. Special PE Filler Rods maintain constant110-ohm impedance. Shield: >95% Copper High-density Braid. Conductor DC Resistance: <10.1 ohms/1000 ft. Shield DC Resistance: <4.3 ohms/1000 ft. Nominal Capacitance: 14.6 pF/ft Nominal Impedance: 110-ohm. Nominal Outside Diameter (O.D.): .287 in. (7.3mm) Jacket Color: Blue FOR CUTS: 50' Minimum Lengths for Single Channel Cable.

Canare's most popular 110-ohm AES/EBU Digital Audio Cable has a large OD for longest cable runs. It's robust construction makes this cable an excellent choice for all Digital Pro Audio field recording. Features include Twisted Pairs with <95% Braid Shield and special PE Filler Rods to maintain constant 110-ohm impedance.

  • AES/EBU Digital Audio Cable - single channel.
  • Large OD for longestcable runs.
  • Maximum recommended AES/EBU length: 1,180 ft. (360 meters)
  • Conductor: 20 AWG, Stranded Twisted Pair Copper conductors for flexibility.
  • Special PE Filler Rods maintain constant110-ohm impedance.
  • Shield: >95% Copper High-density Braid.
  • Conductor DC Resistance: <10.1 ohms/1000 ft.
  • Shield DC Resistance: <4.3 ohms/1000 ft.
  • Nominal Capacitance: 14.6 pF/ft
  • Nominal Impedance: 110-ohm.
  • Nominal Outside Diameter (O.D.): .287 in. (7.3mm)
  • Jacket Color: Blue
  • FOR CUTS: 50' Minimum Lengths for Single Channel Cable.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number CANDA206
Product Name Canare DA206 AES/EBU Digital Audio Cable 1Pr 20G Braid
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable Assembly
View Details
High Speed HDMI® Cable with Ethernet - HDMI1926-HS - PIC Wire & Cable
Specs
Product Category Cable
Cable Shielding Braid; Foil Braid; 100 % Foil / 85 % Braid
Standards / Certifications MIL-SPEC
View Details
Polyester Insulated Cable, 600V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Insulation FEP
Cable Conductor Copper
View Details
Twisted Pair Cable - 118239-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details