HAVE, Inc. Belden 8259 RG-58A/U 50-Ohm Video Coax 20AWG Braid Shield 10 BEL8259-1000

Description
BEL8259-1000 - Belden 8259 RG-58A/U Type Video Coax Cable - Black - 1000 FT Reel Belden Coax - RG-58A/U Type RG-58A/U Type 50-Ohm Cox 20 AWG stranded (19x33) .035" tinned copper conductor Polyethylene insulation Tinned copper braid shield (95% coverage) Nom. Capacitance Conductor to Shield: 30.8 pF/ft Nom. Conductor DC Resistance: 4.1 Ohms/1000 ft PVC jacket
Description
BEL8259-1000 - Belden 8259 RG-58A/U Type Video Coax Cable - Black - 1000 FT Reel Belden Coax - RG-58A/U Type RG-58A/U Type 50-Ohm Cox 20 AWG stranded (19x33) .035" tinned copper conductor Polyethylene insulation Tinned copper braid shield (95% coverage) Nom. Capacitance Conductor to Shield: 30.8 pF/ft Nom. Conductor DC Resistance: 4.1 Ohms/1000 ft PVC jacket

Suppliers

Company
Product
Description
Supplier Links
Belden 8259 RG-58A/U 50-Ohm Video Coax 20AWG Braid Shield 10 - BEL8259-1000 - HAVE, Inc.
Hudson, NY, USA
Belden 8259 RG-58A/U 50-Ohm Video Coax 20AWG Braid Shield 10
BEL8259-1000
Belden 8259 RG-58A/U 50-Ohm Video Coax 20AWG Braid Shield 10 BEL8259-1000
BEL8259-1000 - Belden 8259 RG-58A/U Type Video Coax Cable - Black - 1000 FT Reel Belden Coax - RG-58A/U Type RG-58A/U Type 50-Ohm Cox 20 AWG stranded (19x33) .035" tinned copper conductor Polyethylene insulation Tinned copper braid shield (95% coverage) Nom. Capacitance Conductor to Shield: 30.8 pF/ft Nom. Conductor DC Resistance: 4.1 Ohms/1000 ft PVC jacket

BEL8259-1000 - Belden 8259 RG-58A/U Type Video Coax Cable - Black - 1000 FT Reel
Belden Coax - RG-58A/U Type

  • RG-58A/U Type
  • 50-Ohm Cox
  • 20 AWG stranded (19x33) .035" tinned copper conductor
  • Polyethylene insulation
  • Tinned copper braid shield (95% coverage)
  • Nom. Capacitance Conductor to Shield: 30.8 pF/ft
  • Nom. Conductor DC Resistance: 4.1 Ohms/1000 ft
  • PVC jacket
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Coaxial Cables and Triaxial Cables
Product Number BEL8259-1000
Product Name Belden 8259 RG-58A/U 50-Ohm Video Coax 20AWG Braid Shield 10
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Breakout to Standard Alligator Clips - 9029 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Product Category Cable Assembly
Cable Length 0.3333 ft (1.02 dm)
View Details
8 Pos. Female Receptacle SIL RG316 Right-Angle Cable Assembly, 450mm, single-end, Slotted Jackscrews - M80-FC109B-08-0450L - Harwin Plc
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Coaxial Cable - 1767054 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 0.6562 ft (2 dm)
View Details